DAC0800LCM
DAC0800LCM
Not For New Designs
Description:  IC DAC 8BIT A-OUT 16SOIC
Manufacturer:  Texas Instruments
Datasheet:   DAC0800LCM Datasheet
History Price: $3.79000
In Stock: 43000
DAC0800LCM Specification
Specification
Part No
DAC0800LCM
Category
Data Acquisition - Digital to Analog Converters (DAC)
Manufacturer
Texas Instruments
Series
-
Packaging
Bulk or Tube
Status
Not For New Designs
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Programmable
Not Verified
Number of Bits
8
Number of D/A Converters
1
Settling Time
150μs
Output Type
Current - Unbuffered
Differential Output
Yes
Data Interface
Parallel
Reference Type
External
Voltage - Supply, Analog
?.5V ~ 18V
Voltage - Supply, Digital
-
INL/DNL (LSB)
-
Architecture
Multiplying DAC
Operating Temperature
0 ℃ ~ 70 ℃
Package / Case
16-SOIC (0.154", 3.90mm Width)
Supplier Device Package
16-SOIC
Mounting Type
Surface Mount
DAC0800LCM PDF Datasheet
DAC0800LCM Related Parts
DAC-08CN
DAC-08CN
onsemi
1-CH 8-BIT CURRENT STEERING DAC
DAC-08ED
DAC-08ED
onsemi
1-CH 8-BIT CURRENT STEERING DAC
DAC-08EDR2
DAC-08EDR2
onsemi
DAC, PARALLEL, 8 BITS
DAC-08EN
DAC-08EN
onsemi
DAC, PARALLEL, 8 BITS
DAC-08EP
DAC-08EP
Texas Instruments
IC DAC 8BIT A-OUT 16DIP
DAC01FY
DAC01FY
Analog Devices
IC DAC 6BIT V-OUT 14CERDIP
DAC01HY
DAC01HY
Analog Devices
IC DAC 6BIT V-OUT 14CERDIP
DAC0800LCM/NOPB
DAC0800LCM/NOPB
Texas Instruments
IC DAC 8BIT A-OUT 16SOIC
DAC0800LCMX
DAC0800LCMX
Texas Instruments
IC DAC 8BIT A-OUT 16SOIC
DAC0800LCMX/NOPB
DAC0800LCMX/NOPB
Texas Instruments
IC DAC 8BIT A-OUT 16SOIC
DAC0800LCN
DAC0800LCN
Texas Instruments
IC DAC 8BIT A-OUT 16DIP
DAC0800LCN/NOPB
DAC0800LCN/NOPB
Texas Instruments
IC DAC 8BIT A-OUT 16DIP
DAC0800LCM Description
Overview of Texas Instruments DAC0800LCM

The Texas Instruments DAC0800LCM is a high-speed, 8-bit digital-to-analog converter (DAC) designed for applications requiring precise analog signal generation. This device is particularly well-suited for telecommunications, instrumentation, and control systems, where accurate and fast conversion from digital to analog signals is essential. The DAC0800LCM is known for its excellent linearity, low noise, and high-speed performance.

Key Specifications

- Resolution: The DAC0800LCM provides an 8-bit resolution, allowing for 256 discrete output levels. This resolution is suitable for a variety of applications where moderate precision is required.
- Output Voltage Range: The device can generate an output voltage range from 0 V to V_REF, where V_REF is the reference voltage applied to the DAC. This flexibility allows for customization based on application needs.
- Reference Voltage: The DAC0800LCM can operate with a reference voltage of up to 10 V, enabling a wide range of output signal levels.
- Conversion Speed: The DAC features a maximum conversion speed of 1.0 MHz, making it suitable for high-speed applications that require rapid signal updates.
- Power Supply Voltage: The device operates with a dual power supply, typically requiring ±5 V for optimal performance.

Functional Features

- Current Output: The DAC0800LCM provides a current output, which can be converted to a voltage output using an external resistor. This feature allows for flexibility in interfacing with various circuits.
- Binary Weighted Input: The DAC accepts a binary-weighted digital input, which simplifies the design of digital interfaces and allows for straightforward integration into digital systems.
- Low Power Consumption: The device is designed for low power operation, typically consuming around 1.5 mA in active mode, which is beneficial for battery-powered applications.

Package and Thermal Characteristics

- Package Type: The DAC0800LCM is available in a 14-pin DIP package, which facilitates easy integration into circuit designs and prototyping.
- Operating Temperature Range: The device can operate within a temperature range of 0°C to +70°C, making it suitable for commercial applications.

Applications

The DAC0800LCM is widely used in various applications, including:

- Telecommunications: Ideal for generating analog signals in communication systems, including modems and signal processing equipment.
- Instrumentation: Used in measurement and control systems where precise analog output is required for data acquisition and signal conditioning.
- Audio Applications: Suitable for audio signal generation and processing, providing high-quality sound reproduction.
- Control Systems: Employed in industrial control systems for generating control signals based on digital inputs.

Development and Integration

- Ease of Integration: The DAC0800LCM is designed for easy integration into existing systems, with straightforward pin configurations and compatibility with standard digital logic levels.
- Development Tools: Texas Instruments provides various development tools and resources to assist engineers in designing and implementing systems using the DAC0800LCM.

Conclusion

The Texas Instruments DAC0800LCM is a versatile and efficient digital-to-analog converter that meets the demands of modern applications requiring precise analog signal generation. With its high-speed performance, low power consumption, and flexible output options, it is an excellent choice for engineers and designers looking to implement reliable DAC solutions in their projects. Its robust features and ease of integration make it a popular choice across various industries, including telecommunications, instrumentation, and control systems.
DAC0800LCM Compare Parts
  • DAC0800LCM vs DAC9881SRGET
  • DAC0800LCM vs DAC9881SRGER
  • DAC0800LCM vs DAC9881SBRGET
  • DAC0800LCM vs DAC9881SBRGER
  • DAC0800LCM vs DAC91001PFBT
  • DAC0800LCM vs DAC91001PFBR
  • DAC0800LCM vs DAC908U/1K
  • DAC0800LCM vs DAC908U
  • DAC0800LCM vs DAC908E/2K5
  • DAC0800LCM vs DAC908E
  • DAC0800LCM vs DAC904UG4
  • DAC0800LCM vs DAC904U/1K
  • DAC0800LCM vs DAC904U
  • DAC0800LCM vs DAC904E/2K5G4
  • DAC0800LCM vs DAC904E/2K5
  • DAC0800LCM vs DAC904E
  • DAC0800LCM vs DAC902UG4
  • DAC0800LCM vs DAC902U/1K
  • DAC0800LCM vs DAC902U
  • DAC0800LCM vs DAC902EG4
  • DAC0800LCM vs DAC902E/2K5G4
  • DAC0800LCM vs DAC902E/2K5
  • DAC0800LCM vs DAC902E
  • DAC0800LCM vs DAC900U/1K
  • DAC0800LCM vs DAC900U
  • DAC0800LCM vs DAC900TPWRQ1
  • DAC0800LCM vs DAC900E/2K5G4
  • DAC0800LCM vs DAC900E/2K5
  • DAC0800LCM vs DAC900E
  • DAC0800LCM vs DAC8881SRGETG4
  • DAC0800LCM vs DAC8881SRGET
  • DAC0800LCM vs DAC8881SRGER
  • DAC0800LCM vs DAC8871SPWR
  • DAC0800LCM vs DAC8871SPWG4
  • DAC0800LCM vs DAC8871SPW
  • DAC0800LCM vs DAC8871SBPWR
  • DAC0800LCM vs DAC8871SBPWG4
  • DAC0800LCM vs DAC8871SBPW
  • DAC0800LCM vs DAC8841FW
  • DAC0800LCM vs DAC8841FSZ-REEL
  • Customer Reviews
    4.95 out of 5.00 stars from 86 customer reviews from all over the world
    Yago Silva
    Brazil
    5 stars
    2026-03-22 01:01
    Original Texas Instruments Recommend the seller product great quality.
    Louis Giraud
    France
    5 stars
    2026-03-21 22:54
    Impeccable good product. Good seller
    Jagoda Wysocka
    Poland
    5 stars
    2026-03-21 20:36
    Goods in accordance with the order, very fast delivery. I recommend the seller.
    Zachary Ross
    United States
    5 stars
    2026-03-21 19:25
    If the order arrives, it is also the right type.
    Daan van der Pol
    Netherlands
    5 stars
    2026-03-21 17:54
    All recieved in good condition, thank you!
    Alessandra Romano
    Italy
    5 stars
    2026-03-21 10:18
    STM32F405RGT6 original as described. Is my favorite seller, very fast shipping!