DAC0800LCMX/NOPB
DAC0800LCMX/NOPB
Active
Description:  IC DAC 8BIT A-OUT 16SOIC
Manufacturer:  Texas Instruments
History Price: $2.91000
In Stock: 36300
DAC0800LCMX/NOPB Specification
Specification
Part No
DAC0800LCMX/NOPB
Category
Data Acquisition - Digital to Analog Converters (DAC)
Manufacturer
Texas Instruments
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Programmable
Not Verified
Number of Bits
8
Number of D/A Converters
1
Settling Time
150μs
Output Type
Current - Unbuffered
Differential Output
Yes
Data Interface
Parallel
Reference Type
External
Voltage - Supply, Analog
?.5V ~ 18V
Voltage - Supply, Digital
-
INL/DNL (LSB)
-
Architecture
Multiplying DAC
Operating Temperature
0 ℃ ~ 70 ℃
Package / Case
16-SOIC (0.154", 3.90mm Width)
Supplier Device Package
16-SOIC
Mounting Type
Surface Mount
DAC0800LCMX/NOPB PDF Datasheet
DAC0800LCMX/NOPB Related Parts
DAC-08CN
DAC-08CN
onsemi
1-CH 8-BIT CURRENT STEERING DAC
DAC-08ED
DAC-08ED
onsemi
1-CH 8-BIT CURRENT STEERING DAC
DAC-08EDR2
DAC-08EDR2
onsemi
DAC, PARALLEL, 8 BITS
DAC-08EN
DAC-08EN
onsemi
DAC, PARALLEL, 8 BITS
DAC-08EP
DAC-08EP
Texas Instruments
IC DAC 8BIT A-OUT 16DIP
DAC01FY
DAC01FY
Analog Devices
IC DAC 6BIT V-OUT 14CERDIP
DAC01HY
DAC01HY
Analog Devices
IC DAC 6BIT V-OUT 14CERDIP
DAC0800LCM
DAC0800LCM
Texas Instruments
IC DAC 8BIT A-OUT 16SOIC
DAC0800LCM/NOPB
DAC0800LCM/NOPB
Texas Instruments
IC DAC 8BIT A-OUT 16SOIC
DAC0800LCMX
DAC0800LCMX
Texas Instruments
IC DAC 8BIT A-OUT 16SOIC
DAC0800LCN
DAC0800LCN
Texas Instruments
IC DAC 8BIT A-OUT 16DIP
DAC0800LCN/NOPB
DAC0800LCN/NOPB
Texas Instruments
IC DAC 8BIT A-OUT 16DIP
DAC0800LCMX/NOPB Description
The Texas Instruments DAC0800LCMX/NOPB is a high-performance digital-to-analog converter (DAC) that is widely used in various applications requiring precise analog signal generation. This device is particularly known for its speed, accuracy, and versatility, making it suitable for a range of applications including telecommunications, instrumentation, and industrial control systems.

## Overview

The DAC0800 is a 8-bit DAC that converts digital binary input into an equivalent analog output voltage. It operates on a single supply voltage, which simplifies the design and integration into various systems. The device is designed to provide a fast response time and high linearity, ensuring that the output signal closely matches the input digital value.

## Key Specifications

1. Resolution: 8 bits
- The DAC0800 provides 256 discrete output levels, allowing for fine control over the analog output.

2. Output Voltage Range:
- The output voltage can typically range from 0V to V_REF, where V_REF is the reference voltage applied to the device. This allows for flexibility in output signal levels.

3. Reference Voltage (V_REF):
- The reference voltage can be set externally, enabling the user to define the output range according to the application requirements.

4. Supply Voltage:
- The device operates on a single supply voltage, typically ranging from +5V to +15V, which simplifies the power supply design.

5. Output Current:
- The DAC0800 can source or sink output currents, making it suitable for driving various loads directly.

6. Speed:
- The device features a fast conversion time, typically around 1.5 µs, allowing for high-speed applications.

7. Linearity:
- The DAC0800 exhibits excellent linearity characteristics, with a typical differential non-linearity (DNL) of ±1 LSB and integral non-linearity (INL) of ±1 LSB.

8. Power Consumption:
- The power consumption is relatively low, making it suitable for battery-operated devices and applications where power efficiency is critical.

9. Digital Input:
- The DAC accepts a standard binary input format, which can be interfaced easily with microcontrollers and digital signal processors.

10. Package Type:
- The DAC0800LCMX/NOPB is available in a compact surface-mount package, which is ideal for space-constrained applications.

## Applications

The DAC0800 is used in a variety of applications, including:

- Signal Generation: Used in waveform generators and function generators for producing analog signals.
- Audio Applications: Employed in digital audio systems for converting digital audio signals to analog.
- Control Systems: Utilized in industrial control systems for generating control signals.
- Telecommunications: Used in modems and other communication devices for signal modulation and demodulation.

## Conclusion

The Texas Instruments DAC0800LCMX/NOPB is a versatile and high-performance 8-bit digital-to-analog converter that offers a combination of speed, accuracy, and ease of integration. Its specifications make it suitable for a wide range of applications, from telecommunications to industrial control systems. With its low power consumption and compact package, it is an excellent choice for modern electronic designs requiring reliable analog signal generation.
DAC0800LCMX/NOPB Compare Parts
  • DAC0800LCMX/NOPB vs DAC9881SRGET
  • DAC0800LCMX/NOPB vs DAC9881SRGER
  • DAC0800LCMX/NOPB vs DAC9881SBRGET
  • DAC0800LCMX/NOPB vs DAC9881SBRGER
  • DAC0800LCMX/NOPB vs DAC91001PFBT
  • DAC0800LCMX/NOPB vs DAC91001PFBR
  • DAC0800LCMX/NOPB vs DAC908U/1K
  • DAC0800LCMX/NOPB vs DAC908U
  • DAC0800LCMX/NOPB vs DAC908E/2K5
  • DAC0800LCMX/NOPB vs DAC908E
  • DAC0800LCMX/NOPB vs DAC904UG4
  • DAC0800LCMX/NOPB vs DAC904U/1K
  • DAC0800LCMX/NOPB vs DAC904U
  • DAC0800LCMX/NOPB vs DAC904E/2K5G4
  • DAC0800LCMX/NOPB vs DAC904E/2K5
  • DAC0800LCMX/NOPB vs DAC904E
  • DAC0800LCMX/NOPB vs DAC902UG4
  • DAC0800LCMX/NOPB vs DAC902U/1K
  • DAC0800LCMX/NOPB vs DAC902U
  • DAC0800LCMX/NOPB vs DAC902EG4
  • DAC0800LCMX/NOPB vs DAC902E/2K5G4
  • DAC0800LCMX/NOPB vs DAC902E/2K5
  • DAC0800LCMX/NOPB vs DAC902E
  • DAC0800LCMX/NOPB vs DAC900U/1K
  • DAC0800LCMX/NOPB vs DAC900U
  • DAC0800LCMX/NOPB vs DAC900TPWRQ1
  • DAC0800LCMX/NOPB vs DAC900E/2K5G4
  • DAC0800LCMX/NOPB vs DAC900E/2K5
  • DAC0800LCMX/NOPB vs DAC900E
  • DAC0800LCMX/NOPB vs DAC8881SRGETG4
  • DAC0800LCMX/NOPB vs DAC8881SRGET
  • DAC0800LCMX/NOPB vs DAC8881SRGER
  • DAC0800LCMX/NOPB vs DAC8871SPWR
  • DAC0800LCMX/NOPB vs DAC8871SPWG4
  • DAC0800LCMX/NOPB vs DAC8871SPW
  • DAC0800LCMX/NOPB vs DAC8871SBPWR
  • DAC0800LCMX/NOPB vs DAC8871SBPWG4
  • DAC0800LCMX/NOPB vs DAC8871SBPW
  • DAC0800LCMX/NOPB vs DAC8841FW
  • DAC0800LCMX/NOPB vs DAC8841FSZ-REEL
  • Customer Reviews
    4.95 out of 5.00 stars from 119 customer reviews from all over the world
    Yago Silva
    Brazil
    5 stars
    2026-03-22 01:01
    Original Texas Instruments Recommend the seller product great quality.
    Louis Giraud
    France
    5 stars
    2026-03-21 22:54
    Impeccable good product. Good seller
    Jagoda Wysocka
    Poland
    5 stars
    2026-03-21 20:36
    Goods in accordance with the order, very fast delivery. I recommend the seller.
    Zachary Ross
    United States
    5 stars
    2026-03-21 19:25
    If the order arrives, it is also the right type.
    Daan van der Pol
    Netherlands
    5 stars
    2026-03-21 17:54
    All recieved in good condition, thank you!
    Alessandra Romano
    Italy
    5 stars
    2026-03-21 10:18
    STM32F405RGT6 original as described. Is my favorite seller, very fast shipping!