DAC0800LCM
DAC0800LCM
Not For New Designs
Description:  IC DAC 8BIT A-OUT 16SOIC
Manufacturer:  Texas Instruments
Datasheet:   DAC0800LCM Datasheet
History Price: $3.79000
In Stock: 43000
DAC0800LCM vs DAC91001PFBR
Series
-
DAC91001
Packaging
Bulk or Tube
Tape & Reel (TR)
Status
Not For New Designs
Active
Programmable
Not Verified
Not Verified
Number of Bits
8
18
Number of D/A Converters
1
1
Settling Time
150μs
2.5μs (Typ)
Output Type
Current - Unbuffered
Voltage - Unbuffered
Differential Output
Yes
No
Data Interface
Parallel
SPI
Reference Type
External
External
Voltage - Supply, Analog
?.5V ~ 18V
4.5V ~ 5.5V
Voltage - Supply, Digital
-
2.7V ~ 5.5V
INL/DNL (LSB)
-
? (Max), ? (Max)
Architecture
Multiplying DAC
R-2R
Operating Temperature
0 ℃ ~ 70 ℃
-40 ℃ ~ 125 ℃
Package / Case
16-SOIC (0.154", 3.90mm Width)
48-TQFP
Supplier Device Package
16-SOIC
48-TQFP (7x7)
Mounting Type
Surface Mount
Surface Mount