Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Data Acquisition - Digital to Analog Converters (DAC)
/ Texas Instruments DAC0800LCM
DAC0800LCM
Not For New Designs
Data Acquisition - Digital to Analog Converters (DAC)
Description:
IC DAC 8BIT A-OUT 16SOIC
Manufacturer:
Texas Instruments
Datasheet:
DAC0800LCM Datasheet
History Price: $3.79000
In Stock: 43000
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
DAC0800LCM vs DAC900U
Part No
DAC0800LCM
DAC900U
Category
Data Acquisition - Digital to Analog Converters (DAC)
Data Acquisition - Digital to Analog Converters (DAC)
Manufacturer
Texas Instruments
Texas Instruments
Series
-
SpeedPlus
Packaging
Bulk or Tube
Bulk or Tube
Status
Not For New Designs
Active
Programmable
Not Verified
Not Verified
Number of Bits
8
10
Number of D/A Converters
1
1
Settling Time
150μs
30ns (Typ)
Output Type
Current - Unbuffered
Current - Unbuffered
Differential Output
Yes
Yes
Data Interface
Parallel
Parallel
Reference Type
External
External, Internal
Voltage - Supply, Analog
?.5V ~ 18V
2.7V ~ 5.5V
Voltage - Supply, Digital
-
2.7V ~ 5.5V
INL/DNL (LSB)
-
?.5, ?.3
Architecture
Multiplying DAC
Current Source
Operating Temperature
0 ℃ ~ 70 ℃
-40 ℃ ~ 85 ℃
Package / Case
16-SOIC (0.154", 3.90mm Width)
28-SOIC (0.295", 7.50mm Width)
Supplier Device Package
16-SOIC
28-SOIC
Mounting Type
Surface Mount
Surface Mount