DAC0800LCM
DAC0800LCM
Not For New Designs
Description:  IC DAC 8BIT A-OUT 16SOIC
Manufacturer:  Texas Instruments
Datasheet:   DAC0800LCM Datasheet
History Price: $3.79000
In Stock: 43000
DAC0800LCM vs DAC902E/2K5G4
Series
-
SpeedPlus
Packaging
Bulk or Tube
Tape & Reel (TR)
Status
Not For New Designs
Obsolete
Programmable
Not Verified
Not Verified
Number of Bits
8
12
Number of D/A Converters
1
1
Settling Time
150μs
30ns (Typ)
Output Type
Current - Unbuffered
Current - Unbuffered
Differential Output
Yes
Yes
Data Interface
Parallel
Parallel
Reference Type
External
External, Internal
Voltage - Supply, Analog
?.5V ~ 18V
2.7V ~ 5.5V
Voltage - Supply, Digital
-
2.7V ~ 5.5V
INL/DNL (LSB)
-
?, ?.5
Architecture
Multiplying DAC
Current Source
Operating Temperature
0 ℃ ~ 70 ℃
-40 ℃ ~ 85 ℃
Package / Case
16-SOIC (0.154", 3.90mm Width)
28-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
16-SOIC
28-TSSOP
Mounting Type
Surface Mount
Surface Mount