☰
DAC-08EP
DAC-08EP
Obsolete
Description:  IC DAC 8BIT A-OUT 16DIP
Manufacturer:  Texas Instruments
Datasheet:   DAC-08EP Datasheet
History Price: Obsolete
In Stock: 4880
DAC-08EP Specification
Specification
Part No
DAC-08EP
Category
Data Acquisition - Digital to Analog Converters (DAC)
Manufacturer
Texas Instruments
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Programmable
Not Verified
Number of Bits
8
Number of D/A Converters
1
Settling Time
150μs
Output Type
Current - Unbuffered
Differential Output
Yes
Data Interface
Parallel
Reference Type
External
Voltage - Supply, Analog
?.5V ~ 18V
Voltage - Supply, Digital
-
INL/DNL (LSB)
-
Architecture
Multiplying DAC
Operating Temperature
0 ℃ ~ 70 ℃
Package / Case
16-DIP (0.300", 7.62mm)
Supplier Device Package
16-PDIP
Mounting Type
Through Hole
DAC-08EP PDF Datasheet
DAC-08EP Related Parts
DAC-08CN
DAC-08CN
onsemi
1-CH 8-BIT CURRENT STEERING DAC
DAC-08ED
DAC-08ED
onsemi
1-CH 8-BIT CURRENT STEERING DAC
DAC-08EDR2
DAC-08EDR2
onsemi
DAC, PARALLEL, 8 BITS
DAC-08EN
DAC-08EN
onsemi
DAC, PARALLEL, 8 BITS
DAC01FY
DAC01FY
Analog Devices
IC DAC 6BIT V-OUT 14CERDIP
DAC01HY
DAC01HY
Analog Devices
IC DAC 6BIT V-OUT 14CERDIP
DAC0800LCM
DAC0800LCM
Texas Instruments
IC DAC 8BIT A-OUT 16SOIC
DAC0800LCM/NOPB
DAC0800LCM/NOPB
Texas Instruments
IC DAC 8BIT A-OUT 16SOIC
DAC0800LCMX
DAC0800LCMX
Texas Instruments
IC DAC 8BIT A-OUT 16SOIC
DAC0800LCMX/NOPB
DAC0800LCMX/NOPB
Texas Instruments
IC DAC 8BIT A-OUT 16SOIC
DAC0800LCN
DAC0800LCN
Texas Instruments
IC DAC 8BIT A-OUT 16DIP
DAC0800LCN/NOPB
DAC0800LCN/NOPB
Texas Instruments
IC DAC 8BIT A-OUT 16DIP
DAC-08EP Description
The Texas Instruments DAC-08EP is a high-performance, 8-bit digital-to-analog converter (DAC) designed for a variety of applications requiring precise analog signal generation. This device is particularly well-suited for applications in telecommunications, instrumentation, and control systems, where accurate and reliable analog output is essential.

## Overview

The DAC-08EP is an 8-bit DAC that converts digital input signals into corresponding analog voltage levels. It is known for its high speed, low power consumption, and excellent linearity, making it a popular choice for engineers and designers in various fields. The device operates with a simple interface and is capable of generating a wide range of output voltages, making it versatile for different applications.

## Key Features

1. 8-Bit Resolution: The DAC-08EP provides 256 discrete output levels, allowing for fine control over the analog output signal. This resolution is suitable for many applications where high precision is not critical.

2. High Speed: The device features a fast conversion time, typically around 1.5 µs, enabling it to handle high-speed data streams and dynamic signal generation.

3. Low Power Consumption: The DAC-08EP is designed for low power operation, making it ideal for battery-powered and portable applications. It typically consumes around 1.5 mA of supply current.

4. Single-Supply Operation: The DAC operates from a single supply voltage, typically ranging from +5V to +15V, simplifying the design and reducing the number of required power rails.

5. Output Voltage Range: The output voltage can be configured to span from 0V to the reference voltage (VREF), allowing for flexibility in signal generation.

6. Linear Output: The DAC-08EP features excellent linearity and low differential non-linearity, ensuring that the output signal accurately represents the digital input.

7. Reference Voltage Input: The device allows for an external reference voltage to be applied, which can be used to scale the output voltage range according to the application requirements.

8. TTL-Compatible Inputs: The digital inputs are compatible with TTL logic levels, making it easy to interface with microcontrollers and other digital devices.

## Specifications

- Resolution: 8 bits
- Output Voltage Range: 0V to VREF (where VREF is the reference voltage)
- Conversion Time: 1.5 µs (typical)
- Supply Voltage: +5V to +15V
- Power Consumption: 1.5 mA (typical)
- Input Logic Levels: TTL compatible
- Temperature Range: -40°C to +85°C (industrial grade)
- Package Type: 8-pin DIP or surface mount options

## Applications

The DAC-08EP is suitable for a wide range of applications, including:

- Telecommunications: Used in signal generation and modulation applications, where precise analog signals are required.
- Instrumentation: Ideal for test and measurement equipment that requires accurate analog output for calibration and signal simulation.
- Control Systems: Employed in industrial control systems for generating control signals based on digital inputs.
- Audio Applications: Can be used in audio signal processing where 8-bit resolution is sufficient for certain applications.

## Conclusion

The Texas Instruments DAC-08EP is a reliable and efficient 8-bit digital-to-analog converter that meets the needs of various applications requiring precise analog signal generation. Its combination of high speed, low power consumption, and excellent linearity makes it a valuable component for engineers and designers. Whether in telecommunications, instrumentation, or control systems, the DAC-08EP provides the performance and flexibility needed for effective analog signal processing.
DAC-08EP Compare Parts
  • DAC-08EP vs DAC9881SRGET
  • DAC-08EP vs DAC9881SRGER
  • DAC-08EP vs DAC9881SBRGET
  • DAC-08EP vs DAC9881SBRGER
  • DAC-08EP vs DAC91001PFBT
  • DAC-08EP vs DAC91001PFBR
  • DAC-08EP vs DAC908U/1K
  • DAC-08EP vs DAC908U
  • DAC-08EP vs DAC908E/2K5
  • DAC-08EP vs DAC908E
  • DAC-08EP vs DAC904UG4
  • DAC-08EP vs DAC904U/1K
  • DAC-08EP vs DAC904U
  • DAC-08EP vs DAC904E/2K5G4
  • DAC-08EP vs DAC904E/2K5
  • DAC-08EP vs DAC904E
  • DAC-08EP vs DAC902UG4
  • DAC-08EP vs DAC902U/1K
  • DAC-08EP vs DAC902U
  • DAC-08EP vs DAC902EG4
  • DAC-08EP vs DAC902E/2K5G4
  • DAC-08EP vs DAC902E/2K5
  • DAC-08EP vs DAC902E
  • DAC-08EP vs DAC900U/1K
  • DAC-08EP vs DAC900U
  • DAC-08EP vs DAC900TPWRQ1
  • DAC-08EP vs DAC900E/2K5G4
  • DAC-08EP vs DAC900E/2K5
  • DAC-08EP vs DAC900E
  • DAC-08EP vs DAC8881SRGETG4
  • DAC-08EP vs DAC8881SRGET
  • DAC-08EP vs DAC8881SRGER
  • DAC-08EP vs DAC8871SPWR
  • DAC-08EP vs DAC8871SPWG4
  • DAC-08EP vs DAC8871SPW
  • DAC-08EP vs DAC8871SBPWR
  • DAC-08EP vs DAC8871SBPWG4
  • DAC-08EP vs DAC8871SBPW
  • DAC-08EP vs DAC8841FW
  • DAC-08EP vs DAC8841FSZ-REEL
  • Customer Reviews
    4.95 out of 5.00 stars from 177 customer reviews from all over the world
    Samara Lima Ferreira
    Brazil
    5 stars
    2026-09-18 20:49
    Excellent Product, congratulations on fast delivery
    Kimberly Young
    United States
    5 stars
    2026-09-18 16:21
    order 01/06 arrive 01/14 good value for quality and the price. 5 stars seller and store
    Puck van den Berg
    Netherlands
    5 stars
    2026-09-18 16:09
    genuine in reel. trusted seller.
    Patricia Williams
    United Kingdom
    5 stars
    2026-09-18 16:01
    Everything is fine. Recommend
    Angela Davis
    United States
    5 stars
    2026-09-18 15:47
    Very fast delivery times!
    Andrés López
    Spain
    5 stars
    2026-09-18 10:23
    Well packaged received component. In tests. Thank you