Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Data Acquisition - Digital to Analog Converters (DAC)
/ Texas Instruments DAC0800LCM
DAC0800LCM
Not For New Designs
Data Acquisition - Digital to Analog Converters (DAC)
Description:
IC DAC 8BIT A-OUT 16SOIC
Manufacturer:
Texas Instruments
Datasheet:
DAC0800LCM Datasheet
History Price: $3.79000
In Stock: 43000
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
DAC0800LCM vs DAC8841FW
Part No
DAC0800LCM
DAC8841FW
Category
Data Acquisition - Digital to Analog Converters (DAC)
Data Acquisition - Digital to Analog Converters (DAC)
Manufacturer
Texas Instruments
Analog Devices
Series
-
-
Packaging
Bulk or Tube
Bulk
Status
Not For New Designs
Active
Programmable
Not Verified
Not Verified
Number of Bits
8
8
Number of D/A Converters
1
8
Settling Time
150μs
6μs
Output Type
Current - Unbuffered
Voltage - Buffered
Differential Output
Yes
No
Data Interface
Parallel
SPI
Reference Type
External
External
Voltage - Supply, Analog
?.5V ~ 18V
5V
Voltage - Supply, Digital
-
5V
INL/DNL (LSB)
-
?.5, ? (Max)
Architecture
Multiplying DAC
Multiplying DAC
Operating Temperature
0 ℃ ~ 70 ℃
-40 ℃ ~ 85 ℃
Package / Case
16-SOIC (0.154", 3.90mm Width)
24-CDIP (0.300", 7.62mm)
Supplier Device Package
16-SOIC
24-CDIP
Mounting Type
Surface Mount
Through Hole