DAC0800LCN
DAC0800LCN
Obsolete
Description:  IC DAC 8BIT A-OUT 16DIP
Manufacturer:  Texas Instruments
Datasheet:   DAC0800LCN Datasheet
History Price: Obsolete
In Stock: 17400
DAC0800LCN Specification
Specification
Part No
DAC0800LCN
Category
Data Acquisition - Digital to Analog Converters (DAC)
Manufacturer
Texas Instruments
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Programmable
Not Verified
Number of Bits
8
Number of D/A Converters
1
Settling Time
150μs
Output Type
Current - Unbuffered
Differential Output
Yes
Data Interface
Parallel
Reference Type
External
Voltage - Supply, Analog
?.5V ~ 18V
Voltage - Supply, Digital
-
INL/DNL (LSB)
-
Architecture
Multiplying DAC
Operating Temperature
0 ℃ ~ 70 ℃
Package / Case
16-DIP (0.300", 7.62mm)
Supplier Device Package
16-PDIP
Mounting Type
Through Hole
DAC0800LCN PDF Datasheet
DAC0800LCN Related Parts
DAC-08CN
DAC-08CN
onsemi
1-CH 8-BIT CURRENT STEERING DAC
DAC-08ED
DAC-08ED
onsemi
1-CH 8-BIT CURRENT STEERING DAC
DAC-08EDR2
DAC-08EDR2
onsemi
DAC, PARALLEL, 8 BITS
DAC-08EN
DAC-08EN
onsemi
DAC, PARALLEL, 8 BITS
DAC-08EP
DAC-08EP
Texas Instruments
IC DAC 8BIT A-OUT 16DIP
DAC01FY
DAC01FY
Analog Devices
IC DAC 6BIT V-OUT 14CERDIP
DAC01HY
DAC01HY
Analog Devices
IC DAC 6BIT V-OUT 14CERDIP
DAC0800LCM
DAC0800LCM
Texas Instruments
IC DAC 8BIT A-OUT 16SOIC
DAC0800LCM/NOPB
DAC0800LCM/NOPB
Texas Instruments
IC DAC 8BIT A-OUT 16SOIC
DAC0800LCMX
DAC0800LCMX
Texas Instruments
IC DAC 8BIT A-OUT 16SOIC
DAC0800LCMX/NOPB
DAC0800LCMX/NOPB
Texas Instruments
IC DAC 8BIT A-OUT 16SOIC
DAC0800LCN/NOPB
DAC0800LCN/NOPB
Texas Instruments
IC DAC 8BIT A-OUT 16DIP
DAC0800LCN Description
The Texas Instruments DAC0800LCN is a high-speed, 8-bit digital-to-analog converter (DAC) designed for a variety of applications, including telecommunications, instrumentation, and control systems. This device is known for its precision, speed, and versatility, making it suitable for both consumer and industrial applications. Below is a detailed overview of the DAC0800LCN, including its specifications and parameters.

## Overview

The DAC0800LCN is a current-output DAC that converts digital binary input signals into corresponding analog output currents. It is designed to provide high accuracy and fast conversion times, making it ideal for applications that require rapid signal processing and high fidelity.

## Key Features

1. 8-Bit Resolution: The DAC0800LCN offers 8-bit resolution, allowing for 256 discrete output levels. This resolution is suitable for a wide range of applications where moderate precision is required.

2. High Speed: The device features a fast conversion time, with a typical settling time of 300 ns, enabling it to handle high-speed data streams effectively.

3. Current Output: The DAC0800LCN provides a current output, which can be easily converted to a voltage output using a resistor. This feature allows for flexibility in interfacing with various systems.

4. Low Power Consumption: The device operates with low power consumption, making it suitable for battery-operated and portable applications.

5. Single Supply Operation: The DAC0800LCN can operate from a single supply voltage, simplifying the design and reducing the number of required power supplies.

6. TTL/CMOS Compatible Inputs: The digital inputs are compatible with TTL and CMOS logic levels, allowing for easy integration with various digital systems.

7. Temperature Range: The device is designed to operate over a wide temperature range, making it suitable for industrial applications.

## Specifications

- Resolution: 8 bits
- Output Type: Current output
- Conversion Speed:
- Settling Time: 300 ns (typical)
- Maximum Update Rate: 1 MHz
- Input Voltage Range: 0V to VDD
- Supply Voltage (VDD): 5V ± 10%
- Output Current Range: 0 mA to 20 mA (typical)
- Power Supply Current: 1.5 mA (typical)
- Temperature Range:
- Operating: -40°C to +85°C
- Storage: -65°C to +150°C
- Package Type: LCN (8-pin DIP)

## Applications

The DAC0800LCN is suitable for a variety of applications, including:

- Telecommunications: Used in signal processing and modulation applications where high-speed conversion is required.
- Instrumentation: Ideal for data acquisition systems and measurement devices that require accurate analog output.
- Control Systems: Employed in industrial control systems for generating analog control signals.
- Audio Applications: Can be used in audio signal processing where digital audio signals need to be converted to analog form.

## Conclusion

The Texas Instruments DAC0800LCN is a versatile and efficient 8-bit digital-to-analog converter that meets the demands of modern applications requiring high-speed and accurate signal conversion. With its low power consumption, wide operating temperature range, and compatibility with various digital logic levels, it provides a robust solution for engineers looking to enhance the performance of their designs. For more detailed information, including application notes, development tools, and design resources, it is recommended to refer to the official Texas Instruments documentation and datasheets.
DAC0800LCN Compare Parts
  • DAC0800LCN vs DAC9881SRGET
  • DAC0800LCN vs DAC9881SRGER
  • DAC0800LCN vs DAC9881SBRGET
  • DAC0800LCN vs DAC9881SBRGER
  • DAC0800LCN vs DAC91001PFBT
  • DAC0800LCN vs DAC91001PFBR
  • DAC0800LCN vs DAC908U/1K
  • DAC0800LCN vs DAC908U
  • DAC0800LCN vs DAC908E/2K5
  • DAC0800LCN vs DAC908E
  • DAC0800LCN vs DAC904UG4
  • DAC0800LCN vs DAC904U/1K
  • DAC0800LCN vs DAC904U
  • DAC0800LCN vs DAC904E/2K5G4
  • DAC0800LCN vs DAC904E/2K5
  • DAC0800LCN vs DAC904E
  • DAC0800LCN vs DAC902UG4
  • DAC0800LCN vs DAC902U/1K
  • DAC0800LCN vs DAC902U
  • DAC0800LCN vs DAC902EG4
  • DAC0800LCN vs DAC902E/2K5G4
  • DAC0800LCN vs DAC902E/2K5
  • DAC0800LCN vs DAC902E
  • DAC0800LCN vs DAC900U/1K
  • DAC0800LCN vs DAC900U
  • DAC0800LCN vs DAC900TPWRQ1
  • DAC0800LCN vs DAC900E/2K5G4
  • DAC0800LCN vs DAC900E/2K5
  • DAC0800LCN vs DAC900E
  • DAC0800LCN vs DAC8881SRGETG4
  • DAC0800LCN vs DAC8881SRGET
  • DAC0800LCN vs DAC8881SRGER
  • DAC0800LCN vs DAC8871SPWR
  • DAC0800LCN vs DAC8871SPWG4
  • DAC0800LCN vs DAC8871SPW
  • DAC0800LCN vs DAC8871SBPWR
  • DAC0800LCN vs DAC8871SBPWG4
  • DAC0800LCN vs DAC8871SBPW
  • DAC0800LCN vs DAC8841FW
  • DAC0800LCN vs DAC8841FSZ-REEL
  • Customer Reviews
    4.95 out of 5.00 stars from 130 customer reviews from all over the world
    Yago Silva
    Brazil
    5 stars
    2026-03-22 01:01
    Original Texas Instruments Recommend the seller product great quality.
    Louis Giraud
    France
    5 stars
    2026-03-21 22:54
    Impeccable good product. Good seller
    Jagoda Wysocka
    Poland
    5 stars
    2026-03-21 20:36
    Goods in accordance with the order, very fast delivery. I recommend the seller.
    Zachary Ross
    United States
    5 stars
    2026-03-21 19:25
    If the order arrives, it is also the right type.
    Daan van der Pol
    Netherlands
    5 stars
    2026-03-21 17:54
    All recieved in good condition, thank you!
    Alessandra Romano
    Italy
    5 stars
    2026-03-21 10:18
    STM32F405RGT6 original as described. Is my favorite seller, very fast shipping!