DAC0800LCN/NOPB
DAC0800LCN/NOPB
Active
Description:  IC DAC 8BIT A-OUT 16DIP
Manufacturer:  Texas Instruments
History Price: $3.01000
In Stock: 48500
DAC0800LCN/NOPB Specification
Specification
Part No
DAC0800LCN/NOPB
Category
Data Acquisition - Digital to Analog Converters (DAC)
Manufacturer
Texas Instruments
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Programmable
Not Verified
Number of Bits
8
Number of D/A Converters
1
Settling Time
150μs
Output Type
Current - Unbuffered
Differential Output
Yes
Data Interface
Parallel
Reference Type
External
Voltage - Supply, Analog
?.5V ~ 18V
Voltage - Supply, Digital
-
INL/DNL (LSB)
-
Architecture
Multiplying DAC
Operating Temperature
0 ℃ ~ 70 ℃
Package / Case
16-DIP (0.300", 7.62mm)
Supplier Device Package
16-PDIP
Mounting Type
Through Hole
DAC0800LCN/NOPB PDF Datasheet
DAC0800LCN/NOPB Related Parts
DAC-08CN
DAC-08CN
onsemi
1-CH 8-BIT CURRENT STEERING DAC
DAC-08ED
DAC-08ED
onsemi
1-CH 8-BIT CURRENT STEERING DAC
DAC-08EDR2
DAC-08EDR2
onsemi
DAC, PARALLEL, 8 BITS
DAC-08EN
DAC-08EN
onsemi
DAC, PARALLEL, 8 BITS
DAC-08EP
DAC-08EP
Texas Instruments
IC DAC 8BIT A-OUT 16DIP
DAC01FY
DAC01FY
Analog Devices
IC DAC 6BIT V-OUT 14CERDIP
DAC01HY
DAC01HY
Analog Devices
IC DAC 6BIT V-OUT 14CERDIP
DAC0800LCM
DAC0800LCM
Texas Instruments
IC DAC 8BIT A-OUT 16SOIC
DAC0800LCM/NOPB
DAC0800LCM/NOPB
Texas Instruments
IC DAC 8BIT A-OUT 16SOIC
DAC0800LCMX
DAC0800LCMX
Texas Instruments
IC DAC 8BIT A-OUT 16SOIC
DAC0800LCMX/NOPB
DAC0800LCMX/NOPB
Texas Instruments
IC DAC 8BIT A-OUT 16SOIC
DAC0800LCN
DAC0800LCN
Texas Instruments
IC DAC 8BIT A-OUT 16DIP
DAC0800LCN/NOPB Description
Texas Instruments DAC0800LCN/NOPB Detailed Professional Overview

General Description
The Texas Instruments DAC0800LCN/NOPB is an 8-bit, high-speed digital-to-analog converter (DAC) designed for precise and fast analog signal generation. It operates on a current-output principle using an integrated R-2R ladder network and an internal current steering architecture. The DAC0800LCN/NOPB is widely used in digital signal processing, waveform generation, instrumentation, and control systems where high-speed and high-accuracy analog conversion is required.

Architecture and Operational Principle
The DAC0800LCN/NOPB employs a monolithic current steering design consisting of an R-2R resistor ladder and transistor switches that steer current outputs based on the digital input code. This architecture offers excellent monotonicity and linearity, minimizing integral and differential nonlinearity errors. The device produces a proportional output current, which can be converted to voltage by an external resistor or amplifier stage, providing flexibility for various system requirements.

Key Features

* 8-bit resolution digital-to-analog conversion
* High-speed conversion suitable for sampling rates up to 10 MHz
* Monotonic and linear output with integral nonlinearity typically ±0.5 LSB
* Current output DAC with a full-scale output current of approximately 2 mA
* Low glitch impulse: typically 30 nA•ns, minimizing transient errors
* Wide power supply range: ±12 V to ±18 V dual supplies or single ±15 V supply
* TTL and CMOS compatible digital inputs for ease of interface
* Output current scale adjustable via external reference current
* Low power consumption suitable for portable and industrial applications
* RoHS compliant and available in 16-pin PDIP and SOIC packages
* Operating temperature range: 0°C to +70°C (commercial grade) and extended ranges for industrial versions

Electrical Specifications

* Resolution: 8 bits
* Full-Scale Output Current (I\_FS): Typically 2 mA at V\_REF = 10 V (adjustable)
* Integral Nonlinearity (INL): ±0.5 LSB typical, ±1 LSB maximum
* Differential Nonlinearity (DNL): ±0.5 LSB typical
* Settling Time: Approximately 300 ns to 0.1% full-scale output
* Glitch Impulse: 30 nA·ns typical
* Output Compliance Voltage: Up to ±12 V, allowing voltage-mode conversion with external amplifiers
* Power Supply: ±12 V to ±18 V dual supply or ±15 V single supply
* Input Logic Levels: TTL/CMOS compatible, with typical VIH = 2.0 V and VIL = 0.8 V
* Reference Current Input (I\_REF): Adjustable via external precision resistor, typically set to 2 mA full scale
* Power Dissipation: Approximately 275 mW typical
* Operating Temperature Range: 0°C to +70°C (commercial), extended industrial grades available

Pin Configuration and Package
The DAC0800LCN/NOPB is available in a standard 16-pin Dual Inline Package (DIP) and Small Outline Integrated Circuit (SOIC) form factor. Key pins include digital inputs (D0–D7), reference current input (I\_REF), output current pin (I\_OUT), power supplies (V+ and V−), and ground. The pin arrangement allows straightforward interface with microprocessors, microcontrollers, or digital signal processors.

Functional Description
Digital inputs control the current steering network within the DAC, directing current from the reference source through the resistor ladder to the output or ground depending on the bit state. The resulting output current is the analog representation of the digital input word scaled by the external reference current. The current output enables easy interfacing with transimpedance amplifiers or voltage-mode circuits, providing flexibility for various output requirements.

Applications

* High-speed digital waveform generation and synthesis
* Signal processing systems requiring fast analog conversion
* Instrumentation and test equipment for precision analog output
* Digital control systems in industrial automation
* Audio DACs and music synthesizers
* Automatic test equipment (ATE)
* Closed-loop feedback control and servo systems

Performance and Accuracy
The DAC0800LCN/NOPB offers precise monotonic transfer characteristics with low integral and differential nonlinearity, ensuring high-fidelity analog signals from digital codes. Its fast settling time and low glitch energy make it suitable for high-speed and high-resolution applications. The device's current output architecture reduces distortion and noise susceptibility compared to voltage-output DACs, improving signal integrity.

Design and Integration Considerations
To achieve optimal performance, the external reference current must be stable and low-noise. A precision resistor and stable voltage reference are typically used to set I\_REF accurately. Output current conversion to voltage requires a high-quality operational amplifier configured as a transimpedance amplifier to maintain linearity and bandwidth. Careful PCB layout, proper decoupling, and shielding help minimize noise and interference.

Reliability and Environmental Compliance
The device complies with standard industrial temperature ranges and RoHS requirements. Its monolithic construction provides good immunity to environmental stress, ensuring consistent performance over time. Proper thermal management is recommended in high-speed or continuous operation scenarios to maintain device longevity.

Summary
Texas Instruments’ DAC0800LCN/NOPB is a versatile and reliable 8-bit current-output DAC optimized for high-speed, high-accuracy analog conversion. Its current steering R-2R architecture delivers excellent linearity, fast settling times, and low glitch energy, making it suitable for a broad range of signal generation, instrumentation, and control applications. The device’s compatibility with TTL/CMOS logic and flexible output current configuration ensure ease of integration into modern digital and analog systems.
DAC0800LCN/NOPB Compare Parts
  • DAC0800LCN/NOPB vs DAC9881SRGET
  • DAC0800LCN/NOPB vs DAC9881SRGER
  • DAC0800LCN/NOPB vs DAC9881SBRGET
  • DAC0800LCN/NOPB vs DAC9881SBRGER
  • DAC0800LCN/NOPB vs DAC91001PFBT
  • DAC0800LCN/NOPB vs DAC91001PFBR
  • DAC0800LCN/NOPB vs DAC908U/1K
  • DAC0800LCN/NOPB vs DAC908U
  • DAC0800LCN/NOPB vs DAC908E/2K5
  • DAC0800LCN/NOPB vs DAC908E
  • DAC0800LCN/NOPB vs DAC904UG4
  • DAC0800LCN/NOPB vs DAC904U/1K
  • DAC0800LCN/NOPB vs DAC904U
  • DAC0800LCN/NOPB vs DAC904E/2K5G4
  • DAC0800LCN/NOPB vs DAC904E/2K5
  • DAC0800LCN/NOPB vs DAC904E
  • DAC0800LCN/NOPB vs DAC902UG4
  • DAC0800LCN/NOPB vs DAC902U/1K
  • DAC0800LCN/NOPB vs DAC902U
  • DAC0800LCN/NOPB vs DAC902EG4
  • DAC0800LCN/NOPB vs DAC902E/2K5G4
  • DAC0800LCN/NOPB vs DAC902E/2K5
  • DAC0800LCN/NOPB vs DAC902E
  • DAC0800LCN/NOPB vs DAC900U/1K
  • DAC0800LCN/NOPB vs DAC900U
  • DAC0800LCN/NOPB vs DAC900TPWRQ1
  • DAC0800LCN/NOPB vs DAC900E/2K5G4
  • DAC0800LCN/NOPB vs DAC900E/2K5
  • DAC0800LCN/NOPB vs DAC900E
  • DAC0800LCN/NOPB vs DAC8881SRGETG4
  • DAC0800LCN/NOPB vs DAC8881SRGET
  • DAC0800LCN/NOPB vs DAC8881SRGER
  • DAC0800LCN/NOPB vs DAC8871SPWR
  • DAC0800LCN/NOPB vs DAC8871SPWG4
  • DAC0800LCN/NOPB vs DAC8871SPW
  • DAC0800LCN/NOPB vs DAC8871SBPWR
  • DAC0800LCN/NOPB vs DAC8871SBPWG4
  • DAC0800LCN/NOPB vs DAC8871SBPW
  • DAC0800LCN/NOPB vs DAC8841FW
  • DAC0800LCN/NOPB vs DAC8841FSZ-REEL
  • Customer Reviews
    4.95 out of 5.00 stars from 141 customer reviews from all over the world
    Yago Silva
    Brazil
    5 stars
    2026-03-22 01:01
    Original Texas Instruments Recommend the seller product great quality.
    Louis Giraud
    France
    5 stars
    2026-03-21 22:54
    Impeccable good product. Good seller
    Jagoda Wysocka
    Poland
    5 stars
    2026-03-21 20:36
    Goods in accordance with the order, very fast delivery. I recommend the seller.
    Zachary Ross
    United States
    5 stars
    2026-03-21 19:25
    If the order arrives, it is also the right type.
    Daan van der Pol
    Netherlands
    5 stars
    2026-03-21 17:54
    All recieved in good condition, thank you!
    Alessandra Romano
    Italy
    5 stars
    2026-03-21 10:18
    STM32F405RGT6 original as described. Is my favorite seller, very fast shipping!