☰
MT8781V
MT8781V
Active
Description:  MediaTek MT8781V
Manufacturer:  MediaTek
Datasheet:   MT8781V Datasheet
History Price: $0
In Stock: 24240
MT8781V Specification
Specification
Part No
MT8781V
Category
Specialized ICs
Manufacturer
MediaTek
Series
MT8781
Packaging
Tape & Reel
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Programmable
-
Type
-
Applications
-
Mounting Type
-
Package / Case
-
Supplier Device Package
-
MT8781V Related Parts
MT8121
MT8121
MediaTek
MediaTek MT8121
MT8135
MT8135
MediaTek
MediaTek MT8135
MT8163
MT8163
MediaTek
MediaTek MT8163
MT8175
MT8175
MediaTek
MediaTek MT8175
MT8193
MT8193
MediaTek
MediaTek MT8193
MT8222
MT8222
MediaTek
MediaTek MT8222
MT8292
MT8292
MediaTek
MediaTek MT8292
MT8312
MT8312
MediaTek
MediaTek MT8312
MT8665
MT8665
MediaTek
MediaTek MT8665
MT8735
MT8735
MediaTek
MediaTek MT8735
MT8752
MT8752
MediaTek
MediaTek MT8752
MT8768
MT8768
MediaTek
MediaTek MT8768
MT8781V Description
The MediaTek MT8781V is a highly integrated system-on-chip (SoC) designed for a variety of applications, particularly in the realm of mobile devices, including smartphones, tablets, and other smart devices. This SoC is part of MediaTek%27s extensive portfolio, which is known for delivering high performance, energy efficiency, and advanced connectivity features.

## Key Specifications and Features:

1. Architecture:
- The MT8781V is built on a powerful octa-core architecture, typically featuring a combination of ARM Cortex-A78 and Cortex-A55 cores. This heterogeneous architecture allows for efficient processing, balancing high performance with power efficiency. The Cortex-A78 cores are designed for high-performance tasks, while the Cortex-A55 cores handle less demanding applications, optimizing overall power consumption.

2. Processing Power:
- The SoC operates at a maximum clock speed of up to 2.0 GHz, providing robust performance for demanding applications such as gaming, multimedia playback, and multitasking. This performance is complemented by MediaTek%27s advanced processing technologies, which enhance responsiveness and user experience.

3. Graphics Processing Unit (GPU):
- The MT8781V is equipped with a powerful GPU, typically the ARM Mali-G57, which supports high-quality graphics rendering and gaming capabilities. This GPU is designed to handle demanding graphics tasks, providing smooth visuals and enhanced gaming experiences.

4. Memory Support:
- The SoC supports LPDDR4X memory, allowing for high-speed data access and improved performance in memory-intensive applications. The memory bandwidth is optimized to ensure smooth multitasking and efficient application performance.

5. Connectivity:
- The MT8781V features integrated 5G connectivity, supporting both sub-6 GHz and mmWave bands. This enables high-speed internet access and low-latency communication, making it ideal for applications that require real-time data transfer, such as online gaming and video streaming.
- Additionally, the SoC supports Wi-Fi 6 and Bluetooth 5.2, providing enhanced wireless connectivity options for a wide range of devices.

6. Multimedia Capabilities:
- The MT8781V is designed with advanced multimedia features, supporting high-definition video playback and recording. It typically supports 4K video decoding and encoding, allowing for high-quality video streaming and content creation.
- The SoC also includes support for various image processing technologies, enhancing photo and video quality captured by the device%27s camera.

7. AI Processing:
- The MT8781V incorporates MediaTek%27s AI Processing Unit (APU), which enables advanced AI capabilities for applications such as image recognition, voice processing, and smart camera features. This enhances the overall user experience by enabling features like facial recognition and scene detection.

8. Power Efficiency:
- Designed with power efficiency in mind, the MT8781V utilizes advanced manufacturing processes to minimize power consumption. This is particularly important for mobile devices, where battery life is a critical factor. The SoC includes various power management features to optimize energy usage during operation.

9. Security Features:
- The SoC includes hardware-based security features to protect user data and ensure secure transactions. This may include secure boot, hardware encryption, and trusted execution environments, which are essential for applications involving sensitive information.

10. Applications:
- The MT8781V is suitable for a wide range of applications, including:
- Smartphones and tablets
- Smart home devices
- Wearable technology
- IoT devices
- Automotive applications

11. Development Support:
- MediaTek provides comprehensive development support for the MT8781V, including software development kits (SDKs), reference designs, and technical documentation. This support helps manufacturers accelerate their product development cycles and bring innovative solutions to market.

## Conclusion:

The MediaTek MT8781V is a versatile and powerful SoC that meets the demands of modern mobile and smart device applications. With its octa-core architecture, advanced multimedia capabilities, integrated 5G connectivity, and AI processing features, it is well-suited for delivering high performance and enhanced user experiences. As technology continues to evolve, the MT8781V stands out as a reliable choice for manufacturers looking to implement cutting-edge solutions in their products.
MT8781V Compare Parts
  • MT8781V vs MT8665NV-LP3-SBS
  • MT8781V vs MT8516AAAA-BZASH
  • MT8781V vs MT8512BAAV/ZA*FF
  • MT8781V vs MT8633YDAG-CTAH
  • MT8781V vs MT8633VCAG-CTAH
  • MT8781V vs MT8591AOAT-BCAH
  • MT8781V vs MT8563LAAT-BCTH
  • MT8781V vs MT8560HBAG-BTSH
  • MT8781V vs MT8553LAAT-HAAT
  • MT8781V vs MT8553LAAT-BCTH
  • MT8781V vs MT8551IBAG-BTSH
  • MT8781V vs MT8551DBAG-BTSH
  • MT8781V vs MT8550LBAG-BMAH
  • MT8781V vs MT8502LBDT-BCTH
  • MT8781V vs MT8223LFMU-BMTL
  • MT8781V vs MT8223LFMU-BMSL
  • MT8781V vs MT8389WK/AHHSH
  • MT8781V vs MT8382V/WAHHAH
  • MT8781V vs MT8377ATA-CMAH
  • MT8781V vs MT8362AA-BZASH
  • MT8781V vs MT8307OPE-BDAL
  • MT8781V vs MT8282AGG/AMSL
  • MT8781V vs MT8202CAG-ADSL
  • MT8781V vs MT8127A-DAHHAH
  • MT8781V vs MT8695ADMV/ZA
  • MT8781V vs MT8695ADKV/ZA
  • MT8781V vs MT8518AAAV/ZB
  • MT8781V vs MT8512BAAV/ZA
  • MT8781V vs MT8306QE-LATL
  • MT8781V vs MT8293AE-AESL
  • MT8781V vs MT8293AE-AEBL
  • MT8781V vs MT8216AJ-BMAH
  • MT8781V vs MT8206AG/BD-L
  • MT8781V vs MT8202AG-BDSL
  • MT8781V vs MT8201AE-BDSL
  • MT8781V vs MT8162AE-AESL
  • MT8781V vs MT8127A-DACSH
  • MT8781V vs MT8105GE/BWSL
  • MT8781V vs MT878BV/NAZA
  • MT8781V vs MT8788V/WAZA
  • Customer Reviews
    4.95 out of 5.00 stars from 144 customer reviews from all over the world
    Johanna Müller
    Germany
    5 stars
    2026-09-20 21:23
    Very good stuff, works fine. Satisfied
    Thiago Ribeiro Júnior
    Brazil
    5 stars
    2026-09-20 21:16
    I am very satisfied with the product.
    Rachel Wilson
    United States
    5 stars
    2026-09-20 19:31
    I love its
    Timothy Brown
    United States
    5 stars
    2026-09-20 19:24
    OK, but for Arduino you need to upload bootloader.
    Walter Romano
    Italy
    5 stars
    2026-09-20 17:53
    Perfect and arrived fast
    Clara Fernández
    Spain
    5 stars
    2026-09-20 17:26
    Like as described, fast dispatch.