☰
MT8752
MT8752
Active
Description:  MediaTek MT8752
Manufacturer:  MediaTek
Datasheet:   MT8752 Datasheet
History Price: $0
In Stock: 36740
MT8752 Specification
Specification
Part No
MT8752
Category
Specialized ICs
Manufacturer
MediaTek
Series
MT8752
Packaging
Tape & Reel
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Programmable
-
Type
-
Applications
-
Mounting Type
-
Package / Case
-
Supplier Device Package
-
MT8752 Related Parts
MT8121
MT8121
MediaTek
MediaTek MT8121
MT8135
MT8135
MediaTek
MediaTek MT8135
MT8163
MT8163
MediaTek
MediaTek MT8163
MT8175
MT8175
MediaTek
MediaTek MT8175
MT8193
MT8193
MediaTek
MediaTek MT8193
MT8222
MT8222
MediaTek
MediaTek MT8222
MT8292
MT8292
MediaTek
MediaTek MT8292
MT8312
MT8312
MediaTek
MediaTek MT8312
MT8665
MT8665
MediaTek
MediaTek MT8665
MT8735
MT8735
MediaTek
MediaTek MT8735
MT8768
MT8768
MediaTek
MediaTek MT8768
MT8111V
MT8111V
MediaTek
MediaTek MT8111V
MT8752 Description
The MediaTek MT8752 is a powerful and versatile System-on-Chip (SoC) designed primarily for use in mid-range to high-end mobile devices, including smartphones and tablets. Launched as part of MediaTek's Helio series, the MT8752 is engineered to deliver a balanced performance, efficient power consumption, and advanced multimedia capabilities, making it suitable for a wide range of applications.

## Overview

The MT8752 is built on a 28nm process technology, which allows for improved performance and energy efficiency. It integrates a multi-core CPU, a robust GPU, and various connectivity options, making it a comprehensive solution for mobile computing. The SoC is particularly known for its ability to handle demanding applications, including gaming, multimedia playback, and multitasking, while maintaining a smooth user experience.

## Key Features

1. CPU Architecture:
- The MT8752 features an octa-core CPU configuration, consisting of four ARM Cortex-A72 cores and four ARM Cortex-A53 cores. This big.LITTLE architecture allows the SoC to dynamically allocate tasks between the high-performance Cortex-A72 cores and the power-efficient Cortex-A53 cores, optimizing performance and battery life.

2. GPU:
- The SoC is equipped with a Mali-T860 GPU, which provides excellent graphics performance for gaming and multimedia applications. The GPU supports advanced graphics APIs, enabling rich visual experiences and smooth rendering of high-definition content.

3. Multimedia Capabilities:
- The MT8752 supports 4K video playback and recording, allowing devices to handle high-resolution content seamlessly. It also features advanced image processing capabilities, including support for dual-camera setups, enabling features like bokeh effects and improved low-light photography.

4. Connectivity:
- The SoC includes integrated support for 4G LTE connectivity, ensuring fast data transfer speeds for mobile applications. It also supports various connectivity options, including Wi-Fi, Bluetooth, and GPS, making it suitable for a wide range of mobile applications.

5. Power Management:
- The MT8752 incorporates advanced power management features, including MediaTek's CorePilot technology, which optimizes CPU and GPU performance while managing power consumption effectively. This ensures that devices powered by the MT8752 can deliver high performance without compromising battery life.

## Specifications

- Process Technology: 28nm
- CPU:
- Architecture: Octa-core (4x ARM Cortex-A72 + 4x ARM Cortex-A53)
- Maximum Clock Speed: Up to 2.0 GHz
- GPU: Mali-T860
- Memory Support:
- LPDDR3/LPDDR4 RAM support
- Maximum RAM Capacity: Up to 4GB
- Display Support:
- Maximum Resolution: Up to 2560 x 1600 pixels
- Support for multiple display interfaces
- Camera Support:
- Dual-camera support with up to 16MP + 16MP configuration
- 4K video recording at 30fps
- Connectivity:
- Integrated 4G LTE modem
- Wi-Fi 802.11 a/b/g/n/ac
- Bluetooth 4.2
- GPS/GLONASS
- Power Management:
- MediaTek CorePilot technology for dynamic power management
- Operating System Support: Android and other mobile operating systems

## Applications

The MediaTek MT8752 is designed for a variety of applications, including:

- Smartphones: Ideal for mid-range to high-end smartphones, providing a balance of performance and efficiency for everyday tasks and gaming.
- Tablets: Suitable for tablets that require robust multimedia capabilities and connectivity options for streaming and productivity.
- Smart Devices: Can be used in smart home devices and IoT applications, leveraging its connectivity features and processing power.

## Conclusion

In summary, the MediaTek MT8752 is a versatile and powerful SoC that combines high-performance computing with efficient power management. Its octa-core architecture, advanced GPU, and multimedia capabilities make it an excellent choice for a wide range of mobile devices. With its support for 4G LTE connectivity and various multimedia features, the MT8752 is well-suited for modern applications, ensuring a smooth and responsive user experience. As part of MediaTek's Helio series, it continues to enhance the capabilities of mid-range and high-end mobile devices, making it a popular choice among manufacturers and developers.
MT8752 Compare Parts
  • MT8752 vs MT8665NV-LP3-SBS
  • MT8752 vs MT8516AAAA-BZASH
  • MT8752 vs MT8512BAAV/ZA*FF
  • MT8752 vs MT8633YDAG-CTAH
  • MT8752 vs MT8633VCAG-CTAH
  • MT8752 vs MT8591AOAT-BCAH
  • MT8752 vs MT8563LAAT-BCTH
  • MT8752 vs MT8560HBAG-BTSH
  • MT8752 vs MT8553LAAT-HAAT
  • MT8752 vs MT8553LAAT-BCTH
  • MT8752 vs MT8551IBAG-BTSH
  • MT8752 vs MT8551DBAG-BTSH
  • MT8752 vs MT8550LBAG-BMAH
  • MT8752 vs MT8502LBDT-BCTH
  • MT8752 vs MT8223LFMU-BMTL
  • MT8752 vs MT8223LFMU-BMSL
  • MT8752 vs MT8389WK/AHHSH
  • MT8752 vs MT8382V/WAHHAH
  • MT8752 vs MT8377ATA-CMAH
  • MT8752 vs MT8362AA-BZASH
  • MT8752 vs MT8307OPE-BDAL
  • MT8752 vs MT8282AGG/AMSL
  • MT8752 vs MT8202CAG-ADSL
  • MT8752 vs MT8127A-DAHHAH
  • MT8752 vs MT8695ADMV/ZA
  • MT8752 vs MT8695ADKV/ZA
  • MT8752 vs MT8518AAAV/ZB
  • MT8752 vs MT8512BAAV/ZA
  • MT8752 vs MT8306QE-LATL
  • MT8752 vs MT8293AE-AESL
  • MT8752 vs MT8293AE-AEBL
  • MT8752 vs MT8216AJ-BMAH
  • MT8752 vs MT8206AG/BD-L
  • MT8752 vs MT8202AG-BDSL
  • MT8752 vs MT8201AE-BDSL
  • MT8752 vs MT8162AE-AESL
  • MT8752 vs MT8127A-DACSH
  • MT8752 vs MT8105GE/BWSL
  • MT8752 vs MT878BV/NAZA
  • MT8752 vs MT8788V/WAZA
  • Customer Reviews
    4.95 out of 5.00 stars from 178 customer reviews from all over the world
    Johanna Müller
    Germany
    5 stars
    2026-09-20 21:23
    Very good stuff, works fine. Satisfied
    Thiago Ribeiro Júnior
    Brazil
    5 stars
    2026-09-20 21:16
    I am very satisfied with the product.
    Rachel Wilson
    United States
    5 stars
    2026-09-20 19:31
    I love its
    Timothy Brown
    United States
    5 stars
    2026-09-20 19:24
    OK, but for Arduino you need to upload bootloader.
    Walter Romano
    Italy
    5 stars
    2026-09-20 17:53
    Perfect and arrived fast
    Clara Fernández
    Spain
    5 stars
    2026-09-20 17:26
    Like as described, fast dispatch.