☰
MT8175
MT8175
Active
Description:  MediaTek MT8175
Manufacturer:  MediaTek
Datasheet:   MT8175 Datasheet
History Price: $0
In Stock: 30950
MT8175 Specification
Specification
Part No
MT8175
Category
Specialized ICs
Manufacturer
MediaTek
Series
MT8175
Packaging
Tape & Reel
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Programmable
-
Type
-
Applications
-
Mounting Type
-
Package / Case
-
Supplier Device Package
-
MT8175 Related Parts
MT8121
MT8121
MediaTek
MediaTek MT8121
MT8135
MT8135
MediaTek
MediaTek MT8135
MT8163
MT8163
MediaTek
MediaTek MT8163
MT8193
MT8193
MediaTek
MediaTek MT8193
MT8222
MT8222
MediaTek
MediaTek MT8222
MT8292
MT8292
MediaTek
MediaTek MT8292
MT8312
MT8312
MediaTek
MediaTek MT8312
MT8665
MT8665
MediaTek
MediaTek MT8665
MT8735
MT8735
MediaTek
MediaTek MT8735
MT8752
MT8752
MediaTek
MediaTek MT8752
MT8768
MT8768
MediaTek
MediaTek MT8768
MT8111V
MT8111V
MediaTek
MediaTek MT8111V
MT8175 Description
The MediaTek MT8175 is a high-performance system-on-chip (SoC) designed primarily for tablets and other mobile devices. It is part of MediaTek%27s family of processors that aim to deliver a balance of performance, efficiency, and multimedia capabilities. Below is a detailed overview of the MT8175, including its specifications and features.

## Overview

The MT8175 is built on a 28nm process technology, which allows for a good balance between power consumption and performance. It is designed to support a wide range of applications, from basic tasks to more demanding multimedia and gaming experiences. The SoC integrates various components, including a CPU, GPU, and multimedia processing units, to provide a comprehensive solution for device manufacturers.

## Specifications

1. CPU Architecture:
- The MT8175 features a heterogeneous architecture with a combination of ARM Cortex-A72 and Cortex-A53 cores.
- It typically includes 4 Cortex-A72 cores running at up to 2.2 GHz for high-performance tasks and 4 Cortex-A53 cores running at up to 1.7 GHz for power-efficient processing.
- This big.LITTLE architecture allows the SoC to dynamically allocate tasks to the appropriate cores based on performance needs, enhancing overall efficiency.

2. GPU:
- The SoC is equipped with a PowerVR GX6250 GPU, which provides robust graphics performance suitable for gaming and multimedia applications.
- The GPU supports OpenGL ES 3.1, OpenCL, and Vulkan, enabling developers to create visually rich applications and games.

3. Memory Support:
- The MT8175 supports LPDDR3 memory with a maximum bandwidth of 933 MHz, allowing for efficient multitasking and smooth performance in memory-intensive applications.
- It can support up to 4GB of RAM, which is adequate for most tablet and mobile device use cases.

4. Display Support:
- The SoC can drive displays with resolutions up to 2560 x 1600 pixels, making it suitable for high-resolution tablets.
- It supports various display interfaces, including HDMI 2.0, allowing for external display connectivity.

5. Multimedia Capabilities:
- The MT8175 supports 4K video playback at 30 frames per second, making it capable of handling high-definition video content.
- It includes hardware support for H.265 (HEVC) and H.264 video codecs, ensuring efficient video compression and playback.
- The SoC also supports dual-camera configurations, enabling features like depth sensing and improved photography.

6. Connectivity:
- The MT8175 integrates a variety of connectivity options, including Wi-Fi 802.11ac, Bluetooth 4.2, and GPS.
- It supports various cellular technologies, including LTE, making it suitable for mobile devices that require internet connectivity on the go.

7. Power Management:
- The SoC includes advanced power management features to optimize battery life, such as dynamic voltage and frequency scaling (DVFS).
- It is designed to operate efficiently under various workloads, ensuring that devices powered by the MT8175 can deliver extended usage times.

## Use Cases

The MediaTek MT8175 is primarily targeted at mid-range tablets, Chromebooks, and other mobile devices that require a balance of performance and efficiency. Its capabilities make it suitable for:

- Multimedia Consumption: Streaming videos, playing games, and browsing the web with high-quality graphics.
- Productivity: Running productivity applications, multitasking, and handling office tasks efficiently.
- Education: Ideal for educational tablets that require robust performance for learning applications.

## Conclusion

The MediaTek MT8175 is a versatile SoC that combines performance, efficiency, and multimedia capabilities, making it an excellent choice for a variety of mobile devices. With its advanced CPU architecture, powerful GPU, and support for high-resolution displays, it caters to the needs of both consumers and manufacturers looking for a reliable processing solution in the competitive mobile market.
MT8175 Compare Parts
  • MT8175 vs MT8665NV-LP3-SBS
  • MT8175 vs MT8516AAAA-BZASH
  • MT8175 vs MT8512BAAV/ZA*FF
  • MT8175 vs MT8633YDAG-CTAH
  • MT8175 vs MT8633VCAG-CTAH
  • MT8175 vs MT8591AOAT-BCAH
  • MT8175 vs MT8563LAAT-BCTH
  • MT8175 vs MT8560HBAG-BTSH
  • MT8175 vs MT8553LAAT-HAAT
  • MT8175 vs MT8553LAAT-BCTH
  • MT8175 vs MT8551IBAG-BTSH
  • MT8175 vs MT8551DBAG-BTSH
  • MT8175 vs MT8550LBAG-BMAH
  • MT8175 vs MT8502LBDT-BCTH
  • MT8175 vs MT8223LFMU-BMTL
  • MT8175 vs MT8223LFMU-BMSL
  • MT8175 vs MT8389WK/AHHSH
  • MT8175 vs MT8382V/WAHHAH
  • MT8175 vs MT8377ATA-CMAH
  • MT8175 vs MT8362AA-BZASH
  • MT8175 vs MT8307OPE-BDAL
  • MT8175 vs MT8282AGG/AMSL
  • MT8175 vs MT8202CAG-ADSL
  • MT8175 vs MT8127A-DAHHAH
  • MT8175 vs MT8695ADMV/ZA
  • MT8175 vs MT8695ADKV/ZA
  • MT8175 vs MT8518AAAV/ZB
  • MT8175 vs MT8512BAAV/ZA
  • MT8175 vs MT8306QE-LATL
  • MT8175 vs MT8293AE-AESL
  • MT8175 vs MT8293AE-AEBL
  • MT8175 vs MT8216AJ-BMAH
  • MT8175 vs MT8206AG/BD-L
  • MT8175 vs MT8202AG-BDSL
  • MT8175 vs MT8201AE-BDSL
  • MT8175 vs MT8162AE-AESL
  • MT8175 vs MT8127A-DACSH
  • MT8175 vs MT8105GE/BWSL
  • MT8175 vs MT878BV/NAZA
  • MT8175 vs MT8788V/WAZA
  • Customer Reviews
    4.95 out of 5.00 stars from 101 customer reviews from all over the world
    Johanna Müller
    Germany
    5 stars
    2026-09-20 21:23
    Very good stuff, works fine. Satisfied
    Thiago Ribeiro Júnior
    Brazil
    5 stars
    2026-09-20 21:16
    I am very satisfied with the product.
    Rachel Wilson
    United States
    5 stars
    2026-09-20 19:31
    I love its
    Timothy Brown
    United States
    5 stars
    2026-09-20 19:24
    OK, but for Arduino you need to upload bootloader.
    Walter Romano
    Italy
    5 stars
    2026-09-20 17:53
    Perfect and arrived fast
    Clara Fernández
    Spain
    5 stars
    2026-09-20 17:26
    Like as described, fast dispatch.