☰
MT8193
MT8193
Active
Description:  MediaTek MT8193
Manufacturer:  MediaTek
Datasheet:   MT8193 Datasheet
History Price: $0
In Stock: 1380
MT8193 Specification
Specification
Part No
MT8193
Category
Specialized ICs
Manufacturer
MediaTek
Series
MT8193
Packaging
Tape & Reel
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Programmable
-
Type
-
Applications
-
Mounting Type
-
Package / Case
-
Supplier Device Package
-
MT8193 Related Parts
MT8121
MT8121
MediaTek
MediaTek MT8121
MT8135
MT8135
MediaTek
MediaTek MT8135
MT8163
MT8163
MediaTek
MediaTek MT8163
MT8175
MT8175
MediaTek
MediaTek MT8175
MT8222
MT8222
MediaTek
MediaTek MT8222
MT8292
MT8292
MediaTek
MediaTek MT8292
MT8312
MT8312
MediaTek
MediaTek MT8312
MT8665
MT8665
MediaTek
MediaTek MT8665
MT8735
MT8735
MediaTek
MediaTek MT8735
MT8752
MT8752
MediaTek
MediaTek MT8752
MT8768
MT8768
MediaTek
MediaTek MT8768
MT8111V
MT8111V
MediaTek
MediaTek MT8111V
MT8193 Description
The MediaTek MT8193 is a powerful System-on-Chip (SoC) designed primarily for use in high-performance applications such as tablets, smart displays, and other multimedia devices. This SoC integrates advanced processing capabilities, graphics performance, and AI features, making it suitable for a wide range of consumer electronics. Below is a detailed overview of its specifications, features, and potential applications.

## Overview

The MediaTek MT8193 is built on a 7nm process technology, which allows for improved power efficiency and performance. It features a heterogeneous computing architecture that combines multiple processing units, including ARM Cortex-A76 and Cortex-A55 cores, to deliver a balance of high performance and energy efficiency. The SoC is designed to handle demanding tasks such as 4K video playback, gaming, and AI processing, making it a versatile choice for modern devices.

## Key Features

1. CPU Architecture:
- The MT8193 features a big.LITTLE architecture with a combination of:
- 2 x ARM Cortex-A76 cores for high-performance tasks.
- 4 x ARM Cortex-A55 cores for efficient processing of less demanding tasks.
- This configuration allows the SoC to dynamically allocate resources based on workload, optimizing performance and power consumption.

2. GPU Performance:
- The SoC is equipped with a powerful ARM Mali-G57 GPU, which supports advanced graphics rendering and gaming capabilities.
- It is capable of handling high-resolution displays and supports various graphics APIs, including OpenGL ES and Vulkan.

3. AI Processing:
- The MT8193 includes a dedicated AI Processing Unit (APU) that enhances the device%27s ability to perform AI-related tasks, such as image recognition, natural language processing, and real-time data analysis.
- This feature enables smarter applications and improved user experiences, particularly in smart home devices and personal assistants.

4. Video Playback and Encoding:
- The SoC supports 4K video playback at 60 frames per second (fps) and can encode video in various formats, including H.264 and H.265.
- It also supports HDR (High Dynamic Range) content, providing enhanced color and contrast for a superior viewing experience.

5. Connectivity:
- The MT8193 supports various connectivity options, including:
- Wi-Fi 6: For faster wireless internet access and improved network efficiency.
- Bluetooth 5.0: For enhanced connectivity with peripherals and accessories.
- USB 3.2: For high-speed data transfer and connectivity with external devices.

6. Memory Support:
- The SoC supports LPDDR4X memory, allowing for high-speed data access and improved multitasking capabilities.
- It can handle up to 8GB of RAM, providing ample memory for demanding applications.

7. Integrated Security Features:
- The MT8193 includes hardware-based security features to protect sensitive data and ensure secure boot processes.
- This is particularly important for devices that handle personal information and financial transactions.

## Specifications

- Part Number: MediaTek MT8193
- Process Technology: 7nm
- CPU Configuration:
- 2 x ARM Cortex-A76 (High Performance)
- 4 x ARM Cortex-A55 (Power Efficiency)
- GPU: ARM Mali-G57
- AI Processing Unit: Integrated APU
- Video Playback: 4K @ 60fps, HDR support
- Video Encoding: H.264, H.265
- Memory Support: LPDDR4X, up to 8GB
- Connectivity:
- Wi-Fi 6
- Bluetooth 5.0
- USB 3.2
- Operating System Support: Android, Linux-based systems
- Security Features: Hardware-based security, secure boot

## Applications

The MediaTek MT8193 is designed for a variety of applications, including:

- Tablets: Providing high performance for gaming, multimedia consumption, and productivity tasks.
- Smart Displays: Enabling interactive features and voice assistants in smart home devices.
- Chromebooks: Offering a powerful platform for web-based applications and productivity.
- Smart TVs: Supporting 4K content playback and advanced smart features.
- IoT Devices: Powering intelligent devices that require efficient processing and connectivity.

## Conclusion

The MediaTek MT8193 is a versatile and powerful SoC that meets the demands of modern multimedia applications. With its advanced CPU and GPU architecture, dedicated AI processing capabilities, and support for high-resolution video playback, it is well-suited for a wide range of consumer electronics. Its efficient power management and connectivity options make it an excellent choice for devices that require both performance and energy efficiency, positioning it as a strong contender in the competitive SoC market.
MT8193 Compare Parts
  • MT8193 vs MT8665NV-LP3-SBS
  • MT8193 vs MT8516AAAA-BZASH
  • MT8193 vs MT8512BAAV/ZA*FF
  • MT8193 vs MT8633YDAG-CTAH
  • MT8193 vs MT8633VCAG-CTAH
  • MT8193 vs MT8591AOAT-BCAH
  • MT8193 vs MT8563LAAT-BCTH
  • MT8193 vs MT8560HBAG-BTSH
  • MT8193 vs MT8553LAAT-HAAT
  • MT8193 vs MT8553LAAT-BCTH
  • MT8193 vs MT8551IBAG-BTSH
  • MT8193 vs MT8551DBAG-BTSH
  • MT8193 vs MT8550LBAG-BMAH
  • MT8193 vs MT8502LBDT-BCTH
  • MT8193 vs MT8223LFMU-BMTL
  • MT8193 vs MT8223LFMU-BMSL
  • MT8193 vs MT8389WK/AHHSH
  • MT8193 vs MT8382V/WAHHAH
  • MT8193 vs MT8377ATA-CMAH
  • MT8193 vs MT8362AA-BZASH
  • MT8193 vs MT8307OPE-BDAL
  • MT8193 vs MT8282AGG/AMSL
  • MT8193 vs MT8202CAG-ADSL
  • MT8193 vs MT8127A-DAHHAH
  • MT8193 vs MT8695ADMV/ZA
  • MT8193 vs MT8695ADKV/ZA
  • MT8193 vs MT8518AAAV/ZB
  • MT8193 vs MT8512BAAV/ZA
  • MT8193 vs MT8306QE-LATL
  • MT8193 vs MT8293AE-AESL
  • MT8193 vs MT8293AE-AEBL
  • MT8193 vs MT8216AJ-BMAH
  • MT8193 vs MT8206AG/BD-L
  • MT8193 vs MT8202AG-BDSL
  • MT8193 vs MT8201AE-BDSL
  • MT8193 vs MT8162AE-AESL
  • MT8193 vs MT8127A-DACSH
  • MT8193 vs MT8105GE/BWSL
  • MT8193 vs MT878BV/NAZA
  • MT8193 vs MT8788V/WAZA
  • Customer Reviews
    4.95 out of 5.00 stars from 112 customer reviews from all over the world
    Johanna Müller
    Germany
    5 stars
    2026-09-20 21:23
    Very good stuff, works fine. Satisfied
    Thiago Ribeiro Júnior
    Brazil
    5 stars
    2026-09-20 21:16
    I am very satisfied with the product.
    Rachel Wilson
    United States
    5 stars
    2026-09-20 19:31
    I love its
    Timothy Brown
    United States
    5 stars
    2026-09-20 19:24
    OK, but for Arduino you need to upload bootloader.
    Walter Romano
    Italy
    5 stars
    2026-09-20 17:53
    Perfect and arrived fast
    Clara Fernández
    Spain
    5 stars
    2026-09-20 17:26
    Like as described, fast dispatch.