☰
MT8768
MT8768
Active
Description:  MediaTek MT8768
Manufacturer:  MediaTek
Datasheet:   MT8768 Datasheet
History Price: $0
In Stock: 44390
MT8768 Specification
Specification
Part No
MT8768
Category
Specialized ICs
Manufacturer
MediaTek
Series
MT8768
Packaging
Tape & Reel
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Programmable
-
Type
-
Applications
-
Mounting Type
-
Package / Case
-
Supplier Device Package
-
MT8768 Related Parts
MT8121
MT8121
MediaTek
MediaTek MT8121
MT8135
MT8135
MediaTek
MediaTek MT8135
MT8163
MT8163
MediaTek
MediaTek MT8163
MT8175
MT8175
MediaTek
MediaTek MT8175
MT8193
MT8193
MediaTek
MediaTek MT8193
MT8222
MT8222
MediaTek
MediaTek MT8222
MT8292
MT8292
MediaTek
MediaTek MT8292
MT8312
MT8312
MediaTek
MediaTek MT8312
MT8665
MT8665
MediaTek
MediaTek MT8665
MT8735
MT8735
MediaTek
MediaTek MT8735
MT8752
MT8752
MediaTek
MediaTek MT8752
MT8111V
MT8111V
MediaTek
MediaTek MT8111V
MT8768 Description
Overview
The MediaTek MT8768 is a high-performance System on Chip (SoC) designed for a wide range of applications, including tablets, smart TVs, and high-end consumer electronics. It combines a powerful CPU, GPU, and various connectivity options in a single integrated chip. The MT8768 is engineered to provide a seamless user experience, enabling devices to handle multiple tasks efficiently, including gaming, video streaming, and web browsing. Its versatile capabilities make it ideal for mid-range devices, where power efficiency, performance, and multimedia features are paramount.

CPU and Performance
At the heart of the MT8768 is an octa-core ARM Cortex-A53 processor. The SoC includes four high-performance cores running at up to 2.0 GHz and four power-efficient cores running at up to 1.5 GHz. This big.LITTLE architecture ensures that the MT8768 can dynamically switch between high-performance cores and power-efficient cores, optimizing power consumption while maintaining high levels of performance when needed.

* CPU Configuration: Octa-core ARM Cortex-A53
* Core Count: 8 cores (4 x 2.0 GHz high-performance, 4 x 1.5 GHz power-efficient)
* Architecture: ARMv8-A
* Processing Power: Supports efficient multi-threading and parallel processing, suitable for handling a wide variety of tasks simultaneously.

GPU and Graphics Performance
The MT8768 is equipped with a PowerVR GE8320 GPU, providing solid graphical performance for gaming, video playback, and general graphical processing. The PowerVR GE8320 is designed to handle 3D rendering, video encoding/decoding, and other GPU-intensive tasks at 1080p resolutions, making the MT8768 an excellent choice for tablets and media-centric devices.

* GPU: PowerVR GE8320
* Graphics Performance: Supports 3D rendering and Full HD video playback
* Graphics Features: Hardware-accelerated graphics, OpenGL ES 3.2, Vulkan API support
* Video Decoding/Encoding: Hardware acceleration for video decoding at up to 1080p, enabling smooth video playback.

Memory and Storage
The MT8768 supports a wide range of memory and storage configurations, providing ample bandwidth for system operations and smooth multitasking.

* RAM Support: Up to 4 GB LPDDR3/LPDDR4x RAM, providing sufficient bandwidth for smooth multitasking and application performance.
* Storage Support: eMMC 5.1 or UFS 2.1 for fast read/write speeds, allowing for quick data access and application loading times.
* Storage Capacity: Compatible with devices that offer storage from 32 GB to 256 GB, depending on the configuration.

Connectivity
The MT8768 offers a broad range of connectivity options, making it a highly versatile chip suitable for modern wireless communication needs.

* Wi-Fi: Supports dual-band Wi-Fi 802.11ac (Wi-Fi 5), offering high-speed internet access with low latency.
* Bluetooth: Bluetooth 5.0 for faster, more stable connections with a wide variety of devices.
* Cellular: Integrated 4G LTE Cat-7 modem with speeds of up to 300 Mbps download and 100 Mbps upload, ensuring fast and reliable mobile data performance.
* GPS: Integrated GPS, GLONASS, and BeiDou support for accurate location-based services.
* USB: USB 2.0 support for data transfer and peripheral connectivity.
* Audio/Video: Supports HDMI 2.0 for video output and audio transmission, compatible with a variety of external displays.

Camera and Multimedia Features
The MT8768 is designed with a focus on multimedia capabilities, providing support for high-quality imaging and video processing.

* Camera Support:

* Dual camera support with up to 16 MP for the rear camera and 8 MP for the front camera.
* Features like electronic image stabilization (EIS) and fast autofocus improve the quality of photos and videos.
* Supports 1080p video recording at 30 fps, ensuring clear and smooth video captures.

* Multimedia Playback:

* Supports Full HD (1080p) video playback with hardware decoding for common video formats, including H.264, H.265 (HEVC), VP9, and AV1.
* Hardware acceleration for smooth playback and energy-efficient media streaming.

Power Efficiency and Battery Life
The MT8768 integrates power-saving technologies to ensure efficient battery management and extend the overall runtime of devices, making it suitable for portable devices like tablets and wearable devices.

* Power Management: Features integrated power management technologies, including dynamic voltage and frequency scaling (DVFS) to adjust the power based on workload requirements.
* Energy Efficiency: The combination of ARM Cortex-A53 cores with a 12nm FinFET process technology ensures low power consumption during both high-performance and idle states.
* Battery Life: Optimized for use in devices with battery capacities ranging from 3,000 mAh to 6,000 mAh, ensuring long-lasting performance on a single charge.

Security Features
To ensure secure transactions and data privacy, the MT8768 includes hardware-based security features.

* Trusted Execution Environment (TEE): Provides secure execution of sensitive data, such as biometric information or financial transactions.
* Secure Boot: Ensures that the device boots securely, preventing unauthorized or malicious software from running on the device.
* Hardware Security: Integrated encryption/decryption engines and secure key storage for data protection.

Software and Development Tools
MediaTek provides a comprehensive set of software tools and development resources to assist manufacturers and developers in optimizing their devices.

* MediaTek Labs: Provides access to SDKs, APIs, and other resources for building custom applications on the MT8768 platform.
* Android Support: The chip is fully compatible with Android-based operating systems, with optimized performance and enhanced multimedia capabilities.
* Software Ecosystem: Support for over-the-air (OTA) updates, seamless application development, and device integration with the MediaTek Development Center.

Applications
The MediaTek MT8768 is ideal for a variety of consumer electronics, offering solid performance, power efficiency, and multimedia capabilities:

* Tablets: Offers smooth multimedia playback, fast web browsing, and gaming experiences, making it ideal for mid-range tablets.
* Smart TVs and Streaming Devices: Enables seamless 4K video decoding and streaming for smart TVs and set-top boxes.
* Consumer Electronics: Suitable for high-end consumer devices like home automation controllers, e-readers, and more.
* Wearable Devices: Powers smartwatches and fitness trackers with low power consumption and efficient performance.

Summary
The MediaTek MT8768 SoC is a powerful and efficient chip designed for a wide range of mid-range to high-end consumer electronic devices. With its octa-core ARM Cortex-A53 CPU, PowerVR GE8320 GPU, and a broad array of connectivity options, it offers a balanced combination of performance and power efficiency. Its multimedia capabilities, including Full HD video playback and support for high-resolution cameras, make it an excellent choice for applications that demand high-quality imaging and video performance. With its power-efficient design and security features, the MT8768 is suitable for battery-powered devices, offering long-lasting performance without compromising on features.
MT8768 Compare Parts
  • MT8768 vs MT8665NV-LP3-SBS
  • MT8768 vs MT8516AAAA-BZASH
  • MT8768 vs MT8512BAAV/ZA*FF
  • MT8768 vs MT8633YDAG-CTAH
  • MT8768 vs MT8633VCAG-CTAH
  • MT8768 vs MT8591AOAT-BCAH
  • MT8768 vs MT8563LAAT-BCTH
  • MT8768 vs MT8560HBAG-BTSH
  • MT8768 vs MT8553LAAT-HAAT
  • MT8768 vs MT8553LAAT-BCTH
  • MT8768 vs MT8551IBAG-BTSH
  • MT8768 vs MT8551DBAG-BTSH
  • MT8768 vs MT8550LBAG-BMAH
  • MT8768 vs MT8502LBDT-BCTH
  • MT8768 vs MT8223LFMU-BMTL
  • MT8768 vs MT8223LFMU-BMSL
  • MT8768 vs MT8389WK/AHHSH
  • MT8768 vs MT8382V/WAHHAH
  • MT8768 vs MT8377ATA-CMAH
  • MT8768 vs MT8362AA-BZASH
  • MT8768 vs MT8307OPE-BDAL
  • MT8768 vs MT8282AGG/AMSL
  • MT8768 vs MT8202CAG-ADSL
  • MT8768 vs MT8127A-DAHHAH
  • MT8768 vs MT8695ADMV/ZA
  • MT8768 vs MT8695ADKV/ZA
  • MT8768 vs MT8518AAAV/ZB
  • MT8768 vs MT8512BAAV/ZA
  • MT8768 vs MT8306QE-LATL
  • MT8768 vs MT8293AE-AESL
  • MT8768 vs MT8293AE-AEBL
  • MT8768 vs MT8216AJ-BMAH
  • MT8768 vs MT8206AG/BD-L
  • MT8768 vs MT8202AG-BDSL
  • MT8768 vs MT8201AE-BDSL
  • MT8768 vs MT8162AE-AESL
  • MT8768 vs MT8127A-DACSH
  • MT8768 vs MT8105GE/BWSL
  • MT8768 vs MT878BV/NAZA
  • MT8768 vs MT8788V/WAZA
  • Customer Reviews
    4.95 out of 5.00 stars from 89 customer reviews from all over the world
    Johanna Müller
    Germany
    5 stars
    2026-09-20 21:23
    Very good stuff, works fine. Satisfied
    Thiago Ribeiro Júnior
    Brazil
    5 stars
    2026-09-20 21:16
    I am very satisfied with the product.
    Rachel Wilson
    United States
    5 stars
    2026-09-20 19:31
    I love its
    Timothy Brown
    United States
    5 stars
    2026-09-20 19:24
    OK, but for Arduino you need to upload bootloader.
    Walter Romano
    Italy
    5 stars
    2026-09-20 17:53
    Perfect and arrived fast
    Clara Fernández
    Spain
    5 stars
    2026-09-20 17:26
    Like as described, fast dispatch.