☰
MT8735
MT8735
Active
Description:  MediaTek MT8735
Manufacturer:  MediaTek
Datasheet:   MT8735 Datasheet
History Price: $0
In Stock: 3530
MT8735 Specification
Specification
Part No
MT8735
Category
Specialized ICs
Manufacturer
MediaTek
Series
MT8735
Packaging
Tape & Reel
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Programmable
-
Type
-
Applications
-
Mounting Type
-
Package / Case
-
Supplier Device Package
-
MT8735 Related Parts
MT8121
MT8121
MediaTek
MediaTek MT8121
MT8135
MT8135
MediaTek
MediaTek MT8135
MT8163
MT8163
MediaTek
MediaTek MT8163
MT8175
MT8175
MediaTek
MediaTek MT8175
MT8193
MT8193
MediaTek
MediaTek MT8193
MT8222
MT8222
MediaTek
MediaTek MT8222
MT8292
MT8292
MediaTek
MediaTek MT8292
MT8312
MT8312
MediaTek
MediaTek MT8312
MT8665
MT8665
MediaTek
MediaTek MT8665
MT8752
MT8752
MediaTek
MediaTek MT8752
MT8768
MT8768
MediaTek
MediaTek MT8768
MT8111V
MT8111V
MediaTek
MediaTek MT8111V
MT8735 Description

The MediaTek MT8735 is a versatile, power-efficient system-on-chip (SoC) designed primarily for use in mid-range smartphones, tablets, and other portable electronic devices. It is part of MediaTek's broader portfolio of SoCs, featuring a quad-core ARM Cortex-A53 processor and an integrated GPU to deliver smooth performance, enhanced graphics, and multimedia capabilities. The MT8735 aims to strike a balance between performance and power consumption, making it an attractive solution for devices that require efficient processing and long battery life.

The MT8735 also integrates various multimedia processing features, such as support for high-definition video playback, imaging enhancements, and efficient connectivity options, all while maintaining a compact footprint suitable for space-constrained mobile devices. It combines a modern 64-bit architecture with optimized power management, enabling extended usage in battery-operated systems without compromising on performance.

## Key Features

1. Quad-Core ARM Cortex-A53 Processor
The MT8735 features a quad-core ARM Cortex-A53 CPU, which provides a balance between performance and power efficiency. The Cortex-A53 cores operate at a maximum clock speed of 1.3 GHz, offering smooth multitasking and responsiveness for day-to-day tasks, such as web browsing, social media use, and video playback.

2. Mali-T720 MP2 Graphics Processing Unit (GPU)
The integrated Mali-T720 MP2 GPU delivers improved graphics performance, enabling smooth 3D gaming, video playback, and other GPU-intensive tasks. With the ability to handle high-definition content, the GPU ensures that the MT8735 can provide a fluid visual experience for multimedia applications.

3. 64-bit Architecture
The MT8735 supports a 64-bit architecture, allowing it to handle larger amounts of memory and provide better overall performance compared to 32-bit processors. This architecture is particularly beneficial for applications that require more processing power and memory access, such as multitasking, gaming, and video editing.

4. Integrated Connectivity Solutions
The MT8735 includes built-in support for various connectivity options, such as Wi-Fi, Bluetooth, and GPS. These features ensure seamless communication for mobile devices, enabling fast data transfer, location-based services, and peripheral connections.

5. Support for High-Definition Video Playback
The SoC supports Full HD (1080p) video playback, enabling smooth viewing of high-resolution video content. It also supports hardware video decoding and encoding, allowing devices powered by the MT8735 to handle video streaming, video conferencing, and media recording tasks effectively.

6. Camera Imaging Support
The MT8735 is equipped with an integrated Image Signal Processor (ISP) that supports high-quality camera performance. It can handle up to 13 MP image sensors, making it suitable for mid-range smartphones and tablets that require decent photo and video capture capabilities.

7. Advanced Power Management
With power-efficient ARM Cortex-A53 cores and MediaTek's advanced power management technologies, the MT8735 can deliver long battery life in mobile devices. The SoC's dynamic voltage and frequency scaling (DVFS) technology allows it to optimize performance while keeping power consumption in check.

8. Support for Multiple Displays
The MT8735 is capable of supporting multiple displays, making it suitable for devices with dual displays or high-resolution screen setups. This feature allows manufacturers to design innovative products, such as smartphones with secondary displays or tablets with extended screen functionality.

9. Dual SIM Support
The MT8735 supports dual SIM functionality, allowing users to operate two mobile networks on a single device. This is particularly useful for people who want to keep separate work and personal phone numbers or for users traveling internationally.

10. Flexible Memory Configuration
The MT8735 supports LPDDR3 RAM with a memory bandwidth of up to 933 MHz, ensuring smooth multitasking and efficient performance for memory-intensive applications. It is also capable of handling eMMC storage, which is commonly used in mobile devices, ensuring fast data transfer and system responsiveness.

## Electrical and Performance Specifications

* CPU: Quad-Core ARM Cortex-A53
* CPU Clock Speed: Up to 1.3 GHz
* GPU: Mali-T720 MP2
* Graphics Clock Speed: Up to 600 MHz
* Core Architecture: 64-bit
* Memory: Supports LPDDR3, 933 MHz
* Display Resolution: Full HD (1080p)
* Camera Support: Up to 13 MP single camera or dual camera setup
* Video Playback: Full HD (1080p) at 30 fps
* Wi-Fi: 802.11 b/g/n
* Bluetooth: Bluetooth 4.0
* GPS: GPS + GLONASS
* SIM Support: Dual SIM
* Storage: eMMC 5.0
* Power Consumption: Power-efficient, with dynamic voltage and frequency scaling (DVFS)
* Power Management: Advanced power management features for extended battery life
* Manufacturing Process: 28nm

## Typical Applications

1. Smartphones
The MT8735 is widely used in mid-range smartphones, providing an excellent combination of performance, battery life, and multimedia features. It powers devices that require decent processing capabilities without consuming excessive power, enabling manufacturers to offer cost-effective yet powerful devices.

2. Tablets
In tablets, the MT8735 is used to deliver solid performance for everyday tasks like web browsing, streaming video, and productivity applications. Its Full HD video playback capabilities, along with efficient power management, make it ideal for portable devices with larger screens.

3. Smart Home Devices
The MT8735 can be integrated into smart home devices, such as smart displays or connected devices, where multiple connectivity options and multimedia features are required. Its ability to handle dual displays and high-definition video output makes it suitable for home automation systems and video-based applications.

4. Portable Media Players
For portable media players, the MT8735 offers high-quality video playback and graphics performance, providing a great experience for users who want to consume media on the go. Its low power consumption ensures long usage times without the need for frequent recharging.

5. Smart TVs and Set-Top Boxes
The MT8735 can also be found in smart TVs and set-top boxes, where it is used to power the device’s core processing tasks. Its capability to decode Full HD video and its integrated connectivity options make it a solid choice for providing rich multimedia experiences.

6. Wearables and IoT Devices
The MT8735 can be utilized in wearables and Internet of Things (IoT) devices that require efficient processing, connectivity, and multimedia capabilities. Its low power consumption and compact design make it ideal for devices that require long battery life and real-time processing.

7. Automotive Applications
In the automotive sector, the MT8735 can be used to power infotainment systems and navigation devices, offering efficient video decoding and high-quality graphics for in-car entertainment. Its GPS and connectivity features also enable location-based services and real-time traffic information.

8. E-Readers
While not as commonly used in e-readers, the MT8735 can be employed in devices requiring multimedia processing and battery efficiency, such as for rendering e-books with rich visual content or for supporting multimedia features like audio and video playback.

9. Industrial Automation
In industrial automation systems, the MT8735’s robust processing power and connectivity capabilities can be used to drive various sensing, control, and user interface applications. The SoC’s low power consumption ensures that industrial devices remain operational for long periods.

10. Point-of-Sale (POS) Systems
The MT8735 is also suitable for use in point-of-sale systems, where its efficient processing and display capabilities allow for smooth transaction handling, customer interaction, and receipt printing, all while maintaining power efficiency for extended use.

## Advantages

* Power Efficiency: The MT8735 is optimized for low power consumption, making it ideal for battery-powered devices such as smartphones and tablets. The dynamic power management ensures that the chip uses power only when needed, prolonging battery life.
* Cost-Effective Performance: The SoC offers a balance between performance and cost, providing adequate processing power for mid-range devices without the premium cost associated with higher-end chips.
* Enhanced Graphics: The Mali-T720 GPU enhances visual experiences, making the chip suitable for applications involving 3D graphics, gaming, and multimedia processing.
* Integrated Connectivity: With built-in support for Wi-Fi, Bluetooth, and GPS, the MT8735 simplifies the design of devices that require these features, reducing the need for additional chips and saving space.
* HD Video Playback: The ability to play Full HD video at 30 frames per second ensures smooth media playback, making it ideal for entertainment-focused devices like smartphones and tablets.
* Wide Application Range: The MT8735’s flexible architecture and feature set make it applicable in various device categories, from consumer electronics to automotive systems and IoT devices.

## Conclusion

The MediaTek MT8735 is a well-rounded SoC that provides an excellent balance of performance, power efficiency, and multimedia capabilities for mid-range smartphones, tablets, and portable devices. Its 64-bit architecture, integrated graphics, and support for Full HD video make it suitable for applications that require a mix of processing power and multimedia features, all while maintaining efficient power consumption. Whether used in consumer electronics, automotive, or IoT devices, the MT8735 offers a reliable and cost-effective solution for manufacturers looking to create powerful yet energy-efficient devices.
MT8735 Compare Parts
  • MT8735 vs MT8665NV-LP3-SBS
  • MT8735 vs MT8516AAAA-BZASH
  • MT8735 vs MT8512BAAV/ZA*FF
  • MT8735 vs MT8633YDAG-CTAH
  • MT8735 vs MT8633VCAG-CTAH
  • MT8735 vs MT8591AOAT-BCAH
  • MT8735 vs MT8563LAAT-BCTH
  • MT8735 vs MT8560HBAG-BTSH
  • MT8735 vs MT8553LAAT-HAAT
  • MT8735 vs MT8553LAAT-BCTH
  • MT8735 vs MT8551IBAG-BTSH
  • MT8735 vs MT8551DBAG-BTSH
  • MT8735 vs MT8550LBAG-BMAH
  • MT8735 vs MT8502LBDT-BCTH
  • MT8735 vs MT8223LFMU-BMTL
  • MT8735 vs MT8223LFMU-BMSL
  • MT8735 vs MT8389WK/AHHSH
  • MT8735 vs MT8382V/WAHHAH
  • MT8735 vs MT8377ATA-CMAH
  • MT8735 vs MT8362AA-BZASH
  • MT8735 vs MT8307OPE-BDAL
  • MT8735 vs MT8282AGG/AMSL
  • MT8735 vs MT8202CAG-ADSL
  • MT8735 vs MT8127A-DAHHAH
  • MT8735 vs MT8695ADMV/ZA
  • MT8735 vs MT8695ADKV/ZA
  • MT8735 vs MT8518AAAV/ZB
  • MT8735 vs MT8512BAAV/ZA
  • MT8735 vs MT8306QE-LATL
  • MT8735 vs MT8293AE-AESL
  • MT8735 vs MT8293AE-AEBL
  • MT8735 vs MT8216AJ-BMAH
  • MT8735 vs MT8206AG/BD-L
  • MT8735 vs MT8202AG-BDSL
  • MT8735 vs MT8201AE-BDSL
  • MT8735 vs MT8162AE-AESL
  • MT8735 vs MT8127A-DACSH
  • MT8735 vs MT8105GE/BWSL
  • MT8735 vs MT878BV/NAZA
  • MT8735 vs MT8788V/WAZA
  • Customer Reviews
    4.95 out of 5.00 stars from 167 customer reviews from all over the world
    Johanna Müller
    Germany
    5 stars
    2026-09-20 21:23
    Very good stuff, works fine. Satisfied
    Thiago Ribeiro Júnior
    Brazil
    5 stars
    2026-09-20 21:16
    I am very satisfied with the product.
    Rachel Wilson
    United States
    5 stars
    2026-09-20 19:31
    I love its
    Timothy Brown
    United States
    5 stars
    2026-09-20 19:24
    OK, but for Arduino you need to upload bootloader.
    Walter Romano
    Italy
    5 stars
    2026-09-20 17:53
    Perfect and arrived fast
    Clara Fernández
    Spain
    5 stars
    2026-09-20 17:26
    Like as described, fast dispatch.