☰
MT8163
MT8163
Active
Description:  MediaTek MT8163
Manufacturer:  MediaTek
Datasheet:   MT8163 Datasheet
History Price: $0
In Stock: 20040
MT8163 Specification
Specification
Part No
MT8163
Category
Specialized ICs
Manufacturer
MediaTek
Series
MT8163
Packaging
Tape & Reel
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Programmable
-
Type
-
Applications
-
Mounting Type
-
Package / Case
-
Supplier Device Package
-
MT8163 Related Parts
MT8121
MT8121
MediaTek
MediaTek MT8121
MT8135
MT8135
MediaTek
MediaTek MT8135
MT8175
MT8175
MediaTek
MediaTek MT8175
MT8193
MT8193
MediaTek
MediaTek MT8193
MT8222
MT8222
MediaTek
MediaTek MT8222
MT8292
MT8292
MediaTek
MediaTek MT8292
MT8312
MT8312
MediaTek
MediaTek MT8312
MT8665
MT8665
MediaTek
MediaTek MT8665
MT8735
MT8735
MediaTek
MediaTek MT8735
MT8752
MT8752
MediaTek
MediaTek MT8752
MT8768
MT8768
MediaTek
MediaTek MT8768
MT8111V
MT8111V
MediaTek
MediaTek MT8111V
MT8163 Description
The MediaTek MT8163 is a quad-core System-on-Chip (SoC) designed primarily for tablets and other portable devices. It is part of MediaTek%27s family of processors that focus on providing a balance of performance, power efficiency, and multimedia capabilities. The MT8163 is particularly well-suited for entry-level to mid-range devices, offering a robust platform for a variety of applications, including web browsing, video playback, and gaming. Below is a detailed overview of the specifications, features, and potential applications of the MediaTek MT8163.

## Key Features

1. Quad-Core CPU:
- The MT8163 features a quad-core ARM Cortex-A53 CPU, which operates at a clock speed of up to 1.5 GHz. This architecture provides a good balance between performance and power efficiency, enabling smooth multitasking and responsive user experiences.

2. Integrated Graphics:
- The SoC includes an ARM Mali-T720 GPU, which supports OpenGL ES 3.0 and provides enhanced graphics performance for gaming and multimedia applications. This GPU is capable of handling HD video playback and rendering graphics-intensive applications.

3. Memory Support:
- The MT8163 supports LPDDR3 memory, allowing for efficient data processing and improved performance. It can accommodate up to 4 GB of RAM, which is suitable for running multiple applications simultaneously.

4. Display Support:
- The SoC supports a variety of display resolutions, including up to 1920 x 1200 pixels (WUXGA). This capability allows manufacturers to design tablets with high-resolution displays for an enhanced viewing experience.

5. Multimedia Capabilities:
- The MT8163 is equipped with hardware support for video encoding and decoding, including H.264 and H.265 formats. This enables smooth playback of high-definition video content and efficient video recording.

6. Connectivity Options:
- The SoC supports various connectivity options, including Wi-Fi, Bluetooth, and GPS. This makes it suitable for a wide range of applications, from internet browsing to location-based services.

7. Power Efficiency:
- Designed with power efficiency in mind, the MT8163 employs advanced power management techniques to extend battery life in portable devices. This is particularly important for tablets and other battery-operated devices.

8. Integrated Features:
- The MT8163 integrates several features, such as a camera interface supporting up to 13 MP for rear cameras and 5 MP for front cameras, making it suitable for devices that require photography capabilities.

## Specifications

- CPU: Quad-core ARM Cortex-A53, up to 1.5 GHz
- GPU: ARM Mali-T720
- Memory Support:
- LPDDR3 RAM, up to 4 GB
- Display Support:
- Up to 1920 x 1200 pixels (WUXGA)
- Video Playback:
- Supports H.264 and H.265 video formats
- Camera Support:
- Rear camera: Up to 13 MP
- Front camera: Up to 5 MP
- Connectivity:
- Wi-Fi 802.11 b/g/n
- Bluetooth 4.0
- GPS
- Power Management:
- Advanced power-saving features for extended battery life
- Package:
- Typically available in a compact BGA (Ball Grid Array) package

## Applications

The MediaTek MT8163 is designed for a variety of applications, including:

- Tablets: Ideal for entry-level to mid-range tablets, providing a good balance of performance and battery life for everyday tasks such as browsing, streaming, and gaming.
- Smart Home Devices: Can be used in smart home applications, including smart displays and home automation devices that require multimedia capabilities.
- Educational Devices: Suitable for educational tablets that require a robust platform for learning applications and multimedia content.
- IoT Devices: Potential use in Internet of Things applications where efficient processing and connectivity are essential.

## Conclusion

The MediaTek MT8163 is a versatile and efficient SoC that provides a solid foundation for a wide range of portable devices, particularly tablets. With its quad-core architecture, integrated graphics, and multimedia capabilities, it is well-suited for delivering a smooth user experience in various applications. Its power efficiency and support for high-resolution displays make it an attractive choice for manufacturers looking to develop competitive devices in the entry-level to mid-range market segments. Overall, the MT8163 stands out as a reliable solution for modern mobile computing needs.
MT8163 Compare Parts
  • MT8163 vs MT8665NV-LP3-SBS
  • MT8163 vs MT8516AAAA-BZASH
  • MT8163 vs MT8512BAAV/ZA*FF
  • MT8163 vs MT8633YDAG-CTAH
  • MT8163 vs MT8633VCAG-CTAH
  • MT8163 vs MT8591AOAT-BCAH
  • MT8163 vs MT8563LAAT-BCTH
  • MT8163 vs MT8560HBAG-BTSH
  • MT8163 vs MT8553LAAT-HAAT
  • MT8163 vs MT8553LAAT-BCTH
  • MT8163 vs MT8551IBAG-BTSH
  • MT8163 vs MT8551DBAG-BTSH
  • MT8163 vs MT8550LBAG-BMAH
  • MT8163 vs MT8502LBDT-BCTH
  • MT8163 vs MT8223LFMU-BMTL
  • MT8163 vs MT8223LFMU-BMSL
  • MT8163 vs MT8389WK/AHHSH
  • MT8163 vs MT8382V/WAHHAH
  • MT8163 vs MT8377ATA-CMAH
  • MT8163 vs MT8362AA-BZASH
  • MT8163 vs MT8307OPE-BDAL
  • MT8163 vs MT8282AGG/AMSL
  • MT8163 vs MT8202CAG-ADSL
  • MT8163 vs MT8127A-DAHHAH
  • MT8163 vs MT8695ADMV/ZA
  • MT8163 vs MT8695ADKV/ZA
  • MT8163 vs MT8518AAAV/ZB
  • MT8163 vs MT8512BAAV/ZA
  • MT8163 vs MT8306QE-LATL
  • MT8163 vs MT8293AE-AESL
  • MT8163 vs MT8293AE-AEBL
  • MT8163 vs MT8216AJ-BMAH
  • MT8163 vs MT8206AG/BD-L
  • MT8163 vs MT8202AG-BDSL
  • MT8163 vs MT8201AE-BDSL
  • MT8163 vs MT8162AE-AESL
  • MT8163 vs MT8127A-DACSH
  • MT8163 vs MT8105GE/BWSL
  • MT8163 vs MT878BV/NAZA
  • MT8163 vs MT8788V/WAZA
  • MT8163 FAQ
    Q1: What is the MediaTek MT8163?
    A1: The MediaTek MT8163 is a mid-range system-on-chip (SoC) designed primarily for tablets and smart devices. It integrates a quad-core ARM Cortex-A53 CPU and a Mali-T720 GPU, offering balanced performance for multimedia, web browsing, and general computing tasks.

    Q2: What CPU architecture does the MediaTek MT8163 use?
    A2: The MT8163 features a 64-bit quad-core ARM Cortex-A53 processor, which delivers efficient processing power suitable for multitasking and running modern Android applications smoothly.

    Q3: What GPU is integrated in the MediaTek MT8163?
    A3: The MT8163 includes a Mali-T720 GPU, which supports OpenGL ES 3.1 and provides adequate graphics performance for HD video playback, casual gaming, and user interface rendering.

    Q4: What is the maximum memory support for the MediaTek MT8163?
    A4: The MediaTek MT8163 supports LPDDR3 memory up to 933 MHz, allowing smooth multitasking and efficient data handling for applications and the operating system.

    Q5: What display resolutions does the MT8163 support?
    A5: The SoC supports displays up to Full HD resolution (1920x1080), enabling crisp visuals and high-quality video playback on tablets and similar devices.

    Q6: How does the MediaTek MT8163 handle multimedia processing?
    A6: It features a dedicated hardware video decoder that supports 4K video playback at 30fps and multiple video codecs, ensuring smooth streaming and media consumption.

    Q7: What operating systems are compatible with the MediaTek MT8163?
    A7: The MT8163 primarily supports Android OS versions optimized for tablet devices, providing a versatile platform for app development and usage.

    Q8: Does the MediaTek MT8163 support connectivity features?
    A8: While the SoC focuses on core processing and multimedia, it supports integration with various connectivity modules such as Wi-Fi, Bluetooth, and GPS through external chips.

    Q9: What manufacturing process is used for the MediaTek MT8163?
    A9: The MT8163 is fabricated using a 28nm process technology, balancing power efficiency and performance for mobile applications.

    Q10: How does the MediaTek MT8163 manage power efficiency?
    A10: With its Cortex-A53 cores and 28nm fabrication, the MT8163 provides low power consumption, extending battery life in portable devices like tablets.

    Q11: What camera capabilities are supported by the MediaTek MT8163?
    A11: The MT8163 supports camera sensors up to 13MP and includes ISP features that enhance image quality, making it suitable for basic photography and video conferencing.

    Q12: What kind of audio features does the MT8163 offer?
    A12: It supports multi-channel audio playback with integrated audio codecs, providing clear sound for media applications, voice calls, and multimedia experiences.

    Q13: Can the MediaTek MT8163 handle multitasking effectively?
    A13: Yes, with its quad-core CPU and support for LPDDR3 memory, the MT8163 handles typical multitasking scenarios such as running apps in the background and switching between tasks smoothly.

    Q14: How does the MediaTek MT8163 support security features?
    A14: The chip incorporates standard security features including hardware-based DRM support and secure boot mechanisms to protect software and media content.

    Q15: Is the MediaTek MT8163 suitable for gaming applications?
    A15: While not designed for high-end gaming, the MT8163 can handle casual games and multimedia applications with reasonable graphics performance.

    Q16: What display interfaces does the MediaTek MT8163 support?
    A16: It supports MIPI DSI and parallel RGB interfaces, providing flexibility for various display panel types in tablets and other smart devices.

    Q17: What are the typical applications of the MediaTek MT8163?
    A17: The MT8163 is widely used in budget to mid-tier tablets, smart displays, and other consumer electronics requiring a balance of performance, multimedia capability, and cost-efficiency.

    Q18: How does the MediaTek MT8163 perform in video playback?
    A18: With hardware acceleration for H.264, H.265, and VP9 codecs, the MT8163 delivers smooth video playback up to 4K resolution at 30fps, enhancing user viewing experiences.

    Q19: What are the thermal management features of the MediaTek MT8163?
    A19: The SoC incorporates integrated thermal sensors and dynamic frequency scaling to manage heat generation and maintain system stability during intensive workloads.

    Q20: How does the MediaTek MT8163 compare to higher-end MediaTek processors?
    A20: The MT8163 offers a cost-effective solution for mid-range devices, with lower power consumption and moderate performance compared to higher-end MediaTek SoCs that feature more cores, higher clock speeds, and advanced multimedia capabilities.
    Customer Reviews
    4.95 out of 5.00 stars from 95 customer reviews from all over the world
    Johanna Müller
    Germany
    5 stars
    2026-09-20 21:23
    Very good stuff, works fine. Satisfied
    Thiago Ribeiro Júnior
    Brazil
    5 stars
    2026-09-20 21:16
    I am very satisfied with the product.
    Rachel Wilson
    United States
    5 stars
    2026-09-20 19:31
    I love its
    Timothy Brown
    United States
    5 stars
    2026-09-20 19:24
    OK, but for Arduino you need to upload bootloader.
    Walter Romano
    Italy
    5 stars
    2026-09-20 17:53
    Perfect and arrived fast
    Clara Fernández
    Spain
    5 stars
    2026-09-20 17:26
    Like as described, fast dispatch.