☰
MT8222
MT8222
Active
Description:  MediaTek MT8222
Manufacturer:  MediaTek
Datasheet:   MT8222 Datasheet
History Price: $0
In Stock: 21810
MT8222 Specification
Specification
Part No
MT8222
Category
Specialized ICs
Manufacturer
MediaTek
Series
MT8222
Packaging
Tape & Reel
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Programmable
-
Type
-
Applications
-
Mounting Type
-
Package / Case
-
Supplier Device Package
-
MT8222 Related Parts
MT8121
MT8121
MediaTek
MediaTek MT8121
MT8135
MT8135
MediaTek
MediaTek MT8135
MT8163
MT8163
MediaTek
MediaTek MT8163
MT8175
MT8175
MediaTek
MediaTek MT8175
MT8193
MT8193
MediaTek
MediaTek MT8193
MT8292
MT8292
MediaTek
MediaTek MT8292
MT8312
MT8312
MediaTek
MediaTek MT8312
MT8665
MT8665
MediaTek
MediaTek MT8665
MT8735
MT8735
MediaTek
MediaTek MT8735
MT8752
MT8752
MediaTek
MediaTek MT8752
MT8768
MT8768
MediaTek
MediaTek MT8768
MT8111V
MT8111V
MediaTek
MediaTek MT8111V
MT8222 Description
The MediaTek MT8222 is a highly integrated system-on-chip (SoC) designed primarily for smart TVs and other multimedia applications. It is part of MediaTek%27s extensive portfolio of chipsets that cater to various consumer electronics, providing advanced features and capabilities to enhance user experience. The MT8222 is particularly notable for its performance, efficiency, and support for high-definition content.

## Key Specifications:

1. Architecture: The MT8222 is built on a 64-bit architecture, which allows it to handle more data at once compared to 32-bit architectures. This is particularly beneficial for applications that require high processing power, such as video playback and gaming.

2. CPU: The SoC features a multi-core CPU configuration, typically comprising four ARM Cortex-A55 cores. This configuration provides a balance between performance and power efficiency, enabling smooth multitasking and responsive user interfaces.

3. GPU: The MT8222 is equipped with a powerful GPU, often based on the ARM Mali architecture. This graphics processing unit supports advanced graphics rendering, making it suitable for gaming and high-definition video playback.

4. Video Decoding: One of the standout features of the MT8222 is its support for various video decoding formats. It can handle 4K Ultra HD (UHD) video at 60 frames per second (fps), making it ideal for modern smart TVs that deliver high-quality content. The SoC supports popular codecs such as H.265 (HEVC), VP9, and AV1, ensuring compatibility with a wide range of streaming services.

5. Display Support: The MT8222 supports multiple display interfaces, including HDMI 2.0 and DisplayPort, allowing for high-resolution output to external displays. It can drive displays with resolutions up to 4K, providing crisp and clear visuals.

6. Memory Support: The SoC supports LPDDR4 memory, which offers higher bandwidth and lower power consumption compared to previous generations. This enhances overall system performance and responsiveness, particularly in memory-intensive applications.

7. Connectivity: The MT8222 includes integrated Wi-Fi and Bluetooth capabilities, enabling seamless connectivity for streaming content and connecting to other devices. It typically supports dual-band Wi-Fi (2.4 GHz and 5 GHz) for improved wireless performance.

8. Audio Processing: The SoC features advanced audio processing capabilities, supporting high-definition audio formats and providing enhanced sound quality for multimedia applications. This is particularly important for smart TVs that aim to deliver an immersive audio experience.

9. Power Efficiency: Designed with power efficiency in mind, the MT8222 employs various techniques to minimize power consumption while maintaining performance. This is crucial for devices that require long operational hours without overheating or excessive battery drain.

10. Security Features: The MT8222 incorporates hardware-based security features to protect user data and ensure secure content playback. This includes support for DRM (Digital Rights Management) technologies, which are essential for streaming services.

## Applications:

The MediaTek MT8222 is primarily targeted at smart TVs, but its capabilities extend to other multimedia devices, including:

- Set-top Boxes: Providing a robust platform for streaming and broadcasting services.
- Smart Displays: Enhancing user interaction with voice assistants and smart home integration.
- Gaming Consoles: Offering a powerful processing platform for casual gaming experiences.

## Conclusion:

The MediaTek MT8222 is a versatile and powerful SoC that meets the demands of modern multimedia applications. With its advanced processing capabilities, support for high-definition video, and efficient power management, it is an excellent choice for manufacturers looking to create high-performance smart TVs and other multimedia devices. Its comprehensive feature set ensures that it can handle the latest content formats and provide users with an exceptional viewing experience.
MT8222 Compare Parts
  • MT8222 vs MT8665NV-LP3-SBS
  • MT8222 vs MT8516AAAA-BZASH
  • MT8222 vs MT8512BAAV/ZA*FF
  • MT8222 vs MT8633YDAG-CTAH
  • MT8222 vs MT8633VCAG-CTAH
  • MT8222 vs MT8591AOAT-BCAH
  • MT8222 vs MT8563LAAT-BCTH
  • MT8222 vs MT8560HBAG-BTSH
  • MT8222 vs MT8553LAAT-HAAT
  • MT8222 vs MT8553LAAT-BCTH
  • MT8222 vs MT8551IBAG-BTSH
  • MT8222 vs MT8551DBAG-BTSH
  • MT8222 vs MT8550LBAG-BMAH
  • MT8222 vs MT8502LBDT-BCTH
  • MT8222 vs MT8223LFMU-BMTL
  • MT8222 vs MT8223LFMU-BMSL
  • MT8222 vs MT8389WK/AHHSH
  • MT8222 vs MT8382V/WAHHAH
  • MT8222 vs MT8377ATA-CMAH
  • MT8222 vs MT8362AA-BZASH
  • MT8222 vs MT8307OPE-BDAL
  • MT8222 vs MT8282AGG/AMSL
  • MT8222 vs MT8202CAG-ADSL
  • MT8222 vs MT8127A-DAHHAH
  • MT8222 vs MT8695ADMV/ZA
  • MT8222 vs MT8695ADKV/ZA
  • MT8222 vs MT8518AAAV/ZB
  • MT8222 vs MT8512BAAV/ZA
  • MT8222 vs MT8306QE-LATL
  • MT8222 vs MT8293AE-AESL
  • MT8222 vs MT8293AE-AEBL
  • MT8222 vs MT8216AJ-BMAH
  • MT8222 vs MT8206AG/BD-L
  • MT8222 vs MT8202AG-BDSL
  • MT8222 vs MT8201AE-BDSL
  • MT8222 vs MT8162AE-AESL
  • MT8222 vs MT8127A-DACSH
  • MT8222 vs MT8105GE/BWSL
  • MT8222 vs MT878BV/NAZA
  • MT8222 vs MT8788V/WAZA
  • Customer Reviews
    4.95 out of 5.00 stars from 123 customer reviews from all over the world
    Johanna Müller
    Germany
    5 stars
    2026-09-20 21:23
    Very good stuff, works fine. Satisfied
    Thiago Ribeiro Júnior
    Brazil
    5 stars
    2026-09-20 21:16
    I am very satisfied with the product.
    Rachel Wilson
    United States
    5 stars
    2026-09-20 19:31
    I love its
    Timothy Brown
    United States
    5 stars
    2026-09-20 19:24
    OK, but for Arduino you need to upload bootloader.
    Walter Romano
    Italy
    5 stars
    2026-09-20 17:53
    Perfect and arrived fast
    Clara Fernández
    Spain
    5 stars
    2026-09-20 17:26
    Like as described, fast dispatch.