☰
MT8312
MT8312
Active
Description:  MediaTek MT8312
Manufacturer:  MediaTek
Datasheet:   MT8312 Datasheet
History Price: $0
In Stock: 12670
MT8312 Specification
Specification
Part No
MT8312
Category
Specialized ICs
Manufacturer
MediaTek
Series
MT8312
Packaging
Tape & Reel
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Programmable
-
Type
-
Applications
-
Mounting Type
-
Package / Case
-
Supplier Device Package
-
MT8312 Related Parts
MT8121
MT8121
MediaTek
MediaTek MT8121
MT8135
MT8135
MediaTek
MediaTek MT8135
MT8163
MT8163
MediaTek
MediaTek MT8163
MT8175
MT8175
MediaTek
MediaTek MT8175
MT8193
MT8193
MediaTek
MediaTek MT8193
MT8222
MT8222
MediaTek
MediaTek MT8222
MT8292
MT8292
MediaTek
MediaTek MT8292
MT8665
MT8665
MediaTek
MediaTek MT8665
MT8735
MT8735
MediaTek
MediaTek MT8735
MT8752
MT8752
MediaTek
MediaTek MT8752
MT8768
MT8768
MediaTek
MediaTek MT8768
MT8111V
MT8111V
MediaTek
MediaTek MT8111V
MT8312 Description
The MediaTek MT8312 is a dual-core application processor designed primarily for entry-level tablets and smart devices. It is part of MediaTek%27s family of System-on-Chip (SoC) solutions, which are known for their balance of performance, power efficiency, and cost-effectiveness. The MT8312 is particularly aimed at providing a smooth user experience for multimedia applications, web browsing, and general computing tasks in budget-friendly devices.

## Overview

The MT8312 is built on a 28nm process technology, which helps in achieving a good balance between performance and power consumption. It features a dual-core ARM Cortex-A7 CPU, which is designed to handle everyday tasks efficiently while maintaining low power usage. The processor is complemented by a range of multimedia capabilities, making it suitable for various applications in the consumer electronics space.

## Key Specifications

- CPU Architecture: The MT8312 features a dual-core ARM Cortex-A7 architecture, which operates at a clock speed of up to 1.5 GHz. This architecture is known for its energy efficiency and performance in handling multitasking and basic applications.
- GPU: The SoC is equipped with a Mali-400 MP GPU, which provides decent graphics performance for gaming and multimedia applications. It supports OpenGL ES 2.0, enabling smooth rendering of graphics in applications and games.
- Memory Support: The MT8312 supports LPDDR2 and DDR3 memory types, with a maximum memory capacity of 2 GB. This allows for efficient multitasking and smooth operation of applications.
- Display Support: The processor supports display resolutions up to 1280x800 pixels (HD), making it suitable for entry-level tablets and devices that require decent visual quality.
- Camera Support: The MT8312 can support dual-camera configurations, with a maximum resolution of 8 MP for the rear camera and 2 MP for the front camera. This enables basic photography and video calling capabilities.
- Connectivity: The SoC includes integrated support for Wi-Fi, Bluetooth, and GPS, providing essential connectivity options for modern devices. It also supports 3G connectivity, allowing for mobile data access.
- Power Management: The MT8312 features advanced power management technologies, which help in optimizing battery life. The 28nm manufacturing process contributes to lower power consumption, making it suitable for portable devices.
- Operating System Support: The processor is compatible with Android operating systems, allowing manufacturers to build devices that leverage the extensive Android ecosystem.

## Features

- Multimedia Capabilities: The MT8312 is designed to handle multimedia tasks efficiently, supporting video playback and recording in various formats. It can decode HD video, making it suitable for streaming applications.
- Cost-Effectiveness: As an entry-level processor, the MT8312 is designed to provide a good balance of performance and cost, making it an attractive option for manufacturers looking to produce budget-friendly devices.
- Versatile Applications: The processor is suitable for a wide range of applications, including educational tablets, e-readers, and basic smart devices, catering to various market segments.
- Robust Ecosystem: Being part of MediaTek%27s SoC family, the MT8312 benefits from a robust ecosystem of software and development tools, enabling manufacturers to bring products to market more efficiently.

## Applications

The MediaTek MT8312 is suitable for various applications, including:
- Entry-Level Tablets: Ideal for budget-friendly tablets aimed at students and casual users who require basic functionality.
- Smart Devices: Used in smart home devices and IoT applications where cost-effective processing power is needed.
- E-Readers: Suitable for e-readers that require efficient power management and decent display capabilities.
- Educational Devices: Employed in devices designed for educational purposes, providing access to learning materials and applications.

## Conclusion

In summary, the MediaTek MT8312 is a dual-core application processor that offers a solid combination of performance, power efficiency, and cost-effectiveness for entry-level tablets and smart devices. With its ARM Cortex-A7 architecture, Mali-400 MP GPU, and support for essential connectivity options, the MT8312 is well-suited for a variety of applications in the consumer electronics market. Its ability to handle multimedia tasks and support for Android operating systems makes it an attractive choice for manufacturers looking to create budget-friendly devices that meet the needs of everyday users.
MT8312 Compare Parts
  • MT8312 vs MT8665NV-LP3-SBS
  • MT8312 vs MT8516AAAA-BZASH
  • MT8312 vs MT8512BAAV/ZA*FF
  • MT8312 vs MT8633YDAG-CTAH
  • MT8312 vs MT8633VCAG-CTAH
  • MT8312 vs MT8591AOAT-BCAH
  • MT8312 vs MT8563LAAT-BCTH
  • MT8312 vs MT8560HBAG-BTSH
  • MT8312 vs MT8553LAAT-HAAT
  • MT8312 vs MT8553LAAT-BCTH
  • MT8312 vs MT8551IBAG-BTSH
  • MT8312 vs MT8551DBAG-BTSH
  • MT8312 vs MT8550LBAG-BMAH
  • MT8312 vs MT8502LBDT-BCTH
  • MT8312 vs MT8223LFMU-BMTL
  • MT8312 vs MT8223LFMU-BMSL
  • MT8312 vs MT8389WK/AHHSH
  • MT8312 vs MT8382V/WAHHAH
  • MT8312 vs MT8377ATA-CMAH
  • MT8312 vs MT8362AA-BZASH
  • MT8312 vs MT8307OPE-BDAL
  • MT8312 vs MT8282AGG/AMSL
  • MT8312 vs MT8202CAG-ADSL
  • MT8312 vs MT8127A-DAHHAH
  • MT8312 vs MT8695ADMV/ZA
  • MT8312 vs MT8695ADKV/ZA
  • MT8312 vs MT8518AAAV/ZB
  • MT8312 vs MT8512BAAV/ZA
  • MT8312 vs MT8306QE-LATL
  • MT8312 vs MT8293AE-AESL
  • MT8312 vs MT8293AE-AEBL
  • MT8312 vs MT8216AJ-BMAH
  • MT8312 vs MT8206AG/BD-L
  • MT8312 vs MT8202AG-BDSL
  • MT8312 vs MT8201AE-BDSL
  • MT8312 vs MT8162AE-AESL
  • MT8312 vs MT8127A-DACSH
  • MT8312 vs MT8105GE/BWSL
  • MT8312 vs MT878BV/NAZA
  • MT8312 vs MT8788V/WAZA
  • Customer Reviews
    4.95 out of 5.00 stars from 145 customer reviews from all over the world
    Johanna Müller
    Germany
    5 stars
    2026-09-20 21:23
    Very good stuff, works fine. Satisfied
    Thiago Ribeiro Júnior
    Brazil
    5 stars
    2026-09-20 21:16
    I am very satisfied with the product.
    Rachel Wilson
    United States
    5 stars
    2026-09-20 19:31
    I love its
    Timothy Brown
    United States
    5 stars
    2026-09-20 19:24
    OK, but for Arduino you need to upload bootloader.
    Walter Romano
    Italy
    5 stars
    2026-09-20 17:53
    Perfect and arrived fast
    Clara Fernández
    Spain
    5 stars
    2026-09-20 17:26
    Like as described, fast dispatch.