☰
MT8768V
MT8768V
Active
Description:  MediaTek MT8768V
Manufacturer:  MediaTek
Datasheet:   MT8768V Datasheet
History Price: $0
In Stock: 10890
MT8768V Specification
Specification
Part No
MT8768V
Category
Specialized ICs
Manufacturer
MediaTek
Series
MT8768
Packaging
Tape & Reel
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Programmable
-
Type
-
Applications
-
Mounting Type
-
Package / Case
-
Supplier Device Package
-
MT8768V Related Parts
MT8121
MT8121
MediaTek
MediaTek MT8121
MT8135
MT8135
MediaTek
MediaTek MT8135
MT8163
MT8163
MediaTek
MediaTek MT8163
MT8175
MT8175
MediaTek
MediaTek MT8175
MT8193
MT8193
MediaTek
MediaTek MT8193
MT8222
MT8222
MediaTek
MediaTek MT8222
MT8292
MT8292
MediaTek
MediaTek MT8292
MT8312
MT8312
MediaTek
MediaTek MT8312
MT8665
MT8665
MediaTek
MediaTek MT8665
MT8735
MT8735
MediaTek
MediaTek MT8735
MT8752
MT8752
MediaTek
MediaTek MT8752
MT8768
MT8768
MediaTek
MediaTek MT8768
MT8768V Description
The MediaTek MT8768V is a powerful and versatile system-on-chip (SoC) designed primarily for use in tablets and other mobile devices. It is part of MediaTek%27s Helio series, which is known for delivering high performance, efficient power consumption, and advanced multimedia capabilities. The MT8768V is particularly aimed at enhancing user experiences in gaming, multimedia consumption, and productivity applications. Below is a detailed overview of the MT8768V, including its specifications, features, and applications.

## Overview

The MediaTek MT8768V is built on a 12nm process technology, which allows for improved performance and energy efficiency. It integrates a multi-core CPU, a powerful GPU, and various connectivity options, making it suitable for a wide range of applications in the mobile computing space.

## Key Specifications

1. CPU Architecture:
- Cores: Octa-core CPU configuration.
- Core Configuration: 4 x Cortex-A73 cores (high-performance) and 4 x Cortex-A53 cores (power-efficient).
- Clock Speed: Up to 2.0 GHz for the Cortex-A73 cores, providing robust performance for demanding applications.

2. GPU:
- Graphics Processor: Integrated PowerVR GE8320 GPU.
- Graphics Performance: Supports high-quality graphics rendering, making it suitable for gaming and multimedia applications.

3. Memory Support:
- RAM: Supports LPDDR4X memory with a maximum capacity of up to 8GB.
- Memory Bandwidth: High memory bandwidth for improved multitasking and performance in memory-intensive applications.

4. Display Support:
- Resolution: Supports displays with resolutions up to 2560 x 1600 pixels.
- Display Interfaces: Capable of driving multiple display outputs, including support for high refresh rates.

5. Camera Support:
- Image Signal Processor (ISP): Integrated ISP supports dual-camera configurations.
- Camera Resolution: Supports up to 16MP for the main camera and 8MP for the front camera, enabling high-quality photography and video recording.

6. Connectivity:
- Cellular Connectivity: Supports 4G LTE with advanced features such as carrier aggregation for improved data speeds.
- Wi-Fi: Integrated Wi-Fi 802.11ac for high-speed wireless connectivity.
- Bluetooth: Supports Bluetooth 5.0 for enhanced wireless communication with peripherals.

7. Multimedia Features:
- Video Playback: Supports 4K video playback at 60fps, making it ideal for streaming high-definition content.
- Audio: Integrated support for high-definition audio playback, enhancing the multimedia experience.

8. Power Management:
- Power Efficiency: Designed for low power consumption, extending battery life in mobile devices.
- Smart Power Management: Features such as Dynamic Voltage and Frequency Scaling (DVFS) to optimize performance and power usage based on workload.

9. Security Features:
- Hardware Security: Integrated security features to protect user data and enhance device security.

## Applications

The MediaTek MT8768V is designed for a variety of applications, including:

- Tablets: Ideal for mid-range to high-end tablets, providing a balance of performance and efficiency for gaming, productivity, and multimedia consumption.
- Smart Home Devices: Suitable for smart displays and other connected devices that require robust processing capabilities.
- Education Devices: Used in educational tablets and devices aimed at enhancing learning experiences through interactive applications.
- IoT Devices: Can be integrated into Internet of Things (IoT) devices that require efficient processing and connectivity.

## Conclusion

The MediaTek MT8768V is a powerful and efficient SoC that meets the demands of modern mobile computing. With its octa-core CPU, advanced GPU, and support for high-resolution displays and cameras, it provides an excellent platform for a wide range of applications, from gaming to multimedia consumption. Its focus on power efficiency and connectivity makes it an ideal choice for tablets and other mobile devices, ensuring a seamless user experience. Whether for entertainment, productivity, or education, the MT8768V delivers the performance and features needed to enhance the functionality of today%27s mobile devices.
MT8768V Compare Parts
  • MT8768V vs MT8665NV-LP3-SBS
  • MT8768V vs MT8516AAAA-BZASH
  • MT8768V vs MT8512BAAV/ZA*FF
  • MT8768V vs MT8633YDAG-CTAH
  • MT8768V vs MT8633VCAG-CTAH
  • MT8768V vs MT8591AOAT-BCAH
  • MT8768V vs MT8563LAAT-BCTH
  • MT8768V vs MT8560HBAG-BTSH
  • MT8768V vs MT8553LAAT-HAAT
  • MT8768V vs MT8553LAAT-BCTH
  • MT8768V vs MT8551IBAG-BTSH
  • MT8768V vs MT8551DBAG-BTSH
  • MT8768V vs MT8550LBAG-BMAH
  • MT8768V vs MT8502LBDT-BCTH
  • MT8768V vs MT8223LFMU-BMTL
  • MT8768V vs MT8223LFMU-BMSL
  • MT8768V vs MT8389WK/AHHSH
  • MT8768V vs MT8382V/WAHHAH
  • MT8768V vs MT8377ATA-CMAH
  • MT8768V vs MT8362AA-BZASH
  • MT8768V vs MT8307OPE-BDAL
  • MT8768V vs MT8282AGG/AMSL
  • MT8768V vs MT8202CAG-ADSL
  • MT8768V vs MT8127A-DAHHAH
  • MT8768V vs MT8695ADMV/ZA
  • MT8768V vs MT8695ADKV/ZA
  • MT8768V vs MT8518AAAV/ZB
  • MT8768V vs MT8512BAAV/ZA
  • MT8768V vs MT8306QE-LATL
  • MT8768V vs MT8293AE-AESL
  • MT8768V vs MT8293AE-AEBL
  • MT8768V vs MT8216AJ-BMAH
  • MT8768V vs MT8206AG/BD-L
  • MT8768V vs MT8202AG-BDSL
  • MT8768V vs MT8201AE-BDSL
  • MT8768V vs MT8162AE-AESL
  • MT8768V vs MT8127A-DACSH
  • MT8768V vs MT8105GE/BWSL
  • MT8768V vs MT878BV/NAZA
  • MT8768V vs MT8788V/WAZA
  • Customer Reviews
    4.95 out of 5.00 stars from 133 customer reviews from all over the world
    Johanna Müller
    Germany
    5 stars
    2026-09-20 21:23
    Very good stuff, works fine. Satisfied
    Thiago Ribeiro Júnior
    Brazil
    5 stars
    2026-09-20 21:16
    I am very satisfied with the product.
    Rachel Wilson
    United States
    5 stars
    2026-09-20 19:31
    I love its
    Timothy Brown
    United States
    5 stars
    2026-09-20 19:24
    OK, but for Arduino you need to upload bootloader.
    Walter Romano
    Italy
    5 stars
    2026-09-20 17:53
    Perfect and arrived fast
    Clara Fernández
    Spain
    5 stars
    2026-09-20 17:26
    Like as described, fast dispatch.