☰
MT8111V
MT8111V
Active
Description:  MediaTek MT8111V
Manufacturer:  MediaTek
Datasheet:   MT8111V Datasheet
History Price: $0
In Stock: 14260
MT8111V Specification
Specification
Part No
MT8111V
Category
Specialized ICs
Manufacturer
MediaTek
Series
MT8111
Packaging
Tape & Reel
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Programmable
-
Type
-
Applications
-
Mounting Type
-
Package / Case
-
Supplier Device Package
-
MT8111V Related Parts
MT8121
MT8121
MediaTek
MediaTek MT8121
MT8135
MT8135
MediaTek
MediaTek MT8135
MT8163
MT8163
MediaTek
MediaTek MT8163
MT8175
MT8175
MediaTek
MediaTek MT8175
MT8193
MT8193
MediaTek
MediaTek MT8193
MT8222
MT8222
MediaTek
MediaTek MT8222
MT8292
MT8292
MediaTek
MediaTek MT8292
MT8312
MT8312
MediaTek
MediaTek MT8312
MT8665
MT8665
MediaTek
MediaTek MT8665
MT8735
MT8735
MediaTek
MediaTek MT8735
MT8752
MT8752
MediaTek
MediaTek MT8752
MT8768
MT8768
MediaTek
MediaTek MT8768
MT8111V Description
The MediaTek MT8111V is a highly integrated system-on-chip (SoC) designed primarily for use in smart devices, including tablets, smart displays, and other consumer electronics. This SoC is part of MediaTek%27s extensive portfolio of solutions aimed at enhancing multimedia performance, connectivity, and overall user experience in smart devices. Below is a detailed overview of the MediaTek MT8111V, including its specifications and parameters.

## Overview

The MT8111V is engineered to deliver high performance while maintaining energy efficiency, making it suitable for a wide range of applications. It integrates a powerful CPU, GPU, and various multimedia processing capabilities, allowing for smooth operation of applications, high-definition video playback, and advanced graphics rendering. The SoC is designed to support the latest connectivity standards, ensuring seamless communication and data transfer.

## Key Specifications

1. CPU Architecture:
- The MT8111V features a quad-core ARM Cortex-A53 CPU architecture, which operates at a clock speed of up to 2.0 GHz. This configuration provides a balance of performance and power efficiency, enabling smooth multitasking and application performance.

2. GPU:
- The SoC is equipped with a Mali-G52 GPU, which supports advanced graphics rendering and enhances the visual experience for gaming and multimedia applications. The GPU is optimized for high-performance graphics while maintaining low power consumption.

3. Memory Support:
- The MT8111V supports LPDDR4X memory, with a maximum memory capacity of up to 8 GB. This high-speed memory support allows for efficient data processing and improved overall system performance.

4. Storage Interface:
- The SoC includes support for eMMC 5.1 and UFS 2.1 storage interfaces, enabling fast data access and storage capabilities. This flexibility allows manufacturers to choose the appropriate storage solution for their devices.

5. Display Support:
- The MT8111V supports display resolutions of up to 1920 x 1200 pixels, making it suitable for high-definition displays. It also supports various display interfaces, including MIPI DSI, ensuring compatibility with a wide range of screens.

6. Multimedia Capabilities:
- The SoC features advanced multimedia processing capabilities, including support for 1080p video playback at 60 frames per second (fps). It also supports various video codecs, such as H.264 and VP9, enabling efficient video streaming and playback.

7. Connectivity:
- The MT8111V includes integrated Wi-Fi 802.11ac and Bluetooth 5.0 connectivity, providing fast and reliable wireless communication. This connectivity is essential for smart devices that require seamless internet access and peripheral connectivity.

8. Camera Support:
- The SoC supports dual-camera configurations, allowing for advanced photography features such as depth sensing and enhanced image processing. It can handle camera resolutions of up to 13 MP for the main camera and 8 MP for the secondary camera.

9. Power Management:
- The MT8111V is designed with power efficiency in mind, featuring advanced power management techniques to extend battery life in portable devices. It includes support for various power-saving modes to optimize energy consumption.

10. Operating System Support:
- The SoC is compatible with various operating systems, including Android, enabling manufacturers to develop a wide range of smart devices with different user interfaces and functionalities.

## Applications

The MediaTek MT8111V is suitable for a variety of applications, including:

- Tablets: Used in mid-range and high-end tablets, providing a balance of performance and battery life for multimedia consumption and productivity tasks.
- Smart Displays: Integrated into smart displays and digital signage solutions, enabling interactive features and high-quality video playback.
- Smart Home Devices: Employed in smart home devices, such as smart speakers and home automation systems, providing connectivity and processing power for various applications.
- Consumer Electronics: Utilized in a range of consumer electronics, including set-top boxes and gaming devices, enhancing multimedia performance and user experience.

## Conclusion

In summary, the MediaTek MT8111V is a powerful and versatile system-on-chip designed for modern smart devices. Its impressive specifications, including a quad-core CPU, Mali-G52 GPU, and support for high-definition displays and advanced multimedia capabilities, make it an excellent choice for manufacturers looking to create high-performance consumer electronics. The SoC%27s focus on power efficiency and connectivity ensures that it meets the demands of today%27s users, providing a seamless and enjoyable experience across a variety of applications. As the market for smart devices continues to grow, the MT8111V stands out as a reliable solution for developers and engineers seeking to deliver cutting-edge technology in their products.
MT8111V Compare Parts
  • MT8111V vs MT8665NV-LP3-SBS
  • MT8111V vs MT8516AAAA-BZASH
  • MT8111V vs MT8512BAAV/ZA*FF
  • MT8111V vs MT8633YDAG-CTAH
  • MT8111V vs MT8633VCAG-CTAH
  • MT8111V vs MT8591AOAT-BCAH
  • MT8111V vs MT8563LAAT-BCTH
  • MT8111V vs MT8560HBAG-BTSH
  • MT8111V vs MT8553LAAT-HAAT
  • MT8111V vs MT8553LAAT-BCTH
  • MT8111V vs MT8551IBAG-BTSH
  • MT8111V vs MT8551DBAG-BTSH
  • MT8111V vs MT8550LBAG-BMAH
  • MT8111V vs MT8502LBDT-BCTH
  • MT8111V vs MT8223LFMU-BMTL
  • MT8111V vs MT8223LFMU-BMSL
  • MT8111V vs MT8389WK/AHHSH
  • MT8111V vs MT8382V/WAHHAH
  • MT8111V vs MT8377ATA-CMAH
  • MT8111V vs MT8362AA-BZASH
  • MT8111V vs MT8307OPE-BDAL
  • MT8111V vs MT8282AGG/AMSL
  • MT8111V vs MT8202CAG-ADSL
  • MT8111V vs MT8127A-DAHHAH
  • MT8111V vs MT8695ADMV/ZA
  • MT8111V vs MT8695ADKV/ZA
  • MT8111V vs MT8518AAAV/ZB
  • MT8111V vs MT8512BAAV/ZA
  • MT8111V vs MT8306QE-LATL
  • MT8111V vs MT8293AE-AESL
  • MT8111V vs MT8293AE-AEBL
  • MT8111V vs MT8216AJ-BMAH
  • MT8111V vs MT8206AG/BD-L
  • MT8111V vs MT8202AG-BDSL
  • MT8111V vs MT8201AE-BDSL
  • MT8111V vs MT8162AE-AESL
  • MT8111V vs MT8127A-DACSH
  • MT8111V vs MT8105GE/BWSL
  • MT8111V vs MT878BV/NAZA
  • MT8111V vs MT8788V/WAZA
  • Customer Reviews
    4.95 out of 5.00 stars from 88 customer reviews from all over the world
    Johanna Müller
    Germany
    5 stars
    2026-09-20 21:23
    Very good stuff, works fine. Satisfied
    Thiago Ribeiro Júnior
    Brazil
    5 stars
    2026-09-20 21:16
    I am very satisfied with the product.
    Rachel Wilson
    United States
    5 stars
    2026-09-20 19:31
    I love its
    Timothy Brown
    United States
    5 stars
    2026-09-20 19:24
    OK, but for Arduino you need to upload bootloader.
    Walter Romano
    Italy
    5 stars
    2026-09-20 17:53
    Perfect and arrived fast
    Clara Fernández
    Spain
    5 stars
    2026-09-20 17:26
    Like as described, fast dispatch.