☰
MT8766V
MT8766V
Active
Description:  MediaTek MT8766V
Manufacturer:  MediaTek
Datasheet:   MT8766V Datasheet
History Price: $0
In Stock: 26895
MT8766V Specification
Specification
Part No
MT8766V
Category
Specialized ICs
Manufacturer
MediaTek
Series
MT8766
Packaging
Tape & Reel
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Programmable
-
Type
-
Applications
-
Mounting Type
-
Package / Case
-
Supplier Device Package
-
MT8766V Related Parts
MT8121
MT8121
MediaTek
MediaTek MT8121
MT8135
MT8135
MediaTek
MediaTek MT8135
MT8163
MT8163
MediaTek
MediaTek MT8163
MT8175
MT8175
MediaTek
MediaTek MT8175
MT8193
MT8193
MediaTek
MediaTek MT8193
MT8222
MT8222
MediaTek
MediaTek MT8222
MT8292
MT8292
MediaTek
MediaTek MT8292
MT8312
MT8312
MediaTek
MediaTek MT8312
MT8665
MT8665
MediaTek
MediaTek MT8665
MT8735
MT8735
MediaTek
MediaTek MT8735
MT8752
MT8752
MediaTek
MediaTek MT8752
MT8768
MT8768
MediaTek
MediaTek MT8768
MT8766V Description
The MediaTek MT8766V is a highly integrated system-on-chip (SoC) designed primarily for use in smart devices, including tablets, smart displays, and other consumer electronics. This SoC is part of MediaTek%27s extensive portfolio of mobile and multimedia solutions, known for its performance, efficiency, and advanced features. Below is a detailed overview of the MT8766V, including its specifications, features, and typical applications.

## Overview

The MediaTek MT8766V is built on a 12nm process technology, which allows for improved power efficiency and performance. It is designed to deliver a balance of high performance and low power consumption, making it suitable for a wide range of applications in the growing market of smart devices. The MT8766V integrates a powerful CPU, GPU, and various multimedia capabilities, enabling it to handle demanding tasks while maintaining energy efficiency.

## Key Features

1. High-Performance CPU: The MT8766V features a quad-core ARM Cortex-A55 CPU, which provides a good balance of performance and power efficiency. This architecture is designed to handle multitasking and demanding applications smoothly.

2. Advanced GPU: The SoC is equipped with a PowerVR GE8320 GPU, which supports high-quality graphics rendering and enhances the visual experience for gaming and multimedia applications.

3. Integrated AI Processing: The MT8766V includes an AI processing unit (APU) that enables efficient execution of AI tasks, such as image recognition and natural language processing, enhancing the overall user experience.

4. Support for High-Resolution Displays: The SoC supports displays with resolutions up to 1920 x 1200 pixels, making it suitable for high-definition content consumption.

5. Multimedia Capabilities: The MT8766V supports various multimedia formats and features, including hardware acceleration for video decoding and encoding, enabling smooth playback of high-definition video content.

6. Connectivity Options: The SoC includes integrated support for Wi-Fi, Bluetooth, and various other connectivity options, ensuring seamless communication with other devices and networks.

7. Power Efficiency: Built on a 12nm process, the MT8766V is designed to optimize power consumption, extending battery life in portable devices.

## Specifications

- CPU: Quad-core ARM Cortex-A55, with a maximum clock speed of up to 2.0 GHz.
- GPU: PowerVR GE8320, providing enhanced graphics performance for gaming and multimedia applications.
- Process Technology: 12nm FinFET technology, which improves power efficiency and performance.
- Memory Support: Supports LPDDR4X memory, with a maximum memory bandwidth of 25.6 GB/s.
- Display Support: Capable of driving displays with resolutions up to 1920 x 1200 pixels at 60 Hz.
- Camera Support: Supports dual-camera configurations with up to 16 MP for the main camera and 8 MP for the secondary camera.
- Video Playback: Supports 1080p video playback at 60 fps, with hardware acceleration for various codecs.
- Connectivity: Integrated Wi-Fi 802.11ac, Bluetooth 5.0, and support for various peripheral interfaces.
- Operating System: Compatible with Android and other operating systems, providing flexibility for device manufacturers.

## Applications

The MediaTek MT8766V is suitable for a wide range of applications, including:

- Tablets: Ideal for mid-range tablets that require a balance of performance and battery life for productivity and entertainment.
- Smart Displays: Used in smart home devices and displays that require efficient processing for voice assistants and multimedia playback.
- Consumer Electronics: Suitable for various consumer electronics, including smart TVs and set-top boxes, where high performance and multimedia capabilities are essential.
- IoT Devices: Can be utilized in Internet of Things (IoT) applications, providing connectivity and processing power for smart devices.

## Conclusion

The MediaTek MT8766V is a versatile and powerful SoC that meets the demands of modern smart devices. With its high-performance CPU and GPU, integrated AI capabilities, and support for high-resolution displays, it is an excellent choice for manufacturers looking to create efficient and feature-rich products. Whether in tablets, smart displays, or other consumer electronics, the MT8766V stands out as a robust solution that enhances the performance and user experience of smart devices.
MT8766V Compare Parts
  • MT8766V vs MT8665NV-LP3-SBS
  • MT8766V vs MT8516AAAA-BZASH
  • MT8766V vs MT8512BAAV/ZA*FF
  • MT8766V vs MT8633YDAG-CTAH
  • MT8766V vs MT8633VCAG-CTAH
  • MT8766V vs MT8591AOAT-BCAH
  • MT8766V vs MT8563LAAT-BCTH
  • MT8766V vs MT8560HBAG-BTSH
  • MT8766V vs MT8553LAAT-HAAT
  • MT8766V vs MT8553LAAT-BCTH
  • MT8766V vs MT8551IBAG-BTSH
  • MT8766V vs MT8551DBAG-BTSH
  • MT8766V vs MT8550LBAG-BMAH
  • MT8766V vs MT8502LBDT-BCTH
  • MT8766V vs MT8223LFMU-BMTL
  • MT8766V vs MT8223LFMU-BMSL
  • MT8766V vs MT8389WK/AHHSH
  • MT8766V vs MT8382V/WAHHAH
  • MT8766V vs MT8377ATA-CMAH
  • MT8766V vs MT8362AA-BZASH
  • MT8766V vs MT8307OPE-BDAL
  • MT8766V vs MT8282AGG/AMSL
  • MT8766V vs MT8202CAG-ADSL
  • MT8766V vs MT8127A-DAHHAH
  • MT8766V vs MT8695ADMV/ZA
  • MT8766V vs MT8695ADKV/ZA
  • MT8766V vs MT8518AAAV/ZB
  • MT8766V vs MT8512BAAV/ZA
  • MT8766V vs MT8306QE-LATL
  • MT8766V vs MT8293AE-AESL
  • MT8766V vs MT8293AE-AEBL
  • MT8766V vs MT8216AJ-BMAH
  • MT8766V vs MT8206AG/BD-L
  • MT8766V vs MT8202AG-BDSL
  • MT8766V vs MT8201AE-BDSL
  • MT8766V vs MT8162AE-AESL
  • MT8766V vs MT8127A-DACSH
  • MT8766V vs MT8105GE/BWSL
  • MT8766V vs MT878BV/NAZA
  • MT8766V vs MT8788V/WAZA
  • MT8766V FAQ
    Q1: What is the MediaTek MT8766V?
    A1: The MediaTek MT8766V is an octa-core System-on-Chip (SoC) designed for use in smartphones, tablets, and other multimedia devices, providing efficient performance and integrated features for high-quality user experiences.

    Q2: What is the core architecture of the MT8766V?
    A2: The MT8766V features an octa-core architecture, consisting of four high-performance ARM Cortex-A53 cores and four power-efficient ARM Cortex-A53 cores, providing a balance between performance and power efficiency.

    Q3: What is the maximum clock speed of the MT8766V?
    A3: The MT8766V has a maximum clock speed of 2.0 GHz, allowing it to handle demanding applications and multi-tasking scenarios smoothly.

    Q4: What type of GPU is integrated into the MT8766V?
    A4: The MT8766V integrates the ARM Mali-G52 MC2 GPU, providing good graphical performance for gaming, video playback, and other multimedia applications.

    Q5: What is the process technology used in the MT8766V?
    A5: The MT8766V is manufactured using a 12nm FinFET process technology, which ensures a good balance between power efficiency and performance.

    Q6: Does the MT8766V support 4G LTE connectivity?
    A6: Yes, the MT8766V supports 4G LTE connectivity, offering fast data speeds for internet browsing, streaming, and other online activities on mobile devices.

    Q7: What is the maximum camera resolution supported by the MT8766V?
    A7: The MT8766V supports up to a 21MP single camera or 13MP + 13MP dual cameras, enabling high-resolution photography and video recording.

    Q8: What is the RAM support of the MT8766V?
    A8: The MT8766V supports LPDDR3 and LPDDR4X RAM, with support for up to 6GB of RAM, ensuring smooth multitasking and improved overall device performance.

    Q9: What types of display does the MT8766V support?
    A9: The MT8766V supports Full HD+ (1080p) resolution displays, providing sharp and vibrant visuals for a variety of media consumption tasks, including video streaming and gaming.

    Q10: Does the MT8766V support AI features?
    A10: Yes, the MT8766V is equipped with an AI Processing Unit (APU), which accelerates artificial intelligence tasks such as facial recognition, smart photography, and voice commands.

    Q11: What video playback and recording capabilities does the MT8766V have?
    A11: The MT8766V supports 4K video playback at 30 fps and 1080p video recording, allowing for high-quality video streaming and content creation on compatible devices.

    Q12: What is the power consumption of the MT8766V?
    A12: The MT8766V is designed to be power-efficient, with a focus on balancing performance and energy consumption, especially with its 12nm process technology and power-efficient cores.

    Q13: Does the MT8766V support Bluetooth and Wi-Fi?
    A13: Yes, the MT8766V supports Bluetooth 5.0 for wireless communication and dual-band Wi-Fi (2.4GHz/5GHz), ensuring fast and stable connections for a variety of wireless devices.

    Q14: What is the USB support of the MT8766V?
    A14: The MT8766V features USB 2.0 support, enabling data transfer and charging functionality in mobile devices and other connected products.

    Q15: What is the power management feature of the MT8766V?
    A15: The MT8766V is equipped with advanced power management features, including dynamic voltage and frequency scaling (DVFS), which helps optimize performance and minimize power consumption.

    Q16: What operating systems are supported by the MT8766V?
    A16: The MT8766V is compatible with Android operating systems, commonly used in smartphones and tablets, enabling a wide range of applications and user interfaces.

    Q17: What is the connectivity support for the MT8766V?
    A17: The MT8766V supports 4G LTE, Wi-Fi, Bluetooth, GPS, and FM radio, offering a wide range of connectivity options for smartphones, tablets, and other portable devices.

    Q18: What are the typical use cases for the MT8766V?
    A18: The MT8766V is typically used in mid-range smartphones, tablets, and other portable devices that require a balance of performance, multimedia capabilities, and energy efficiency.

    Q19: Does the MT8766V support VoLTE?
    A19: Yes, the MT8766V supports Voice over LTE (VoLTE), providing high-quality voice calls over 4G LTE networks for improved call clarity and faster call setup times.

    Q20: How does the MT8766V compare to other processors in its class?
    A20: The MT8766V stands out with its octa-core architecture, high-performance GPU, and AI capabilities, offering a competitive edge for mid-range devices in terms of processing power, multimedia features, and connectivity options.
    Customer Reviews
    4.95 out of 5.00 stars from 122 customer reviews from all over the world
    Johanna Müller
    Germany
    5 stars
    2026-09-20 21:23
    Very good stuff, works fine. Satisfied
    Thiago Ribeiro Júnior
    Brazil
    5 stars
    2026-09-20 21:16
    I am very satisfied with the product.
    Rachel Wilson
    United States
    5 stars
    2026-09-20 19:31
    I love its
    Timothy Brown
    United States
    5 stars
    2026-09-20 19:24
    OK, but for Arduino you need to upload bootloader.
    Walter Romano
    Italy
    5 stars
    2026-09-20 17:53
    Perfect and arrived fast
    Clara Fernández
    Spain
    5 stars
    2026-09-20 17:26
    Like as described, fast dispatch.