☰
MT8732V
MT8732V
Active
Description:  MediaTek MT8732V
Manufacturer:  MediaTek
Datasheet:   MT8732V Datasheet
History Price: $0
In Stock: 23760
MT8732V Specification
Specification
Part No
MT8732V
Category
Specialized ICs
Manufacturer
MediaTek
Series
MT8732
Packaging
Tape & Reel
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Programmable
-
Type
-
Applications
-
Mounting Type
-
Package / Case
-
Supplier Device Package
-
MT8732V Related Parts
MT8121
MT8121
MediaTek
MediaTek MT8121
MT8135
MT8135
MediaTek
MediaTek MT8135
MT8163
MT8163
MediaTek
MediaTek MT8163
MT8175
MT8175
MediaTek
MediaTek MT8175
MT8193
MT8193
MediaTek
MediaTek MT8193
MT8222
MT8222
MediaTek
MediaTek MT8222
MT8292
MT8292
MediaTek
MediaTek MT8292
MT8312
MT8312
MediaTek
MediaTek MT8312
MT8665
MT8665
MediaTek
MediaTek MT8665
MT8735
MT8735
MediaTek
MediaTek MT8735
MT8752
MT8752
MediaTek
MediaTek MT8752
MT8768
MT8768
MediaTek
MediaTek MT8768
MT8732V Description
The MediaTek MT8732V is a highly integrated system-on-chip (SoC) designed primarily for smart TVs and other multimedia devices. It is part of MediaTek%27s family of processors that focus on delivering high performance, energy efficiency, and advanced multimedia capabilities. Below is a detailed overview of the MT8732V, including its specifications, features, and applications.

## Overview

The MT8732V is built to support a wide range of multimedia applications, providing robust processing power for video playback, gaming, and smart features. It is designed to handle 4K video decoding and supports various display technologies, making it suitable for modern smart TVs and set-top boxes.

## Key Specifications

- CPU Architecture: Quad-core ARM Cortex-A53
- CPU Frequency: Up to 1.5 GHz
- GPU: ARM Mali-T760
- Process Technology: 28nm
- Memory Support:
- DDR3/DDR4 RAM
- Up to 4GB of RAM
- Storage Interface: eMMC 5.0
- Video Decoding:
- Supports 4K (3840 x 2160) at 60fps
- H.265, H.264, VP9, and AVS2 decoding
- Video Encoding:
- Supports H.265 and H.264 encoding
- Audio Support:
- Multi-channel audio processing
- Supports various audio formats including Dolby Digital and DTS
- Connectivity:
- HDMI 2.0
- USB 3.0
- Ethernet
- Wi-Fi and Bluetooth (optional)
- Operating System Support: Android TV, Linux-based systems

## Features

1. High Performance: The quad-core ARM Cortex-A53 CPU provides efficient processing power, enabling smooth multitasking and responsive user experiences.
2. Advanced Graphics: The ARM Mali-T760 GPU supports high-quality graphics rendering, making it suitable for gaming and rich multimedia applications.
3. 4K Video Support: The MT8732V is capable of decoding 4K video at 60 frames per second, ensuring high-quality video playback for modern content.
4. Energy Efficiency: Built on a 28nm process technology, the SoC is designed to deliver high performance while minimizing power consumption, which is crucial for energy-efficient devices.
5. Flexible Connectivity: With support for HDMI 2.0, USB 3.0, and various wireless technologies, the MT8732V can easily connect to a wide range of peripherals and networks.
6. Rich Multimedia Experience: The SoC supports multiple audio and video formats, providing a comprehensive multimedia experience for users.

## Applications

- Smart TVs: The MT8732V is primarily designed for smart TVs, enabling advanced features such as 4K streaming, gaming, and smart home integration.
- Set-Top Boxes: It can be used in set-top boxes to provide high-definition content delivery and interactive features.
- Media Players: The SoC is suitable for standalone media players that require high-quality video and audio playback capabilities.
- Gaming Consoles: With its powerful CPU and GPU, the MT8732V can also be utilized in gaming consoles that require robust processing power for gaming applications.

## Conclusion

The MediaTek MT8732V is a versatile and powerful SoC designed for modern multimedia applications. With its quad-core processing capabilities, advanced graphics support, and 4K video decoding, it provides an excellent platform for smart TVs, set-top boxes, and other multimedia devices. Its energy-efficient design and flexible connectivity options make it an ideal choice for manufacturers looking to deliver high-performance, feature-rich products in the competitive consumer electronics market.
MT8732V Compare Parts
  • MT8732V vs MT8665NV-LP3-SBS
  • MT8732V vs MT8516AAAA-BZASH
  • MT8732V vs MT8512BAAV/ZA*FF
  • MT8732V vs MT8633YDAG-CTAH
  • MT8732V vs MT8633VCAG-CTAH
  • MT8732V vs MT8591AOAT-BCAH
  • MT8732V vs MT8563LAAT-BCTH
  • MT8732V vs MT8560HBAG-BTSH
  • MT8732V vs MT8553LAAT-HAAT
  • MT8732V vs MT8553LAAT-BCTH
  • MT8732V vs MT8551IBAG-BTSH
  • MT8732V vs MT8551DBAG-BTSH
  • MT8732V vs MT8550LBAG-BMAH
  • MT8732V vs MT8502LBDT-BCTH
  • MT8732V vs MT8223LFMU-BMTL
  • MT8732V vs MT8223LFMU-BMSL
  • MT8732V vs MT8389WK/AHHSH
  • MT8732V vs MT8382V/WAHHAH
  • MT8732V vs MT8377ATA-CMAH
  • MT8732V vs MT8362AA-BZASH
  • MT8732V vs MT8307OPE-BDAL
  • MT8732V vs MT8282AGG/AMSL
  • MT8732V vs MT8202CAG-ADSL
  • MT8732V vs MT8127A-DAHHAH
  • MT8732V vs MT8695ADMV/ZA
  • MT8732V vs MT8695ADKV/ZA
  • MT8732V vs MT8518AAAV/ZB
  • MT8732V vs MT8512BAAV/ZA
  • MT8732V vs MT8306QE-LATL
  • MT8732V vs MT8293AE-AESL
  • MT8732V vs MT8293AE-AEBL
  • MT8732V vs MT8216AJ-BMAH
  • MT8732V vs MT8206AG/BD-L
  • MT8732V vs MT8202AG-BDSL
  • MT8732V vs MT8201AE-BDSL
  • MT8732V vs MT8162AE-AESL
  • MT8732V vs MT8127A-DACSH
  • MT8732V vs MT8105GE/BWSL
  • MT8732V vs MT878BV/NAZA
  • MT8732V vs MT8788V/WAZA
  • Customer Reviews
    4.95 out of 5.00 stars from 167 customer reviews from all over the world
    Johanna Müller
    Germany
    5 stars
    2026-09-20 21:23
    Very good stuff, works fine. Satisfied
    Thiago Ribeiro Júnior
    Brazil
    5 stars
    2026-09-20 21:16
    I am very satisfied with the product.
    Rachel Wilson
    United States
    5 stars
    2026-09-20 19:31
    I love its
    Timothy Brown
    United States
    5 stars
    2026-09-20 19:24
    OK, but for Arduino you need to upload bootloader.
    Walter Romano
    Italy
    5 stars
    2026-09-20 17:53
    Perfect and arrived fast
    Clara Fernández
    Spain
    5 stars
    2026-09-20 17:26
    Like as described, fast dispatch.