☰
MT8606E
MT8606E
Active
Description:  MediaTek MT8606E
Manufacturer:  MediaTek
Datasheet:   MT8606E Datasheet
History Price: $0
In Stock: 38930
MT8606E Specification
Specification
Part No
MT8606E
Category
Specialized ICs
Manufacturer
MediaTek
Series
MT8606
Packaging
Tape & Reel
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Programmable
-
Type
-
Applications
-
Mounting Type
-
Package / Case
-
Supplier Device Package
-
MT8606E Related Parts
MT8121
MT8121
MediaTek
MediaTek MT8121
MT8135
MT8135
MediaTek
MediaTek MT8135
MT8163
MT8163
MediaTek
MediaTek MT8163
MT8175
MT8175
MediaTek
MediaTek MT8175
MT8193
MT8193
MediaTek
MediaTek MT8193
MT8222
MT8222
MediaTek
MediaTek MT8222
MT8292
MT8292
MediaTek
MediaTek MT8292
MT8312
MT8312
MediaTek
MediaTek MT8312
MT8665
MT8665
MediaTek
MediaTek MT8665
MT8735
MT8735
MediaTek
MediaTek MT8735
MT8752
MT8752
MediaTek
MediaTek MT8752
MT8768
MT8768
MediaTek
MediaTek MT8768
MT8606E Description
The MediaTek MT8606E is a highly integrated system-on-chip (SoC) designed primarily for use in smart TVs and other multimedia devices. It is part of MediaTek%27s extensive portfolio of chipsets that cater to various consumer electronics applications. Below is a detailed overview of the MT8606E, including its specifications and features.

## Overview

The MediaTek MT8606E is engineered to deliver high-performance processing capabilities while maintaining energy efficiency. It is particularly suited for 4K Ultra HD (UHD) content playback, making it an ideal choice for modern smart TVs that require robust multimedia processing capabilities.

## Key Specifications

1. CPU Architecture:
- The MT8606E features a multi-core CPU architecture, typically comprising ARM Cortex-A55 cores. This architecture is designed to provide a balance between performance and power efficiency, enabling smooth multitasking and responsive user experiences.

2. GPU:
- The chipset is equipped with a powerful GPU, often based on the ARM Mali architecture, which supports advanced graphics rendering and enhances the visual experience for gaming and video playback.

3. Video Decoding:
- The MT8606E supports hardware decoding for various video formats, including H.265 (HEVC), H.264, VP9, and AV1. This capability allows for efficient playback of high-resolution video content, including 4K and HDR (High Dynamic Range) formats.

4. Memory Support:
- The SoC typically supports LPDDR4 or LPDDR4X memory, allowing for high-speed data access and improved overall system performance. The memory bandwidth is optimized to handle demanding applications and multitasking scenarios.

5. Connectivity:
- The MT8606E includes integrated support for various connectivity options, such as Wi-Fi (802.11ac or 802.11ax), Bluetooth, and Ethernet. This ensures seamless streaming of content and connectivity to other devices.

6. Display Support:
- The chipset supports multiple display outputs, including HDMI 2.0 and DisplayPort, enabling connection to 4K displays and supporting features like CEC (Consumer Electronics Control) and ARC (Audio Return Channel).

7. Audio Processing:
- The MT8606E features advanced audio processing capabilities, supporting formats like Dolby Atmos and DTS:X. This enhances the audio experience for users, providing immersive sound quality for movies and games.

8. Power Management:
- MediaTek incorporates advanced power management technologies in the MT8606E to optimize energy consumption. This is crucial for devices that require long operational hours without overheating or excessive power draw.

9. Security Features:
- The SoC includes hardware-based security features to protect user data and content. This may include secure boot, hardware encryption, and support for DRM (Digital Rights Management) technologies.

10. AI Capabilities:
- The MT8606E may also integrate AI processing capabilities, allowing for features such as voice recognition, image enhancement, and personalized content recommendations.

## Applications

The MediaTek MT8606E is primarily targeted at the smart TV market but can also be utilized in other multimedia devices such as set-top boxes, streaming devices, and digital signage solutions. Its combination of performance, efficiency, and multimedia capabilities makes it a versatile choice for manufacturers looking to deliver high-quality entertainment experiences.

## Conclusion

In summary, the MediaTek MT8606E is a powerful and efficient SoC designed for modern multimedia applications. With its advanced processing capabilities, support for high-resolution video and audio formats, and robust connectivity options, it stands out as a leading choice for smart TVs and other consumer electronics. As the demand for high-quality content continues to grow, chipsets like the MT8606E will play a crucial role in shaping the future of home entertainment.
MT8606E Compare Parts
  • MT8606E vs MT8665NV-LP3-SBS
  • MT8606E vs MT8516AAAA-BZASH
  • MT8606E vs MT8512BAAV/ZA*FF
  • MT8606E vs MT8633YDAG-CTAH
  • MT8606E vs MT8633VCAG-CTAH
  • MT8606E vs MT8591AOAT-BCAH
  • MT8606E vs MT8563LAAT-BCTH
  • MT8606E vs MT8560HBAG-BTSH
  • MT8606E vs MT8553LAAT-HAAT
  • MT8606E vs MT8553LAAT-BCTH
  • MT8606E vs MT8551IBAG-BTSH
  • MT8606E vs MT8551DBAG-BTSH
  • MT8606E vs MT8550LBAG-BMAH
  • MT8606E vs MT8502LBDT-BCTH
  • MT8606E vs MT8223LFMU-BMTL
  • MT8606E vs MT8223LFMU-BMSL
  • MT8606E vs MT8389WK/AHHSH
  • MT8606E vs MT8382V/WAHHAH
  • MT8606E vs MT8377ATA-CMAH
  • MT8606E vs MT8362AA-BZASH
  • MT8606E vs MT8307OPE-BDAL
  • MT8606E vs MT8282AGG/AMSL
  • MT8606E vs MT8202CAG-ADSL
  • MT8606E vs MT8127A-DAHHAH
  • MT8606E vs MT8695ADMV/ZA
  • MT8606E vs MT8695ADKV/ZA
  • MT8606E vs MT8518AAAV/ZB
  • MT8606E vs MT8512BAAV/ZA
  • MT8606E vs MT8306QE-LATL
  • MT8606E vs MT8293AE-AESL
  • MT8606E vs MT8293AE-AEBL
  • MT8606E vs MT8216AJ-BMAH
  • MT8606E vs MT8206AG/BD-L
  • MT8606E vs MT8202AG-BDSL
  • MT8606E vs MT8201AE-BDSL
  • MT8606E vs MT8162AE-AESL
  • MT8606E vs MT8127A-DACSH
  • MT8606E vs MT8105GE/BWSL
  • MT8606E vs MT878BV/NAZA
  • MT8606E vs MT8788V/WAZA
  • Customer Reviews
    4.95 out of 5.00 stars from 145 customer reviews from all over the world
    Johanna Müller
    Germany
    5 stars
    2026-09-20 21:23
    Very good stuff, works fine. Satisfied
    Thiago Ribeiro Júnior
    Brazil
    5 stars
    2026-09-20 21:16
    I am very satisfied with the product.
    Rachel Wilson
    United States
    5 stars
    2026-09-20 19:31
    I love its
    Timothy Brown
    United States
    5 stars
    2026-09-20 19:24
    OK, but for Arduino you need to upload bootloader.
    Walter Romano
    Italy
    5 stars
    2026-09-20 17:53
    Perfect and arrived fast
    Clara Fernández
    Spain
    5 stars
    2026-09-20 17:26
    Like as described, fast dispatch.