MT8389WK/AHHSH
MT8389WK/AHHSH
Active
Description:  MediaTek MT8389WK/AHHSH
Manufacturer:  MediaTek
History Price: $0
In Stock: 19200
MT8389WK/AHHSH Specification
Specification
Part No
MT8389WK/AHHSH
Category
Specialized ICs
Manufacturer
MediaTek
Series
MT8389
Packaging
Tape & Reel
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Programmable
-
Type
-
Applications
-
Mounting Type
-
Package / Case
-
Supplier Device Package
-
MT8389WK/AHHSH Related Parts
MT8121
MT8121
MediaTek
MediaTek MT8121
MT8135
MT8135
MediaTek
MediaTek MT8135
MT8163
MT8163
MediaTek
MediaTek MT8163
MT8175
MT8175
MediaTek
MediaTek MT8175
MT8193
MT8193
MediaTek
MediaTek MT8193
MT8222
MT8222
MediaTek
MediaTek MT8222
MT8292
MT8292
MediaTek
MediaTek MT8292
MT8312
MT8312
MediaTek
MediaTek MT8312
MT8665
MT8665
MediaTek
MediaTek MT8665
MT8735
MT8735
MediaTek
MediaTek MT8735
MT8752
MT8752
MediaTek
MediaTek MT8752
MT8768
MT8768
MediaTek
MediaTek MT8768
MT8389WK/AHHSH Description
The MediaTek MT8389WK/AHHSH is a highly integrated System-on-Chip (SoC) designed primarily for tablet and mobile applications. This SoC is part of MediaTek%27s MT8xxx series, which is known for its balance of performance, power efficiency, and multimedia capabilities. The MT8389WK/AHHSH is particularly aimed at providing a robust platform for Android-based devices, enabling smooth user experiences in gaming, multimedia playback, and general computing tasks.

## Detailed Overview

## 1. Architecture and Design

The MediaTek MT8389WK/AHHSH is built on a 28nm process technology, which allows for improved power efficiency and performance. The SoC features a quad-core ARM Cortex-A7 CPU architecture, which is designed to deliver a balance of performance and energy efficiency. The Cortex-A7 cores are capable of handling a variety of tasks, from basic applications to more demanding processes, making the MT8389 suitable for a wide range of applications.

## 2. Key Specifications

- CPU Configuration:
- The MT8389WK/AHHSH features a quad-core ARM Cortex-A7 CPU, with each core capable of running at speeds up to 1.6 GHz. This configuration allows for efficient multitasking and smooth operation of applications.

- GPU:
- The SoC is equipped with a PowerVR SGX544 GPU, which provides enhanced graphics performance for gaming and multimedia applications. The GPU supports OpenGL ES 2.0 and 3.0, enabling rich graphics rendering and visual effects.

- Memory Support:
- The MT8389WK/AHHSH supports LPDDR2/LPDDR3 memory types, with a maximum memory bandwidth of up to 12.8 GB/s. It typically supports up to 2 GB of RAM, which is sufficient for running multiple applications simultaneously and ensuring smooth performance.

- Display Support:
- The SoC supports display resolutions of up to 1920 x 1200 pixels, making it suitable for high-definition displays. It can drive various display interfaces, including HDMI and MIPI DSI, allowing for versatile connectivity options.

- Camera Support:
- The MT8389WK/AHHSH includes support for dual-camera configurations, with the capability to handle up to 13 MP for the main camera and 5 MP for the front-facing camera. This feature enables high-quality photography and video recording capabilities.

- Connectivity:
- The SoC integrates various connectivity options, including:
- Wi-Fi: Support for 802.11 b/g/n standards, enabling fast wireless internet connectivity.
- Bluetooth: Integrated Bluetooth 4.0 support for connecting to peripherals and other devices.
- GPS: Built-in GPS functionality for location-based services and navigation.

- Power Management:
- The MT8389WK/AHHSH features advanced power management technologies, including MediaTek%27s own power-saving features, which help extend battery life in mobile devices. The SoC is designed to operate efficiently, minimizing power consumption during idle and active states.

## 3. Performance and Efficiency

The combination of the quad-core Cortex-A7 CPU and the PowerVR SGX544 GPU allows the MT8389WK/AHHSH to deliver a smooth user experience across various applications, from gaming to video playback. The SoC%27s architecture is optimized for energy efficiency, making it suitable for battery-powered devices where longevity is crucial.

## 4. Applications

The MediaTek MT8389WK/AHHSH is primarily used in:
- Tablets: Providing a solid platform for Android-based tablets, enabling smooth multitasking and multimedia experiences.
- Smartphones: While primarily targeted at tablets, it can also be found in entry-level smartphones that require a balance of performance and cost-effectiveness.
- Embedded Systems: Its versatility makes it suitable for various embedded applications, including educational devices and IoT solutions.

## Conclusion

The MediaTek MT8389WK/AHHSH is a powerful and efficient SoC that caters to the needs of modern mobile and tablet applications. With its quad-core CPU, advanced GPU, and comprehensive connectivity options, it provides a robust platform for delivering high-quality multimedia experiences. Its design emphasizes power efficiency, making it an ideal choice for battery-operated devices. As part of MediaTek%27s MT8xxx series, the MT8389WK/AHHSH continues to support the growing demand for capable and cost-effective solutions in the mobile computing market.
MT8389WK/AHHSH Compare Parts
  • MT8389WK/AHHSH vs MT8665NV-LP3-SBS
  • MT8389WK/AHHSH vs MT8516AAAA-BZASH
  • MT8389WK/AHHSH vs MT8512BAAV/ZA*FF
  • MT8389WK/AHHSH vs MT8633YDAG-CTAH
  • MT8389WK/AHHSH vs MT8633VCAG-CTAH
  • MT8389WK/AHHSH vs MT8591AOAT-BCAH
  • MT8389WK/AHHSH vs MT8563LAAT-BCTH
  • MT8389WK/AHHSH vs MT8560HBAG-BTSH
  • MT8389WK/AHHSH vs MT8553LAAT-HAAT
  • MT8389WK/AHHSH vs MT8553LAAT-BCTH
  • MT8389WK/AHHSH vs MT8551IBAG-BTSH
  • MT8389WK/AHHSH vs MT8551DBAG-BTSH
  • MT8389WK/AHHSH vs MT8550LBAG-BMAH
  • MT8389WK/AHHSH vs MT8502LBDT-BCTH
  • MT8389WK/AHHSH vs MT8223LFMU-BMTL
  • MT8389WK/AHHSH vs MT8223LFMU-BMSL
  • MT8389WK/AHHSH vs MT8382V/WAHHAH
  • MT8389WK/AHHSH vs MT8377ATA-CMAH
  • MT8389WK/AHHSH vs MT8362AA-BZASH
  • MT8389WK/AHHSH vs MT8307OPE-BDAL
  • MT8389WK/AHHSH vs MT8282AGG/AMSL
  • MT8389WK/AHHSH vs MT8202CAG-ADSL
  • MT8389WK/AHHSH vs MT8127A-DAHHAH
  • MT8389WK/AHHSH vs MT8695ADMV/ZA
  • MT8389WK/AHHSH vs MT8695ADKV/ZA
  • MT8389WK/AHHSH vs MT8518AAAV/ZB
  • MT8389WK/AHHSH vs MT8512BAAV/ZA
  • MT8389WK/AHHSH vs MT8306QE-LATL
  • MT8389WK/AHHSH vs MT8293AE-AESL
  • MT8389WK/AHHSH vs MT8293AE-AEBL
  • MT8389WK/AHHSH vs MT8216AJ-BMAH
  • MT8389WK/AHHSH vs MT8206AG/BD-L
  • MT8389WK/AHHSH vs MT8202AG-BDSL
  • MT8389WK/AHHSH vs MT8201AE-BDSL
  • MT8389WK/AHHSH vs MT8162AE-AESL
  • MT8389WK/AHHSH vs MT8127A-DACSH
  • MT8389WK/AHHSH vs MT8105GE/BWSL
  • MT8389WK/AHHSH vs MT878BV/NAZA
  • MT8389WK/AHHSH vs MT8788V/WAZA
  • MT8389WK/AHHSH vs MT8765V/WBZA
  • Customer Reviews
    4.95 out of 5.00 stars from 148 customer reviews from all over the world
    Egidijus Petras
    Lithuania
    5 stars
    2026-03-30 08:37
    Got it on time. Thank you. Recommend
    Frank Long
    United States
    5 stars
    2026-03-30 03:47
    Items received and working fine. Super stable output.
    Javier
    Spain
    5 stars
    2026-03-29 20:37
    Just like the removed from a power supply plate.
    João Paulo
    Brazil
    5 stars
    2026-03-29 00:54
    The product was tested and so far in test working perfectly.
    Brazil
    5 stars
    2026-03-29 00:44
    Work very well, I recommend.
    Olivia Powell
    United States
    5 stars
    2026-03-28 22:02
    Tried a few of these in some circuits and they perform as expected, as high side switches for 5v logic. Havent tested their current capacity but they have survived abuse, so they seem good quality - great at this price. Order arrived very fast.