☰
MT8365V
MT8365V
Active
Description:  MediaTek MT8365V
Manufacturer:  MediaTek
Datasheet:   MT8365V Datasheet
History Price: $0
In Stock: 15680
MT8365V Specification
Specification
Part No
MT8365V
Category
Specialized ICs
Manufacturer
MediaTek
Series
MT8365
Packaging
Tape & Reel
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Programmable
-
Type
-
Applications
-
Mounting Type
-
Package / Case
-
Supplier Device Package
-
MT8365V Related Parts
MT8121
MT8121
MediaTek
MediaTek MT8121
MT8135
MT8135
MediaTek
MediaTek MT8135
MT8163
MT8163
MediaTek
MediaTek MT8163
MT8175
MT8175
MediaTek
MediaTek MT8175
MT8193
MT8193
MediaTek
MediaTek MT8193
MT8222
MT8222
MediaTek
MediaTek MT8222
MT8292
MT8292
MediaTek
MediaTek MT8292
MT8312
MT8312
MediaTek
MediaTek MT8312
MT8665
MT8665
MediaTek
MediaTek MT8665
MT8735
MT8735
MediaTek
MediaTek MT8735
MT8752
MT8752
MediaTek
MediaTek MT8752
MT8768
MT8768
MediaTek
MediaTek MT8768
MT8365V Description
The MediaTek MT8365V is a highly integrated system-on-chip (SoC) designed specifically for use in tablets and other portable devices. It is part of MediaTek%27s extensive portfolio of processors that cater to various segments, including education, entertainment, and productivity. The MT8365V is optimized for performance, power efficiency, and multimedia capabilities, making it an ideal choice for modern computing needs. Below is a detailed overview of its specifications, features, and applications.

## Overview

- Type: System-on-Chip (SoC)
- Architecture: ARM Cortex-A55
- Process Technology: 12nm FinFET
- Target Applications: Tablets, Chromebooks, and other portable devices

## Key Features

1. High-Performance CPU:
- The MT8365V features an octa-core CPU configuration, consisting of four ARM Cortex-A55 cores. This architecture provides a balance between performance and power efficiency, enabling smooth multitasking and responsive user experiences.
- The CPU is capable of handling demanding applications, including web browsing, video playback, and productivity tasks.

2. Integrated GPU:
- The SoC includes a powerful ARM Mali-G52 GPU, which supports advanced graphics rendering and enhances the visual experience for gaming and multimedia applications.
- The GPU is optimized for high-performance graphics while maintaining low power consumption, making it suitable for extended use in portable devices.

3. Multimedia Capabilities:
- The MT8365V supports high-definition video playback and recording, including 1080p video at 60 frames per second. This capability is essential for streaming services and video conferencing applications.
- It also features support for various audio codecs, ensuring high-quality sound output for multimedia content.

4. Connectivity Options:
- The SoC integrates various connectivity options, including Wi-Fi 5 (802.11ac) and Bluetooth 5.0, enabling fast and reliable wireless communication.
- It supports multiple I/O interfaces, including USB Type-C, which allows for versatile connectivity with peripherals and accessories.

5. Power Efficiency:
- Built on a 12nm process technology, the MT8365V is designed for low power consumption, which is crucial for battery-operated devices. This efficiency helps extend battery life, allowing users to enjoy longer usage times without frequent recharging.
- The SoC includes power management features that dynamically adjust performance based on workload, further optimizing energy usage.

6. AI Capabilities:
- The MT8365V incorporates MediaTek%27s AI Processing Unit (APU), which enhances the device%27s ability to perform AI-related tasks, such as image recognition and natural language processing.
- This feature enables smarter applications and improved user experiences, such as enhanced camera functionalities and voice recognition.

## Electrical Characteristics

- CPU Architecture: ARM Cortex-A55
- Number of Cores: 8 (4x Cortex-A55)
- GPU: ARM Mali-G52
- Process Technology: 12nm
- Operating Frequency: Up to 2.0 GHz
- Memory Support: LPDDR4X, up to 8GB
- Storage Interface: eMMC 5.1 / UFS 2.1

## Applications

The MediaTek MT8365V is designed for a variety of applications, including:

- Tablets: Ideal for educational and entertainment tablets, providing a balance of performance and battery life.
- Chromebooks: Suitable for lightweight laptops that require efficient processing for web-based applications and productivity tasks.
- Portable Devices: Can be used in various portable devices that demand high performance and low power consumption.

## Conclusion

The MediaTek MT8365V is a robust and efficient SoC that meets the demands of modern portable devices. With its powerful CPU and GPU, multimedia capabilities, and advanced connectivity options, it is well-suited for a wide range of applications, from education to entertainment. Its focus on power efficiency ensures that devices powered by the MT8365V can deliver extended usage times, making it an excellent choice for manufacturers looking to create high-performance, battery-friendly products.
MT8365V Compare Parts
  • MT8365V vs MT8665NV-LP3-SBS
  • MT8365V vs MT8516AAAA-BZASH
  • MT8365V vs MT8512BAAV/ZA*FF
  • MT8365V vs MT8633YDAG-CTAH
  • MT8365V vs MT8633VCAG-CTAH
  • MT8365V vs MT8591AOAT-BCAH
  • MT8365V vs MT8563LAAT-BCTH
  • MT8365V vs MT8560HBAG-BTSH
  • MT8365V vs MT8553LAAT-HAAT
  • MT8365V vs MT8553LAAT-BCTH
  • MT8365V vs MT8551IBAG-BTSH
  • MT8365V vs MT8551DBAG-BTSH
  • MT8365V vs MT8550LBAG-BMAH
  • MT8365V vs MT8502LBDT-BCTH
  • MT8365V vs MT8223LFMU-BMTL
  • MT8365V vs MT8223LFMU-BMSL
  • MT8365V vs MT8389WK/AHHSH
  • MT8365V vs MT8382V/WAHHAH
  • MT8365V vs MT8377ATA-CMAH
  • MT8365V vs MT8362AA-BZASH
  • MT8365V vs MT8307OPE-BDAL
  • MT8365V vs MT8282AGG/AMSL
  • MT8365V vs MT8202CAG-ADSL
  • MT8365V vs MT8127A-DAHHAH
  • MT8365V vs MT8695ADMV/ZA
  • MT8365V vs MT8695ADKV/ZA
  • MT8365V vs MT8518AAAV/ZB
  • MT8365V vs MT8512BAAV/ZA
  • MT8365V vs MT8306QE-LATL
  • MT8365V vs MT8293AE-AESL
  • MT8365V vs MT8293AE-AEBL
  • MT8365V vs MT8216AJ-BMAH
  • MT8365V vs MT8206AG/BD-L
  • MT8365V vs MT8202AG-BDSL
  • MT8365V vs MT8201AE-BDSL
  • MT8365V vs MT8162AE-AESL
  • MT8365V vs MT8127A-DACSH
  • MT8365V vs MT8105GE/BWSL
  • MT8365V vs MT878BV/NAZA
  • MT8365V vs MT8788V/WAZA
  • Customer Reviews
    4.95 out of 5.00 stars from 112 customer reviews from all over the world
    Johanna Müller
    Germany
    5 stars
    2026-09-20 21:23
    Very good stuff, works fine. Satisfied
    Thiago Ribeiro Júnior
    Brazil
    5 stars
    2026-09-20 21:16
    I am very satisfied with the product.
    Rachel Wilson
    United States
    5 stars
    2026-09-20 19:31
    I love its
    Timothy Brown
    United States
    5 stars
    2026-09-20 19:24
    OK, but for Arduino you need to upload bootloader.
    Walter Romano
    Italy
    5 stars
    2026-09-20 17:53
    Perfect and arrived fast
    Clara Fernández
    Spain
    5 stars
    2026-09-20 17:26
    Like as described, fast dispatch.