☰
MT8362A
MT8362A
Active
Description:  MediaTek MT8362A
Manufacturer:  MediaTek
Datasheet:   MT8362A Datasheet
History Price: $0
In Stock: 45100
MT8362A Specification
Specification
Part No
MT8362A
Category
Specialized ICs
Manufacturer
MediaTek
Series
MT8362
Packaging
Tape & Reel
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Programmable
-
Type
-
Applications
-
Mounting Type
-
Package / Case
-
Supplier Device Package
-
MT8362A Related Parts
MT8121
MT8121
MediaTek
MediaTek MT8121
MT8135
MT8135
MediaTek
MediaTek MT8135
MT8163
MT8163
MediaTek
MediaTek MT8163
MT8175
MT8175
MediaTek
MediaTek MT8175
MT8193
MT8193
MediaTek
MediaTek MT8193
MT8222
MT8222
MediaTek
MediaTek MT8222
MT8292
MT8292
MediaTek
MediaTek MT8292
MT8312
MT8312
MediaTek
MediaTek MT8312
MT8665
MT8665
MediaTek
MediaTek MT8665
MT8735
MT8735
MediaTek
MediaTek MT8735
MT8752
MT8752
MediaTek
MediaTek MT8752
MT8768
MT8768
MediaTek
MediaTek MT8768
MT8362A Description
The MediaTek MT8362A is a highly integrated system-on-chip (SoC) designed primarily for use in tablets and other portable devices. It is part of MediaTek%27s family of application processors, which are known for their performance, efficiency, and multimedia capabilities. The MT8362A is particularly aimed at providing a balance between performance and power consumption, making it suitable for a wide range of applications, including education, entertainment, and productivity.

## Key Features:

1. CPU Architecture: The MT8362A features a quad-core ARM Cortex-A53 CPU architecture, which operates at a clock speed of up to 1.5 GHz. This architecture is designed to deliver efficient performance for multitasking and running demanding applications while maintaining low power consumption.

2. GPU: The SoC is equipped with a Mali-G72 GPU, which provides enhanced graphics performance for gaming and multimedia applications. The GPU supports various graphics APIs, ensuring compatibility with a wide range of applications and games.

3. Memory Support: The MT8362A supports LPDDR3 memory, with a maximum memory bandwidth of 14.9 GB/s. It can accommodate up to 4 GB of RAM, allowing for smooth multitasking and efficient handling of memory-intensive applications.

4. Display Support: The SoC supports a variety of display resolutions, including Full HD (1920 x 1080) and HD (1280 x 800). It also supports multiple display interfaces, making it versatile for different device designs.

5. Camera Support: The MT8362A includes support for dual-camera configurations, allowing for enhanced photography capabilities. It can handle up to 13 MP for the main camera and 8 MP for the front camera, enabling high-quality image capture and video recording.

6. Connectivity: The SoC integrates various connectivity options, including Wi-Fi 802.11ac, Bluetooth 5.0, and GPS. This ensures that devices powered by the MT8362A can connect seamlessly to the internet and other devices.

7. Multimedia Capabilities: The MT8362A supports hardware-accelerated video decoding for various formats, including H.264 and VP9, allowing for smooth playback of high-definition video content. It also supports audio processing features for enhanced sound quality.

8. Power Management: The SoC is designed with power efficiency in mind, featuring advanced power management technologies that help extend battery life in portable devices. This is particularly important for tablets and other battery-operated devices.

9. Manufacturing Process: The MT8362A is built on a 28nm process technology, which contributes to its power efficiency and performance characteristics.

## Electrical Specifications:

- CPU: Quad-core ARM Cortex-A53, up to 1.5 GHz
- GPU: Mali-G72
- Memory Support: LPDDR3, up to 4 GB
- Display Resolution: Supports up to Full HD (1920 x 1080)
- Camera Support: Main camera up to 13 MP, front camera up to 8 MP
- Connectivity: Wi-Fi 802.11ac, Bluetooth 5.0, GPS
- Video Decoding: H.264, VP9
- Manufacturing Process: 28nm

## Applications:

The MediaTek MT8362A is designed for a variety of applications, including:

- Tablets for education and entertainment
- Portable gaming devices
- Smart home devices
- IoT applications requiring efficient processing and connectivity
- Multimedia devices that require high-quality video and audio playback

## Conclusion:

The MediaTek MT8362A is a powerful and efficient SoC that provides a robust solution for modern tablets and portable devices. With its quad-core CPU, advanced GPU, and support for high-resolution displays and cameras, it is well-suited for a wide range of applications. Its focus on power efficiency and connectivity makes it an ideal choice for manufacturers looking to create devices that meet the demands of today%27s consumers. Whether for education, entertainment, or productivity, the MT8362A delivers the performance and features needed for a seamless user experience.
MT8362A Compare Parts
  • MT8362A vs MT8665NV-LP3-SBS
  • MT8362A vs MT8516AAAA-BZASH
  • MT8362A vs MT8512BAAV/ZA*FF
  • MT8362A vs MT8633YDAG-CTAH
  • MT8362A vs MT8633VCAG-CTAH
  • MT8362A vs MT8591AOAT-BCAH
  • MT8362A vs MT8563LAAT-BCTH
  • MT8362A vs MT8560HBAG-BTSH
  • MT8362A vs MT8553LAAT-HAAT
  • MT8362A vs MT8553LAAT-BCTH
  • MT8362A vs MT8551IBAG-BTSH
  • MT8362A vs MT8551DBAG-BTSH
  • MT8362A vs MT8550LBAG-BMAH
  • MT8362A vs MT8502LBDT-BCTH
  • MT8362A vs MT8223LFMU-BMTL
  • MT8362A vs MT8223LFMU-BMSL
  • MT8362A vs MT8389WK/AHHSH
  • MT8362A vs MT8382V/WAHHAH
  • MT8362A vs MT8377ATA-CMAH
  • MT8362A vs MT8362AA-BZASH
  • MT8362A vs MT8307OPE-BDAL
  • MT8362A vs MT8282AGG/AMSL
  • MT8362A vs MT8202CAG-ADSL
  • MT8362A vs MT8127A-DAHHAH
  • MT8362A vs MT8695ADMV/ZA
  • MT8362A vs MT8695ADKV/ZA
  • MT8362A vs MT8518AAAV/ZB
  • MT8362A vs MT8512BAAV/ZA
  • MT8362A vs MT8306QE-LATL
  • MT8362A vs MT8293AE-AESL
  • MT8362A vs MT8293AE-AEBL
  • MT8362A vs MT8216AJ-BMAH
  • MT8362A vs MT8206AG/BD-L
  • MT8362A vs MT8202AG-BDSL
  • MT8362A vs MT8201AE-BDSL
  • MT8362A vs MT8162AE-AESL
  • MT8362A vs MT8127A-DACSH
  • MT8362A vs MT8105GE/BWSL
  • MT8362A vs MT878BV/NAZA
  • MT8362A vs MT8788V/WAZA
  • Customer Reviews
    4.95 out of 5.00 stars from 101 customer reviews from all over the world
    Johanna Müller
    Germany
    5 stars
    2026-09-20 21:23
    Very good stuff, works fine. Satisfied
    Thiago Ribeiro Júnior
    Brazil
    5 stars
    2026-09-20 21:16
    I am very satisfied with the product.
    Rachel Wilson
    United States
    5 stars
    2026-09-20 19:31
    I love its
    Timothy Brown
    United States
    5 stars
    2026-09-20 19:24
    OK, but for Arduino you need to upload bootloader.
    Walter Romano
    Italy
    5 stars
    2026-09-20 17:53
    Perfect and arrived fast
    Clara Fernández
    Spain
    5 stars
    2026-09-20 17:26
    Like as described, fast dispatch.