☰
MT8321A
MT8321A
Active
Description:  MediaTek MT8321A
Manufacturer:  MediaTek
Datasheet:   MT8321A Datasheet
History Price: $0
In Stock: 5920
MT8321A Specification
Specification
Part No
MT8321A
Category
Specialized ICs
Manufacturer
MediaTek
Series
MT8321
Packaging
Tape & Reel
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Programmable
-
Type
-
Applications
-
Mounting Type
-
Package / Case
-
Supplier Device Package
-
MT8321A Related Parts
MT8121
MT8121
MediaTek
MediaTek MT8121
MT8135
MT8135
MediaTek
MediaTek MT8135
MT8163
MT8163
MediaTek
MediaTek MT8163
MT8175
MT8175
MediaTek
MediaTek MT8175
MT8193
MT8193
MediaTek
MediaTek MT8193
MT8222
MT8222
MediaTek
MediaTek MT8222
MT8292
MT8292
MediaTek
MediaTek MT8292
MT8312
MT8312
MediaTek
MediaTek MT8312
MT8665
MT8665
MediaTek
MediaTek MT8665
MT8735
MT8735
MediaTek
MediaTek MT8735
MT8752
MT8752
MediaTek
MediaTek MT8752
MT8768
MT8768
MediaTek
MediaTek MT8768
MT8321A Description
The MediaTek MT8321A is a highly integrated system-on-chip (SoC) designed primarily for entry-level tablets and smart devices. It combines a powerful processing unit with advanced multimedia capabilities, making it suitable for a variety of applications, including education, entertainment, and general computing. Below is a detailed overview of the MT8321A, including its specifications and features.

## Overview

The MT8321A is part of MediaTek%27s family of application processors, specifically targeting the low-cost segment of the market. It is designed to deliver a balanced performance for everyday tasks while maintaining energy efficiency. The SoC integrates a quad-core CPU, a GPU, and various multimedia processing capabilities, making it a versatile choice for manufacturers looking to create affordable yet capable devices.

## Key Specifications

1. CPU Architecture:
- Cores: The MT8321A features a quad-core ARM Cortex-A53 CPU, which operates at a clock speed of up to 1.3 GHz. This architecture provides a good balance between performance and power efficiency, allowing for smooth multitasking and responsive user experiences.

2. GPU:
- The SoC is equipped with a Mali-450 GPU, which supports OpenGL ES 2.0 and 3.0, enabling decent graphics performance for gaming and multimedia applications. The GPU is capable of handling HD video playback and rendering graphics for various applications.

3. Memory Support:
- The MT8321A supports LPDDR3 memory with a maximum capacity of 2 GB. This allows for efficient data handling and improved performance in multitasking scenarios.

4. Display Support:
- The SoC can drive displays with resolutions up to 1280x800 pixels (HD), making it suitable for entry-level tablets and smart devices. It supports various display interfaces, including MIPI DSI.

5. Multimedia Capabilities:
- The MT8321A includes hardware support for video decoding, enabling playback of popular video formats. It supports 1080p video playback at 30 frames per second (fps), making it suitable for streaming and local media playback.

6. Camera Support:
- The SoC supports dual-camera configurations, allowing for a primary camera of up to 8 MP and a secondary camera of up to 5 MP. This enables basic photography and video recording capabilities.

7. Connectivity:
- The MT8321A integrates various connectivity options, including Wi-Fi (802.11 b/g/n) and Bluetooth 4.0. This allows devices to connect to the internet and other peripherals seamlessly.

8. Power Management:
- The SoC is designed with power efficiency in mind, featuring advanced power management techniques to extend battery life in portable devices. It supports various power-saving modes to optimize energy consumption during idle periods.

9. Operating System Support:
- The MT8321A is compatible with Android operating systems, making it suitable for a wide range of applications and user interfaces.

## Applications

The MediaTek MT8321A is ideal for a variety of applications, including:
- Entry-level tablets for education and entertainment
- Smart devices and IoT applications
- Low-cost laptops and Chromebooks
- Multimedia streaming devices

## Conclusion

The MediaTek MT8321A is a capable and efficient system-on-chip designed for entry-level devices. With its quad-core CPU, Mali-450 GPU, and support for HD multimedia playback, it provides a balanced performance for everyday tasks while maintaining energy efficiency. Its versatility and integration of essential features make it an attractive choice for manufacturers looking to develop affordable tablets and smart devices that meet the needs of consumers in various markets.
MT8321A Compare Parts
  • MT8321A vs MT8665NV-LP3-SBS
  • MT8321A vs MT8516AAAA-BZASH
  • MT8321A vs MT8512BAAV/ZA*FF
  • MT8321A vs MT8633YDAG-CTAH
  • MT8321A vs MT8633VCAG-CTAH
  • MT8321A vs MT8591AOAT-BCAH
  • MT8321A vs MT8563LAAT-BCTH
  • MT8321A vs MT8560HBAG-BTSH
  • MT8321A vs MT8553LAAT-HAAT
  • MT8321A vs MT8553LAAT-BCTH
  • MT8321A vs MT8551IBAG-BTSH
  • MT8321A vs MT8551DBAG-BTSH
  • MT8321A vs MT8550LBAG-BMAH
  • MT8321A vs MT8502LBDT-BCTH
  • MT8321A vs MT8223LFMU-BMTL
  • MT8321A vs MT8223LFMU-BMSL
  • MT8321A vs MT8389WK/AHHSH
  • MT8321A vs MT8382V/WAHHAH
  • MT8321A vs MT8377ATA-CMAH
  • MT8321A vs MT8362AA-BZASH
  • MT8321A vs MT8307OPE-BDAL
  • MT8321A vs MT8282AGG/AMSL
  • MT8321A vs MT8202CAG-ADSL
  • MT8321A vs MT8127A-DAHHAH
  • MT8321A vs MT8695ADMV/ZA
  • MT8321A vs MT8695ADKV/ZA
  • MT8321A vs MT8518AAAV/ZB
  • MT8321A vs MT8512BAAV/ZA
  • MT8321A vs MT8306QE-LATL
  • MT8321A vs MT8293AE-AESL
  • MT8321A vs MT8293AE-AEBL
  • MT8321A vs MT8216AJ-BMAH
  • MT8321A vs MT8206AG/BD-L
  • MT8321A vs MT8202AG-BDSL
  • MT8321A vs MT8201AE-BDSL
  • MT8321A vs MT8162AE-AESL
  • MT8321A vs MT8127A-DACSH
  • MT8321A vs MT8105GE/BWSL
  • MT8321A vs MT878BV/NAZA
  • MT8321A vs MT8788V/WAZA
  • Customer Reviews
    4.95 out of 5.00 stars from 190 customer reviews from all over the world
    Johanna Müller
    Germany
    5 stars
    2026-09-20 21:23
    Very good stuff, works fine. Satisfied
    Thiago Ribeiro Júnior
    Brazil
    5 stars
    2026-09-20 21:16
    I am very satisfied with the product.
    Rachel Wilson
    United States
    5 stars
    2026-09-20 19:31
    I love its
    Timothy Brown
    United States
    5 stars
    2026-09-20 19:24
    OK, but for Arduino you need to upload bootloader.
    Walter Romano
    Italy
    5 stars
    2026-09-20 17:53
    Perfect and arrived fast
    Clara Fernández
    Spain
    5 stars
    2026-09-20 17:26
    Like as described, fast dispatch.