☰
MT8295AE
MT8295AE
Active
Description:  MediaTek MT8295AE
Manufacturer:  MediaTek
Datasheet:   MT8295AE Datasheet
History Price: $0
In Stock: 33050
MT8295AE Specification
Specification
Part No
MT8295AE
Category
Specialized ICs
Manufacturer
MediaTek
Series
MT8295
Packaging
Tape & Reel
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Programmable
-
Type
-
Applications
-
Mounting Type
-
Package / Case
-
Supplier Device Package
-
MT8295AE Related Parts
MT8121
MT8121
MediaTek
MediaTek MT8121
MT8135
MT8135
MediaTek
MediaTek MT8135
MT8163
MT8163
MediaTek
MediaTek MT8163
MT8175
MT8175
MediaTek
MediaTek MT8175
MT8193
MT8193
MediaTek
MediaTek MT8193
MT8222
MT8222
MediaTek
MediaTek MT8222
MT8292
MT8292
MediaTek
MediaTek MT8292
MT8312
MT8312
MediaTek
MediaTek MT8312
MT8665
MT8665
MediaTek
MediaTek MT8665
MT8735
MT8735
MediaTek
MediaTek MT8735
MT8752
MT8752
MediaTek
MediaTek MT8752
MT8768
MT8768
MediaTek
MediaTek MT8768
MT8295AE Description
The MediaTek MT8295AE is a highly integrated System-on-Chip (SoC) designed for advanced multimedia applications, particularly in the realm of smart TVs, set-top boxes, and other home entertainment devices. This SoC is part of MediaTek%27s extensive portfolio aimed at delivering high performance, energy efficiency, and rich multimedia capabilities. Below is a detailed overview of the specifications, features, and potential applications of the MediaTek MT8295AE.

## Key Features

1. High-Performance CPU:
- The MT8295AE features a powerful multi-core CPU architecture, typically comprising ARM Cortex-A55 cores. This architecture is designed to provide a balance of performance and power efficiency, enabling smooth operation for demanding applications.

2. Advanced GPU:
- The SoC includes a high-performance GPU, such as the ARM Mali-G57, which supports advanced graphics rendering and gaming capabilities. This GPU is capable of handling high-definition video playback and complex graphical tasks, enhancing the user experience in multimedia applications.

3. Support for 4K Video:
- The MT8295AE supports 4K Ultra HD video playback and encoding, making it suitable for modern home entertainment systems. It can handle various video codecs, including H.265 and VP9, ensuring compatibility with a wide range of video content.

4. Integrated AI Processing:
- The SoC incorporates AI processing capabilities, enabling features such as voice recognition, image enhancement, and smart content recommendations. This integration allows for a more interactive and personalized user experience.

5. Connectivity Options:
- The MT8295AE supports a variety of connectivity options, including:
- Wi-Fi: Dual-band Wi-Fi (2.4 GHz and 5 GHz) for high-speed internet access.
- Bluetooth: Bluetooth 5.0 support for connecting peripherals and accessories.
- Ethernet: Wired connectivity for stable internet access.

6. Memory Support:
- The SoC supports LPDDR4X memory, allowing for efficient data processing and improved performance. It can accommodate up to 8 GB of RAM, which is suitable for running multiple applications simultaneously.

7. Rich Peripheral Interfaces:
- The MT8295AE includes a variety of peripheral interfaces, such as HDMI, USB, and audio interfaces, enabling easy connectivity with external devices and accessories.

8. Power Management:
- Designed with power efficiency in mind, the MT8295AE employs advanced power management techniques to extend battery life in portable devices and reduce energy consumption in stationary devices.

## Specifications

- CPU: Multi-core ARM Cortex-A55
- GPU: ARM Mali-G57
- Video Support:
- 4K Ultra HD video playback and encoding
- Support for H.265, VP9, and other video codecs
- Memory Support:
- LPDDR4X RAM, up to 8 GB
- Connectivity:
- Wi-Fi: 802.11 a/b/g/n/ac (dual-band)
- Bluetooth: Bluetooth 5.0
- Ethernet: 10/100/1000 Mbps
- Audio Support:
- Integrated audio processing capabilities for high-quality sound output
- Operating Temperature:
- Typically ranges from -40°C to +85°C, suitable for various environments.
- Package Type:
- Available in a compact BGA (Ball Grid Array) package.

## Applications

The MediaTek MT8295AE is designed for a variety of applications, including:

- Smart TVs: Ideal for high-end smart TVs that require advanced processing capabilities for 4K content and interactive features.
- Set-Top Boxes: Used in set-top boxes for streaming services, providing high-quality video playback and user-friendly interfaces.
- Home Entertainment Systems: Integrated into home theater systems to enhance multimedia experiences with high-definition video and audio.
- Gaming Consoles: Suitable for gaming devices that require powerful graphics processing and low latency.
- IoT Devices: Employed in smart home devices that require connectivity and multimedia capabilities.

## Conclusion

The MediaTek MT8295AE is a versatile and powerful SoC that provides a solid foundation for a wide range of multimedia applications. With its high-performance CPU and GPU, support for 4K video, and integrated AI capabilities, it is well-suited for modern smart TVs, set-top boxes, and home entertainment systems. Its rich set of features and connectivity options make it an attractive choice for manufacturers looking to develop innovative and competitive products in the rapidly evolving multimedia landscape. Overall, the MT8295AE stands out as a leading solution for delivering high-quality entertainment experiences.
MT8295AE Compare Parts
  • MT8295AE vs MT8665NV-LP3-SBS
  • MT8295AE vs MT8516AAAA-BZASH
  • MT8295AE vs MT8512BAAV/ZA*FF
  • MT8295AE vs MT8633YDAG-CTAH
  • MT8295AE vs MT8633VCAG-CTAH
  • MT8295AE vs MT8591AOAT-BCAH
  • MT8295AE vs MT8563LAAT-BCTH
  • MT8295AE vs MT8560HBAG-BTSH
  • MT8295AE vs MT8553LAAT-HAAT
  • MT8295AE vs MT8553LAAT-BCTH
  • MT8295AE vs MT8551IBAG-BTSH
  • MT8295AE vs MT8551DBAG-BTSH
  • MT8295AE vs MT8550LBAG-BMAH
  • MT8295AE vs MT8502LBDT-BCTH
  • MT8295AE vs MT8223LFMU-BMTL
  • MT8295AE vs MT8223LFMU-BMSL
  • MT8295AE vs MT8389WK/AHHSH
  • MT8295AE vs MT8382V/WAHHAH
  • MT8295AE vs MT8377ATA-CMAH
  • MT8295AE vs MT8362AA-BZASH
  • MT8295AE vs MT8307OPE-BDAL
  • MT8295AE vs MT8282AGG/AMSL
  • MT8295AE vs MT8202CAG-ADSL
  • MT8295AE vs MT8127A-DAHHAH
  • MT8295AE vs MT8695ADMV/ZA
  • MT8295AE vs MT8695ADKV/ZA
  • MT8295AE vs MT8518AAAV/ZB
  • MT8295AE vs MT8512BAAV/ZA
  • MT8295AE vs MT8306QE-LATL
  • MT8295AE vs MT8293AE-AESL
  • MT8295AE vs MT8293AE-AEBL
  • MT8295AE vs MT8216AJ-BMAH
  • MT8295AE vs MT8206AG/BD-L
  • MT8295AE vs MT8202AG-BDSL
  • MT8295AE vs MT8201AE-BDSL
  • MT8295AE vs MT8162AE-AESL
  • MT8295AE vs MT8127A-DACSH
  • MT8295AE vs MT8105GE/BWSL
  • MT8295AE vs MT878BV/NAZA
  • MT8295AE vs MT8788V/WAZA
  • Customer Reviews
    4.95 out of 5.00 stars from 171 customer reviews from all over the world
    Johanna Müller
    Germany
    5 stars
    2026-09-20 21:23
    Very good stuff, works fine. Satisfied
    Thiago Ribeiro Júnior
    Brazil
    5 stars
    2026-09-20 21:16
    I am very satisfied with the product.
    Rachel Wilson
    United States
    5 stars
    2026-09-20 19:31
    I love its
    Timothy Brown
    United States
    5 stars
    2026-09-20 19:24
    OK, but for Arduino you need to upload bootloader.
    Walter Romano
    Italy
    5 stars
    2026-09-20 17:53
    Perfect and arrived fast
    Clara Fernández
    Spain
    5 stars
    2026-09-20 17:26
    Like as described, fast dispatch.