☰
MT8291E
MT8291E
Active
Description:  MediaTek MT8291E
Manufacturer:  MediaTek
Datasheet:   MT8291E Datasheet
History Price: $0
In Stock: 29550
MT8291E Specification
Specification
Part No
MT8291E
Category
Specialized ICs
Manufacturer
MediaTek
Series
MT8291
Packaging
Tape & Reel
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Programmable
-
Type
-
Applications
-
Mounting Type
-
Package / Case
-
Supplier Device Package
-
MT8291E Related Parts
MT8121
MT8121
MediaTek
MediaTek MT8121
MT8135
MT8135
MediaTek
MediaTek MT8135
MT8163
MT8163
MediaTek
MediaTek MT8163
MT8175
MT8175
MediaTek
MediaTek MT8175
MT8193
MT8193
MediaTek
MediaTek MT8193
MT8222
MT8222
MediaTek
MediaTek MT8222
MT8292
MT8292
MediaTek
MediaTek MT8292
MT8312
MT8312
MediaTek
MediaTek MT8312
MT8665
MT8665
MediaTek
MediaTek MT8665
MT8735
MT8735
MediaTek
MediaTek MT8735
MT8752
MT8752
MediaTek
MediaTek MT8752
MT8768
MT8768
MediaTek
MediaTek MT8768
MT8291E Description
The MediaTek MT8291E is a highly integrated system-on-chip (SoC) designed primarily for smart devices, including tablets, smart displays, and other consumer electronics. This SoC is part of MediaTek%27s extensive portfolio of solutions aimed at providing high performance, energy efficiency, and advanced connectivity features. The MT8291E is particularly notable for its capabilities in multimedia processing, connectivity, and overall system performance.

## Key Features:

1. CPU Architecture: The MT8291E features a multi-core CPU architecture, typically based on ARM Cortex technology. This architecture allows for efficient processing of applications, multitasking, and improved performance in both single-threaded and multi-threaded scenarios.

2. GPU Performance: The SoC is equipped with a powerful graphics processing unit (GPU) that supports advanced graphics rendering and gaming capabilities. This makes it suitable for applications that require high-quality visuals, such as gaming and video playback.

3. Multimedia Support: The MT8291E supports a wide range of multimedia formats and codecs, enabling high-definition video playback and recording. It is capable of handling 4K video output, making it ideal for high-resolution displays and streaming applications.

4. Connectivity Options: The SoC includes integrated connectivity features such as Wi-Fi, Bluetooth, and possibly cellular connectivity options, depending on the specific variant. This allows for seamless communication and data transfer between devices and networks.

5. Power Efficiency: Designed with power efficiency in mind, the MT8291E employs advanced power management techniques to optimize battery life in portable devices. This is particularly important for tablets and other battery-operated devices where longevity is a key concern.

6. AI Capabilities: The MT8291E may include support for artificial intelligence (AI) processing, enabling features such as voice recognition, image processing, and other smart functionalities that enhance user experience.

7. Integrated Peripherals: The SoC typically includes a variety of integrated peripherals, such as camera interfaces, display interfaces (e.g., HDMI, MIPI), and USB connectivity, allowing for easy integration into various device designs.

8. Security Features: MediaTek often incorporates security features into its SoCs, such as hardware-based security modules, secure boot, and trusted execution environments, to protect user data and enhance device security.

## Specifications:

- CPU: Multi-core ARM Cortex architecture (specific cores may vary)
- GPU: Integrated graphics processor (specific model may vary)
- Video Playback: Supports up to 4K resolution
- Connectivity: Integrated Wi-Fi, Bluetooth, and optional cellular support
- Power Management: Advanced power-saving features for extended battery life
- Operating System Support: Compatible with Android and other operating systems
- Integrated Peripherals: Camera interfaces, display interfaces, USB ports, etc.

## Applications:

The MediaTek MT8291E is suitable for a variety of applications, including:

- Tablets: Providing high performance and multimedia capabilities for entertainment and productivity.
- Smart Displays: Enabling interactive features and high-quality video playback for smart home devices.
- Consumer Electronics: Used in various smart devices that require efficient processing and connectivity.
- IoT Devices: Suitable for Internet of Things applications where connectivity and processing power are essential.

## Conclusion:

In summary, the MediaTek MT8291E is a versatile and powerful SoC designed for modern smart devices. With its multi-core CPU, advanced GPU, and extensive connectivity options, it provides an excellent platform for high-performance applications in multimedia, gaming, and smart technology. Its focus on power efficiency and integrated features makes it an attractive choice for manufacturers looking to create innovative and user-friendly devices in the competitive consumer electronics market.
MT8291E Compare Parts
  • MT8291E vs MT8665NV-LP3-SBS
  • MT8291E vs MT8516AAAA-BZASH
  • MT8291E vs MT8512BAAV/ZA*FF
  • MT8291E vs MT8633YDAG-CTAH
  • MT8291E vs MT8633VCAG-CTAH
  • MT8291E vs MT8591AOAT-BCAH
  • MT8291E vs MT8563LAAT-BCTH
  • MT8291E vs MT8560HBAG-BTSH
  • MT8291E vs MT8553LAAT-HAAT
  • MT8291E vs MT8553LAAT-BCTH
  • MT8291E vs MT8551IBAG-BTSH
  • MT8291E vs MT8551DBAG-BTSH
  • MT8291E vs MT8550LBAG-BMAH
  • MT8291E vs MT8502LBDT-BCTH
  • MT8291E vs MT8223LFMU-BMTL
  • MT8291E vs MT8223LFMU-BMSL
  • MT8291E vs MT8389WK/AHHSH
  • MT8291E vs MT8382V/WAHHAH
  • MT8291E vs MT8377ATA-CMAH
  • MT8291E vs MT8362AA-BZASH
  • MT8291E vs MT8307OPE-BDAL
  • MT8291E vs MT8282AGG/AMSL
  • MT8291E vs MT8202CAG-ADSL
  • MT8291E vs MT8127A-DAHHAH
  • MT8291E vs MT8695ADMV/ZA
  • MT8291E vs MT8695ADKV/ZA
  • MT8291E vs MT8518AAAV/ZB
  • MT8291E vs MT8512BAAV/ZA
  • MT8291E vs MT8306QE-LATL
  • MT8291E vs MT8293AE-AESL
  • MT8291E vs MT8293AE-AEBL
  • MT8291E vs MT8216AJ-BMAH
  • MT8291E vs MT8206AG/BD-L
  • MT8291E vs MT8202AG-BDSL
  • MT8291E vs MT8201AE-BDSL
  • MT8291E vs MT8162AE-AESL
  • MT8291E vs MT8127A-DACSH
  • MT8291E vs MT8105GE/BWSL
  • MT8291E vs MT878BV/NAZA
  • MT8291E vs MT8788V/WAZA
  • Customer Reviews
    4.95 out of 5.00 stars from 146 customer reviews from all over the world
    Johanna Müller
    Germany
    5 stars
    2026-09-20 21:23
    Very good stuff, works fine. Satisfied
    Thiago Ribeiro Júnior
    Brazil
    5 stars
    2026-09-20 21:16
    I am very satisfied with the product.
    Rachel Wilson
    United States
    5 stars
    2026-09-20 19:31
    I love its
    Timothy Brown
    United States
    5 stars
    2026-09-20 19:24
    OK, but for Arduino you need to upload bootloader.
    Walter Romano
    Italy
    5 stars
    2026-09-20 17:53
    Perfect and arrived fast
    Clara Fernández
    Spain
    5 stars
    2026-09-20 17:26
    Like as described, fast dispatch.