☰
MT8195AV/EZA
MT8195AV/EZA
Active
Description:  MediaTek MT8195AV/EZA
Manufacturer:  MediaTek
History Price: $0
In Stock: 20520
MT8195AV/EZA Specification
Specification
Part No
MT8195AV/EZA
Category
Specialized ICs
Manufacturer
MediaTek
Series
MT8195
Packaging
Tape & Reel
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Programmable
-
Type
-
Applications
-
Mounting Type
-
Package / Case
-
Supplier Device Package
-
MT8195AV/EZA Related Parts
MT8121
MT8121
MediaTek
MediaTek MT8121
MT8135
MT8135
MediaTek
MediaTek MT8135
MT8163
MT8163
MediaTek
MediaTek MT8163
MT8175
MT8175
MediaTek
MediaTek MT8175
MT8193
MT8193
MediaTek
MediaTek MT8193
MT8222
MT8222
MediaTek
MediaTek MT8222
MT8292
MT8292
MediaTek
MediaTek MT8292
MT8312
MT8312
MediaTek
MediaTek MT8312
MT8665
MT8665
MediaTek
MediaTek MT8665
MT8735
MT8735
MediaTek
MediaTek MT8735
MT8752
MT8752
MediaTek
MediaTek MT8752
MT8768
MT8768
MediaTek
MediaTek MT8768
MT8195AV/EZA Description
The MediaTek MT8195AV/EZA is a high-performance, energy-efficient System on Chip (SoC) designed primarily for advanced applications in consumer electronics, particularly in smart TVs, media players, and other multimedia devices. As a part of MediaTek’s lineup of chips aimed at enhancing multimedia and connected experiences, the MT8195AV/EZA integrates cutting-edge technologies for media decoding, AI processing, and seamless connectivity, making it ideal for next-generation smart home devices, entertainment systems, and IoT applications.

## Key Specifications and Features

1. Processor and Architecture
The MT8195AV/EZA features a powerful octa-core CPU architecture, combining ARM Cortex-A73 high-performance cores and ARM Cortex-A53 energy-efficient cores. The octa-core design allows for optimal task management, balancing power and performance for demanding applications such as 4K video playback, gaming, and AI processing. The A73 cores deliver high throughput and excellent performance for media-heavy tasks, while the A53 cores are designed to handle background processes with minimal power consumption.

* Cores: 4 x ARM Cortex-A73 + 4 x ARM Cortex-A53
* CPU Speed: Up to 2.2 GHz (on Cortex-A73 cores)
* This heterogenous multi-core design enables the chip to handle diverse workloads efficiently, enhancing overall system performance while keeping power consumption low during idle or lighter tasks.

2. Graphics Processing Unit (GPU)
The MT8195AV/EZA is equipped with a high-performance ARM Mali-G52 MP2 GPU, which is designed to handle demanding graphics tasks such as gaming, 3D rendering, and video decoding. The Mali-G52 GPU supports high-quality graphics and smooth animations for a more immersive user experience. With support for advanced rendering techniques, the MT8195AV/EZA can manage multimedia applications that require detailed graphics processing, ensuring smooth playback of 4K and HDR content.

* GPU: ARM Mali-G52 MP2
* GPU Performance: Supports high-quality graphics rendering and efficient multimedia processing.

3. AI and Machine Learning Processing
One of the standout features of the MT8195AV/EZA is its integrated AI processing capabilities, supported by MediaTek’s APU (AI Processing Unit). The APU can perform various machine learning tasks, including image recognition, voice processing, and smart scene analysis. This makes the chip ideal for applications that require real-time AI processing, such as smart cameras, facial recognition systems, and voice assistants. The APU enables efficient power usage, allowing AI tasks to be performed without placing a heavy burden on the CPU.

* AI Unit: MediaTek APU (AI Processing Unit)
* AI Features: Real-time facial recognition, voice command processing, and advanced image processing.

4. Video and Audio Decoding/Encoding
The MT8195AV/EZA is optimized for high-end multimedia applications, offering robust video decoding and encoding capabilities. It supports multiple video codecs, including H.265, H.264, VP9, and AV1, allowing it to handle a wide range of video formats for streaming and local playback. This makes the chip suitable for 4K Ultra HD video streaming, high-definition video conferencing, and other high-demand video applications. The chip also supports HDR (High Dynamic Range) and Dolby Vision, enhancing the video quality for a more vibrant and lifelike viewing experience.

* Video Decoding: 4K H.265, H.264, VP9, AV1
* Video Encoding: 4K H.265, H.264
* HDR Support: HDR10, Dolby Vision for enhanced color and contrast.
* Audio: Support for high-definition audio formats, including Dolby Atmos, providing immersive sound experiences.

5. Memory and Storage Support
The MT8195AV/EZA supports high-speed LPDDR4x memory, which is ideal for multitasking, fast media processing, and high-bandwidth applications. The chip offers flexibility in terms of memory size, supporting configurations of up to 6GB or 8GB of LPDDR4x RAM. For storage, the SoC supports eMMC 5.1 and UFS 2.1, providing fast read and write speeds for both system storage and external storage devices.

* Memory: Up to 8GB LPDDR4x
* Storage: Supports eMMC 5.1 and UFS 2.1 for fast storage solutions.
* Data Transfer: High-speed interfaces for quick data access.

6. Connectivity Options
The MT8195AV/EZA is built with multiple connectivity options, making it a versatile choice for connected devices. It includes integrated Wi-Fi 5 (802.11ac) and Bluetooth 5.0 support for reliable wireless communication. Additionally, the chip supports Ethernet, allowing for wired network connectivity in home or office environments. The SoC also supports multiple I/O interfaces, including USB 3.0 and HDMI 2.0, providing flexible options for device integration.

* Wi-Fi: 802.11ac (Wi-Fi 5)
* Bluetooth: Bluetooth 5.0 for fast and reliable short-range wireless communication.
* Ethernet: Wired network support for stable, high-speed data connections.
* USB: USB 3.0 support for high-speed data transfer.
* HDMI: HDMI 2.0 support for 4K video output.

7. Graphics and Display
The MT8195AV/EZA supports advanced display technologies, making it suitable for use in high-resolution displays such as 4K TVs and monitors. The SoC can drive multiple displays simultaneously, and its advanced graphics pipeline ensures smooth and vibrant visuals. It supports high-quality video output via HDMI, as well as multiple displays through its integrated graphics interface.

* Display Output: 4K at 60Hz via HDMI 2.0
* Display Technology: Support for high-resolution, multi-display configurations, ideal for smart TVs and digital signage.

8. Security Features
Security is a key consideration for any connected device, and the MT8195AV/EZA includes a range of features to ensure secure operations. The chip integrates hardware-based encryption engines for secure communication and data storage. It also features secure boot functionality to prevent unauthorized access to the system, and it supports advanced authentication protocols for device and user protection.

* Security Features: Hardware encryption, secure boot, and device authentication support.
* Secure Communication: Advanced encryption for safe data transmission over networks.

9. Power Efficiency
The MT8195AV/EZA is designed for low power consumption without compromising performance, making it an excellent choice for devices that need to run for extended periods, such as streaming media players or portable devices. The chip's power-efficient design allows for a balance between performance and energy usage, particularly important in battery-powered devices. It includes various power management features to minimize power consumption during idle or low-usage states.

* Low Power Features: Dynamic Voltage and Frequency Scaling (DVFS) to optimize performance and energy consumption.
* Power Management: Smart power management capabilities for energy-efficient operation.

10. Temperature and Environmental Range
The MT8195AV/EZA is designed to operate in a wide temperature range, making it suitable for both consumer and industrial applications. It is engineered for reliability in diverse environments, from home entertainment systems to industrial IoT applications that require consistent performance under varying temperature conditions.

* Temperature Range: Typically -20°C to +85°C, suitable for a wide range of consumer and industrial environments.

## Applications

The MT8195AV/EZA is highly versatile, offering a range of features that make it suitable for a variety of use cases. Key applications include:

* Smart TVs: With its powerful media decoding, AI capabilities, and high-resolution display support, the MT8195AV/EZA is ideal for driving smart TV functions, including 4K video playback, gaming, and voice control.
* Set-Top Boxes: The chip's high-performance processing, multimedia support, and flexible connectivity options make it ideal for powering set-top boxes for streaming services, gaming, and on-demand content.
* Smart Home Devices: Its AI processing capabilities and connectivity options make the MT8195AV/EZA an excellent choice for smart home hubs, IoT devices, and voice assistants.
* Streaming Media Players: The MT8195AV/EZA is designed to handle demanding multimedia tasks such as 4K video decoding, making it well-suited for streaming media players and home entertainment systems.
* Digital Signage: The chip's ability to drive multiple displays and support for high-definition video output makes it ideal for use in digital signage applications, where high-quality visuals and smooth playback are essential.

## Advantages and Benefits

* High Performance: The octa-core CPU, Mali-G52 GPU, and AI capabilities enable powerful, multi-tasking performance, making it suitable for media-centric applications.
* Energy Efficiency: The chip offers excellent power efficiency through advanced power management features, helping to extend battery life in portable devices.
* Versatile Connectivity: Support for Wi-Fi, Bluetooth, Ethernet, USB, and HDMI ensures broad compatibility with various devices and networks.
* AI-Enhanced Features: Integrated AI processing provides enhanced capabilities for smart features such as voice recognition, facial recognition, and image processing.
* 4K and HDR Support: The chip’s support for 4K video output and high dynamic range (HDR) ensures high-quality visuals and immersive multimedia experiences.
* Security: Built-in security features like hardware encryption and secure boot enhance device protection, ensuring safe and reliable operation in connected environments.

## Conclusion

The MediaTek MT8195AV/EZA is a versatile and high-performance SoC that brings advanced features such as 4K video processing, AI capabilities, and low power consumption to a wide range of consumer and industrial applications. Its powerful CPU, advanced GPU, and integrated connectivity options make it ideal for smart TVs, set-top boxes, media players, and smart home devices, offering a seamless multimedia experience with enhanced performance and energy efficiency. The MT8195AV/EZA is well-suited for next-generation multimedia and connected devices, providing a reliable and feature-rich platform for modern consumer electronics.
MT8195AV/EZA Compare Parts
  • MT8195AV/EZA vs MT8665NV-LP3-SBS
  • MT8195AV/EZA vs MT8516AAAA-BZASH
  • MT8195AV/EZA vs MT8512BAAV/ZA*FF
  • MT8195AV/EZA vs MT8633YDAG-CTAH
  • MT8195AV/EZA vs MT8633VCAG-CTAH
  • MT8195AV/EZA vs MT8591AOAT-BCAH
  • MT8195AV/EZA vs MT8563LAAT-BCTH
  • MT8195AV/EZA vs MT8560HBAG-BTSH
  • MT8195AV/EZA vs MT8553LAAT-HAAT
  • MT8195AV/EZA vs MT8553LAAT-BCTH
  • MT8195AV/EZA vs MT8551IBAG-BTSH
  • MT8195AV/EZA vs MT8551DBAG-BTSH
  • MT8195AV/EZA vs MT8550LBAG-BMAH
  • MT8195AV/EZA vs MT8502LBDT-BCTH
  • MT8195AV/EZA vs MT8223LFMU-BMTL
  • MT8195AV/EZA vs MT8223LFMU-BMSL
  • MT8195AV/EZA vs MT8389WK/AHHSH
  • MT8195AV/EZA vs MT8382V/WAHHAH
  • MT8195AV/EZA vs MT8377ATA-CMAH
  • MT8195AV/EZA vs MT8362AA-BZASH
  • MT8195AV/EZA vs MT8307OPE-BDAL
  • MT8195AV/EZA vs MT8282AGG/AMSL
  • MT8195AV/EZA vs MT8202CAG-ADSL
  • MT8195AV/EZA vs MT8127A-DAHHAH
  • MT8195AV/EZA vs MT8695ADMV/ZA
  • MT8195AV/EZA vs MT8695ADKV/ZA
  • MT8195AV/EZA vs MT8518AAAV/ZB
  • MT8195AV/EZA vs MT8512BAAV/ZA
  • MT8195AV/EZA vs MT8306QE-LATL
  • MT8195AV/EZA vs MT8293AE-AESL
  • MT8195AV/EZA vs MT8293AE-AEBL
  • MT8195AV/EZA vs MT8216AJ-BMAH
  • MT8195AV/EZA vs MT8206AG/BD-L
  • MT8195AV/EZA vs MT8202AG-BDSL
  • MT8195AV/EZA vs MT8201AE-BDSL
  • MT8195AV/EZA vs MT8162AE-AESL
  • MT8195AV/EZA vs MT8127A-DACSH
  • MT8195AV/EZA vs MT8105GE/BWSL
  • MT8195AV/EZA vs MT878BV/NAZA
  • MT8195AV/EZA vs MT8788V/WAZA
  • Customer Reviews
    4.95 out of 5.00 stars from 147 customer reviews from all over the world
    Johanna Müller
    Germany
    5 stars
    2026-09-20 21:23
    Very good stuff, works fine. Satisfied
    Thiago Ribeiro Júnior
    Brazil
    5 stars
    2026-09-20 21:16
    I am very satisfied with the product.
    Rachel Wilson
    United States
    5 stars
    2026-09-20 19:31
    I love its
    Timothy Brown
    United States
    5 stars
    2026-09-20 19:24
    OK, but for Arduino you need to upload bootloader.
    Walter Romano
    Italy
    5 stars
    2026-09-20 17:53
    Perfect and arrived fast
    Clara Fernández
    Spain
    5 stars
    2026-09-20 17:26
    Like as described, fast dispatch.