☰
MT8183V
MT8183V
Active
Description:  MediaTek MT8183V
Manufacturer:  MediaTek
Datasheet:   MT8183V Datasheet
History Price: $0
In Stock: 45010
MT8183V Specification
Specification
Part No
MT8183V
Category
Specialized ICs
Manufacturer
MediaTek
Series
MT8183
Packaging
Tape & Reel
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Programmable
-
Type
-
Applications
-
Mounting Type
-
Package / Case
-
Supplier Device Package
-
MT8183V Related Parts
MT8121
MT8121
MediaTek
MediaTek MT8121
MT8135
MT8135
MediaTek
MediaTek MT8135
MT8163
MT8163
MediaTek
MediaTek MT8163
MT8175
MT8175
MediaTek
MediaTek MT8175
MT8193
MT8193
MediaTek
MediaTek MT8193
MT8222
MT8222
MediaTek
MediaTek MT8222
MT8292
MT8292
MediaTek
MediaTek MT8292
MT8312
MT8312
MediaTek
MediaTek MT8312
MT8665
MT8665
MediaTek
MediaTek MT8665
MT8735
MT8735
MediaTek
MediaTek MT8735
MT8752
MT8752
MediaTek
MediaTek MT8752
MT8768
MT8768
MediaTek
MediaTek MT8768
MT8183V Description
The MediaTek MT8183V is a powerful System-on-Chip (SoC) designed primarily for use in Chromebooks, tablets, and other mobile computing devices. It is part of MediaTek%27s Helio series, which is known for its efficiency and performance in mobile applications. Below is a detailed overview of the MT8183V, including its specifications and features.

## Overview

The MT8183V is built on a 12nm process technology, which allows for improved power efficiency and performance. It is designed to handle a variety of tasks, from everyday computing to more demanding applications, making it suitable for both educational and professional environments.

## Key Specifications

1. CPU Architecture:
- Cores: The MT8183V features an octa-core CPU configuration, consisting of 4 high-performance ARM Cortex-A73 cores clocked at up to 2.0 GHz and 4 power-efficient ARM Cortex-A53 cores clocked at up to 2.0 GHz. This heterogeneous architecture allows for efficient task management, balancing performance and power consumption.

2. GPU:
- Graphics: The SoC is equipped with a Mali-G72 GPU, which supports advanced graphics rendering and is capable of handling high-definition gaming and multimedia applications. The GPU is optimized for performance and efficiency, making it suitable for a range of graphical tasks.

3. Memory Support:
- RAM: The MT8183V supports LPDDR4x memory, allowing for faster data transfer rates and improved multitasking capabilities. It can support up to 8GB of RAM, which is ideal for running multiple applications simultaneously without lag.

4. Display Support:
- Resolution: The SoC can drive displays with resolutions up to 2560 x 1600 pixels, supporting high-quality visuals for media consumption and productivity tasks. It also supports various display interfaces, including eDP and MIPI DSI.

5. Camera Support:
- The MT8183V supports dual-camera configurations, with the ability to handle up to 16MP for the main camera and 8MP for the secondary camera. This makes it suitable for devices that require high-quality imaging capabilities.

6. Connectivity:
- Wi-Fi: The SoC includes integrated Wi-Fi 5 (802.11ac) support, providing fast wireless connectivity for internet access and data transfer.
- Bluetooth: It also features Bluetooth 5.0, allowing for improved range and data transfer speeds when connecting to peripherals and other devices.

7. Multimedia Features:
- The MT8183V supports various multimedia codecs, enabling playback of high-definition video formats. It also includes hardware acceleration for video encoding and decoding, enhancing the overall media experience.

8. AI Capabilities:
- The SoC incorporates MediaTek%27s NeuroPilot AI technology, which enables on-device AI processing for applications such as voice recognition, image processing, and other smart features. This enhances the user experience by providing faster and more efficient processing of AI tasks.

9. Power Management:
- The MT8183V is designed with power efficiency in mind, featuring advanced power management technologies that help extend battery life in mobile devices. This is particularly important for portable devices like tablets and Chromebooks.

## Use Cases

The MediaTek MT8183V is ideal for a variety of applications, including:

- Chromebooks: Its performance and efficiency make it suitable for educational and productivity-focused Chromebooks.
- Tablets: The SoC%27s graphics capabilities and multimedia support make it a great choice for entertainment-focused tablets.
- Smart Devices: With its AI capabilities, the MT8183V can be used in smart devices that require voice recognition and other intelligent features.

## Conclusion

In summary, the MediaTek MT8183V is a versatile and efficient SoC that caters to the needs of modern mobile computing. With its powerful CPU and GPU, support for high-resolution displays, and advanced connectivity options, it is well-suited for a range of devices, from Chromebooks to tablets. Its focus on power efficiency and AI capabilities further enhances its appeal in the competitive mobile market.
MT8183V Compare Parts
  • MT8183V vs MT8665NV-LP3-SBS
  • MT8183V vs MT8516AAAA-BZASH
  • MT8183V vs MT8512BAAV/ZA*FF
  • MT8183V vs MT8633YDAG-CTAH
  • MT8183V vs MT8633VCAG-CTAH
  • MT8183V vs MT8591AOAT-BCAH
  • MT8183V vs MT8563LAAT-BCTH
  • MT8183V vs MT8560HBAG-BTSH
  • MT8183V vs MT8553LAAT-HAAT
  • MT8183V vs MT8553LAAT-BCTH
  • MT8183V vs MT8551IBAG-BTSH
  • MT8183V vs MT8551DBAG-BTSH
  • MT8183V vs MT8550LBAG-BMAH
  • MT8183V vs MT8502LBDT-BCTH
  • MT8183V vs MT8223LFMU-BMTL
  • MT8183V vs MT8223LFMU-BMSL
  • MT8183V vs MT8389WK/AHHSH
  • MT8183V vs MT8382V/WAHHAH
  • MT8183V vs MT8377ATA-CMAH
  • MT8183V vs MT8362AA-BZASH
  • MT8183V vs MT8307OPE-BDAL
  • MT8183V vs MT8282AGG/AMSL
  • MT8183V vs MT8202CAG-ADSL
  • MT8183V vs MT8127A-DAHHAH
  • MT8183V vs MT8695ADMV/ZA
  • MT8183V vs MT8695ADKV/ZA
  • MT8183V vs MT8518AAAV/ZB
  • MT8183V vs MT8512BAAV/ZA
  • MT8183V vs MT8306QE-LATL
  • MT8183V vs MT8293AE-AESL
  • MT8183V vs MT8293AE-AEBL
  • MT8183V vs MT8216AJ-BMAH
  • MT8183V vs MT8206AG/BD-L
  • MT8183V vs MT8202AG-BDSL
  • MT8183V vs MT8201AE-BDSL
  • MT8183V vs MT8162AE-AESL
  • MT8183V vs MT8127A-DACSH
  • MT8183V vs MT8105GE/BWSL
  • MT8183V vs MT878BV/NAZA
  • MT8183V vs MT8788V/WAZA
  • Customer Reviews
    4.95 out of 5.00 stars from 169 customer reviews from all over the world
    Johanna Müller
    Germany
    5 stars
    2026-09-20 21:23
    Very good stuff, works fine. Satisfied
    Thiago Ribeiro Júnior
    Brazil
    5 stars
    2026-09-20 21:16
    I am very satisfied with the product.
    Rachel Wilson
    United States
    5 stars
    2026-09-20 19:31
    I love its
    Timothy Brown
    United States
    5 stars
    2026-09-20 19:24
    OK, but for Arduino you need to upload bootloader.
    Walter Romano
    Italy
    5 stars
    2026-09-20 17:53
    Perfect and arrived fast
    Clara Fernández
    Spain
    5 stars
    2026-09-20 17:26
    Like as described, fast dispatch.