☰
MT8175C
MT8175C
Active
Description:  MediaTek MT8175C
Manufacturer:  MediaTek
Datasheet:   MT8175C Datasheet
History Price: $0
In Stock: 27020
MT8175C Specification
Specification
Part No
MT8175C
Category
Specialized ICs
Manufacturer
MediaTek
Series
MT8175
Packaging
Tape & Reel
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Programmable
-
Type
-
Applications
-
Mounting Type
-
Package / Case
-
Supplier Device Package
-
MT8175C Related Parts
MT8121
MT8121
MediaTek
MediaTek MT8121
MT8135
MT8135
MediaTek
MediaTek MT8135
MT8163
MT8163
MediaTek
MediaTek MT8163
MT8175
MT8175
MediaTek
MediaTek MT8175
MT8193
MT8193
MediaTek
MediaTek MT8193
MT8222
MT8222
MediaTek
MediaTek MT8222
MT8292
MT8292
MediaTek
MediaTek MT8292
MT8312
MT8312
MediaTek
MediaTek MT8312
MT8665
MT8665
MediaTek
MediaTek MT8665
MT8735
MT8735
MediaTek
MediaTek MT8735
MT8752
MT8752
MediaTek
MediaTek MT8752
MT8768
MT8768
MediaTek
MediaTek MT8768
MT8175C Description
The MediaTek MT8175C is a high-performance system-on-chip (SoC) designed primarily for use in tablets, laptops, and other portable devices. It is part of MediaTek%27s family of processors that focus on providing a balance of performance, efficiency, and advanced multimedia capabilities. The MT8175C is particularly notable for its support of high-resolution displays and robust processing power, making it suitable for a variety of applications, including gaming, multimedia consumption, and productivity tasks.

## Overview

The MT8175C integrates a powerful CPU, GPU, and various multimedia processing units into a single chip, allowing for efficient power management and enhanced performance. It is built on a 28nm process technology, which helps in achieving a good balance between performance and power consumption.

## Key Specifications

1. CPU Architecture:
- Cores: The MT8175C features a big.LITTLE architecture with a combination of four high-performance ARM Cortex-A72 cores and four power-efficient ARM Cortex-A53 cores.
- Clock Speed: The Cortex-A72 cores can reach clock speeds of up to 2.2 GHz, while the Cortex-A53 cores operate at up to 1.7 GHz. This configuration allows the SoC to handle demanding tasks efficiently while conserving power during lighter workloads.

2. GPU:
- Graphics Processor: The SoC is equipped with a PowerVR GX6250 GPU, which supports OpenGL ES 3.0 and OpenCL 1.2. This GPU provides enhanced graphics performance for gaming and multimedia applications, enabling smooth rendering of high-resolution graphics.

3. Memory Support:
- RAM: The MT8175C supports LPDDR3 memory with a maximum capacity of 4GB. This allows for efficient multitasking and smooth performance in memory-intensive applications.
- Memory Bandwidth: The memory interface supports a bandwidth of up to 25.6 GB/s, ensuring fast data transfer rates between the CPU, GPU, and memory.

4. Display Support:
- Resolution: The SoC supports displays with resolutions up to 2560 x 1600 pixels, making it suitable for high-definition content consumption.
- Display Interfaces: It includes support for various display interfaces, including HDMI 2.0, allowing for external display connectivity.

5. Multimedia Capabilities:
- Video Playback: The MT8175C supports hardware decoding for various video formats, including H.265 (HEVC) and VP9, enabling efficient playback of high-resolution video content.
- Camera Support: The SoC can support dual-camera configurations, with capabilities for up to 16 MP sensors, allowing for advanced photography features.

6. Connectivity:
- Wireless: The MT8175C integrates support for Wi-Fi 802.11ac and Bluetooth 4.2, providing fast wireless connectivity options for devices.
- Cellular: It can be paired with MediaTek%27s modem solutions for LTE connectivity, making it suitable for mobile devices.

7. Power Management:
- Power Efficiency: The 28nm process technology and big.LITTLE architecture contribute to the SoC%27s power efficiency, allowing for longer battery life in portable devices.
- Dynamic Voltage and Frequency Scaling (DVFS): The MT8175C supports DVFS, which helps optimize power consumption based on workload demands.

8. Operating System Support: The SoC is compatible with various operating systems, including Android and Linux-based systems, making it versatile for different device types.

## Applications

The MediaTek MT8175C is suitable for a wide range of applications, including:
- Tablets and 2-in-1 laptops
- Educational devices and e-learning platforms
- Multimedia streaming devices
- Gaming devices and handheld consoles
- Smart home devices and IoT applications

## Conclusion

The MediaTek MT8175C is a powerful and versatile SoC that meets the demands of modern portable devices. With its combination of high-performance CPU and GPU cores, support for high-resolution displays, and efficient power management features, it is an excellent choice for manufacturers looking to create devices that deliver a rich multimedia experience. For detailed specifications, application notes, and design guidelines, it is recommended to refer to the official MediaTek documentation.
MT8175C Compare Parts
  • MT8175C vs MT8665NV-LP3-SBS
  • MT8175C vs MT8516AAAA-BZASH
  • MT8175C vs MT8512BAAV/ZA*FF
  • MT8175C vs MT8633YDAG-CTAH
  • MT8175C vs MT8633VCAG-CTAH
  • MT8175C vs MT8591AOAT-BCAH
  • MT8175C vs MT8563LAAT-BCTH
  • MT8175C vs MT8560HBAG-BTSH
  • MT8175C vs MT8553LAAT-HAAT
  • MT8175C vs MT8553LAAT-BCTH
  • MT8175C vs MT8551IBAG-BTSH
  • MT8175C vs MT8551DBAG-BTSH
  • MT8175C vs MT8550LBAG-BMAH
  • MT8175C vs MT8502LBDT-BCTH
  • MT8175C vs MT8223LFMU-BMTL
  • MT8175C vs MT8223LFMU-BMSL
  • MT8175C vs MT8389WK/AHHSH
  • MT8175C vs MT8382V/WAHHAH
  • MT8175C vs MT8377ATA-CMAH
  • MT8175C vs MT8362AA-BZASH
  • MT8175C vs MT8307OPE-BDAL
  • MT8175C vs MT8282AGG/AMSL
  • MT8175C vs MT8202CAG-ADSL
  • MT8175C vs MT8127A-DAHHAH
  • MT8175C vs MT8695ADMV/ZA
  • MT8175C vs MT8695ADKV/ZA
  • MT8175C vs MT8518AAAV/ZB
  • MT8175C vs MT8512BAAV/ZA
  • MT8175C vs MT8306QE-LATL
  • MT8175C vs MT8293AE-AESL
  • MT8175C vs MT8293AE-AEBL
  • MT8175C vs MT8216AJ-BMAH
  • MT8175C vs MT8206AG/BD-L
  • MT8175C vs MT8202AG-BDSL
  • MT8175C vs MT8201AE-BDSL
  • MT8175C vs MT8162AE-AESL
  • MT8175C vs MT8127A-DACSH
  • MT8175C vs MT8105GE/BWSL
  • MT8175C vs MT878BV/NAZA
  • MT8175C vs MT8788V/WAZA
  • Customer Reviews
    4.95 out of 5.00 stars from 147 customer reviews from all over the world
    Johanna Müller
    Germany
    5 stars
    2026-09-20 21:23
    Very good stuff, works fine. Satisfied
    Thiago Ribeiro Júnior
    Brazil
    5 stars
    2026-09-20 21:16
    I am very satisfied with the product.
    Rachel Wilson
    United States
    5 stars
    2026-09-20 19:31
    I love its
    Timothy Brown
    United States
    5 stars
    2026-09-20 19:24
    OK, but for Arduino you need to upload bootloader.
    Walter Romano
    Italy
    5 stars
    2026-09-20 17:53
    Perfect and arrived fast
    Clara Fernández
    Spain
    5 stars
    2026-09-20 17:26
    Like as described, fast dispatch.