☰
MT8173V
MT8173V
Active
Description:  MediaTek MT8173V
Manufacturer:  MediaTek
Datasheet:   MT8173V Datasheet
History Price: $0
In Stock: 37600
MT8173V Specification
Specification
Part No
MT8173V
Category
Specialized ICs
Manufacturer
MediaTek
Series
MT8173
Packaging
Tape & Reel
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Programmable
-
Type
-
Applications
-
Mounting Type
-
Package / Case
-
Supplier Device Package
-
MT8173V Related Parts
MT8121
MT8121
MediaTek
MediaTek MT8121
MT8135
MT8135
MediaTek
MediaTek MT8135
MT8163
MT8163
MediaTek
MediaTek MT8163
MT8175
MT8175
MediaTek
MediaTek MT8175
MT8193
MT8193
MediaTek
MediaTek MT8193
MT8222
MT8222
MediaTek
MediaTek MT8222
MT8292
MT8292
MediaTek
MediaTek MT8292
MT8312
MT8312
MediaTek
MediaTek MT8312
MT8665
MT8665
MediaTek
MediaTek MT8665
MT8735
MT8735
MediaTek
MediaTek MT8735
MT8752
MT8752
MediaTek
MediaTek MT8752
MT8768
MT8768
MediaTek
MediaTek MT8768
MT8173V Description
The MediaTek MT8173V is a high-performance system-on-chip (SoC) designed primarily for tablets and other mobile devices. It is part of MediaTek%27s family of processors that focus on providing a balance between performance and power efficiency. Below is a detailed overview of the MT8173V, including its specifications and features.

## Overview

The MT8173V is built on a 28nm process technology, which allows for a compact design while maintaining energy efficiency. It is designed to handle a variety of tasks, from multimedia processing to gaming, making it suitable for both consumer and enterprise applications.

## CPU Architecture

The MT8173V features a heterogeneous architecture that includes:

- Quad-Core CPU: The SoC is equipped with a combination of two high-performance ARM Cortex-A72 cores and two power-efficient ARM Cortex-A53 cores. This big.LITTLE architecture allows the processor to dynamically switch between cores based on the workload, optimizing performance and power consumption.
- Clock Speed: The Cortex-A72 cores can reach clock speeds of up to 2.4 GHz, while the Cortex-A53 cores operate at a lower frequency, typically around 1.6 GHz.

## GPU

- Graphics Processing Unit: The MT8173V integrates a PowerVR GX6250 GPU, which supports OpenGL ES 3.0 and OpenCL. This GPU is capable of delivering smooth graphics performance for gaming and multimedia applications, making it suitable for high-definition video playback and 3D rendering.

## Memory Support

- RAM: The SoC supports LPDDR3 memory, with a maximum capacity of up to 4 GB. This allows for efficient multitasking and smooth operation of applications.
- Memory Bandwidth: The memory interface provides a bandwidth of up to 25.6 GB/s, ensuring quick data access and improved overall system performance.

## Video and Multimedia Capabilities

- Video Playback: The MT8173V supports 4K video playback at 30 frames per second (fps) and can handle various video codecs, including H.265, H.264, and VP9. This makes it ideal for streaming high-definition content.
- Camera Support: The SoC can support dual-camera configurations, with capabilities for up to 16 MP sensors. It also includes features for image processing, such as HDR and noise reduction.

## Connectivity

- Wireless Connectivity: The MT8173V supports various connectivity options, including Wi-Fi 802.11ac, Bluetooth 4.1, and GPS. This ensures that devices powered by this SoC can connect to the internet and other devices seamlessly.
- I/O Interfaces: The SoC includes support for USB 3.0, HDMI 2.0, and various other interfaces, allowing for versatile connectivity options for peripherals and displays.

## Power Management

- Power Efficiency: The MT8173V is designed with power efficiency in mind, featuring advanced power management technologies that help extend battery life in mobile devices. The dynamic switching between high-performance and power-efficient cores contributes to this efficiency.

## Use Cases

The MediaTek MT8173V is suitable for a range of applications, including:

- Tablets: Its performance and multimedia capabilities make it an excellent choice for tablets aimed at entertainment and productivity.
- Chromebooks: The SoC is also used in Chromebooks, providing a balance of performance and battery life for web-based applications.
- Smart Home Devices: With its connectivity options and processing power, the MT8173V can be utilized in smart home devices that require efficient processing and connectivity.

## Conclusion

In summary, the MediaTek MT8173V is a versatile and powerful SoC that combines high-performance computing with energy efficiency. Its architecture, multimedia capabilities, and connectivity options make it an ideal choice for a variety of mobile devices, particularly tablets and Chromebooks. With its ability to handle demanding applications while maintaining low power consumption, the MT8173V stands out as a competitive option in the mobile processor market.
MT8173V Compare Parts
  • MT8173V vs MT8665NV-LP3-SBS
  • MT8173V vs MT8516AAAA-BZASH
  • MT8173V vs MT8512BAAV/ZA*FF
  • MT8173V vs MT8633YDAG-CTAH
  • MT8173V vs MT8633VCAG-CTAH
  • MT8173V vs MT8591AOAT-BCAH
  • MT8173V vs MT8563LAAT-BCTH
  • MT8173V vs MT8560HBAG-BTSH
  • MT8173V vs MT8553LAAT-HAAT
  • MT8173V vs MT8553LAAT-BCTH
  • MT8173V vs MT8551IBAG-BTSH
  • MT8173V vs MT8551DBAG-BTSH
  • MT8173V vs MT8550LBAG-BMAH
  • MT8173V vs MT8502LBDT-BCTH
  • MT8173V vs MT8223LFMU-BMTL
  • MT8173V vs MT8223LFMU-BMSL
  • MT8173V vs MT8389WK/AHHSH
  • MT8173V vs MT8382V/WAHHAH
  • MT8173V vs MT8377ATA-CMAH
  • MT8173V vs MT8362AA-BZASH
  • MT8173V vs MT8307OPE-BDAL
  • MT8173V vs MT8282AGG/AMSL
  • MT8173V vs MT8202CAG-ADSL
  • MT8173V vs MT8127A-DAHHAH
  • MT8173V vs MT8695ADMV/ZA
  • MT8173V vs MT8695ADKV/ZA
  • MT8173V vs MT8518AAAV/ZB
  • MT8173V vs MT8512BAAV/ZA
  • MT8173V vs MT8306QE-LATL
  • MT8173V vs MT8293AE-AESL
  • MT8173V vs MT8293AE-AEBL
  • MT8173V vs MT8216AJ-BMAH
  • MT8173V vs MT8206AG/BD-L
  • MT8173V vs MT8202AG-BDSL
  • MT8173V vs MT8201AE-BDSL
  • MT8173V vs MT8162AE-AESL
  • MT8173V vs MT8127A-DACSH
  • MT8173V vs MT8105GE/BWSL
  • MT8173V vs MT878BV/NAZA
  • MT8173V vs MT8788V/WAZA
  • Customer Reviews
    4.95 out of 5.00 stars from 136 customer reviews from all over the world
    Johanna Müller
    Germany
    5 stars
    2026-09-20 21:23
    Very good stuff, works fine. Satisfied
    Thiago Ribeiro Júnior
    Brazil
    5 stars
    2026-09-20 21:16
    I am very satisfied with the product.
    Rachel Wilson
    United States
    5 stars
    2026-09-20 19:31
    I love its
    Timothy Brown
    United States
    5 stars
    2026-09-20 19:24
    OK, but for Arduino you need to upload bootloader.
    Walter Romano
    Italy
    5 stars
    2026-09-20 17:53
    Perfect and arrived fast
    Clara Fernández
    Spain
    5 stars
    2026-09-20 17:26
    Like as described, fast dispatch.