☰
MT8167S
MT8167S
Active
Description:  MediaTek MT8167S
Manufacturer:  MediaTek
Datasheet:   MT8167S Datasheet
History Price: $0
In Stock: 22230
MT8167S Specification
Specification
Part No
MT8167S
Category
Specialized ICs
Manufacturer
MediaTek
Series
MT8167
Packaging
Tape & Reel
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Programmable
-
Type
-
Applications
-
Mounting Type
-
Package / Case
-
Supplier Device Package
-
MT8167S Related Parts
MT8121
MT8121
MediaTek
MediaTek MT8121
MT8135
MT8135
MediaTek
MediaTek MT8135
MT8163
MT8163
MediaTek
MediaTek MT8163
MT8175
MT8175
MediaTek
MediaTek MT8175
MT8193
MT8193
MediaTek
MediaTek MT8193
MT8222
MT8222
MediaTek
MediaTek MT8222
MT8292
MT8292
MediaTek
MediaTek MT8292
MT8312
MT8312
MediaTek
MediaTek MT8312
MT8665
MT8665
MediaTek
MediaTek MT8665
MT8735
MT8735
MediaTek
MediaTek MT8735
MT8752
MT8752
MediaTek
MediaTek MT8752
MT8768
MT8768
MediaTek
MediaTek MT8768
MT8167S Description
The MediaTek MT8167S is a highly integrated system-on-chip (SoC) designed primarily for use in tablets, smart home devices, and other consumer electronics. This SoC is part of MediaTek%27s extensive portfolio of mobile and embedded solutions, known for their performance, efficiency, and advanced multimedia capabilities. The MT8167S is particularly aimed at providing a balance between performance and power efficiency, making it suitable for a variety of applications.

## Overview

The MT8167S is built on a 28nm process technology and features a quad-core ARM Cortex-A53 CPU, which is designed to deliver efficient performance for everyday tasks such as web browsing, video playback, and gaming. The SoC also integrates a powerful GPU, multimedia processing capabilities, and a range of connectivity options, making it a versatile choice for manufacturers looking to develop feature-rich devices.

## Key Specifications

1. CPU Architecture:
- Cores: Quad-core ARM Cortex-A53
- Clock Speed: Up to 1.5 GHz
- Architecture: 64-bit

2. GPU:
- Graphics Processor: ARM Mali-T720
- Graphics Performance: Supports OpenGL ES 3.1, OpenCL 1.2, and Vulkan, enabling rich graphics and smooth gaming experiences.

3. Memory Support:
- RAM: Supports LPDDR3/LPDDR4 memory types
- Maximum RAM Capacity: Up to 4 GB
- Memory Bandwidth: Up to 25.6 GB/s

4. Storage:
- eMMC: Supports eMMC 5.1 storage technology
- Maximum Storage Capacity: Up to 64 GB

5. Display Support:
- Resolution: Supports up to 1920 x 1200 pixels (WUXGA)
- Display Interfaces: MIPI DSI for connecting displays

6. Multimedia Capabilities:
- Video Playback: Supports 1080p video playback at 30 fps
- Video Encoding: H.264, H.265 (HEVC) encoding support
- Camera Support: Dual-camera support with up to 13 MP for the main camera and 5 MP for the front camera

7. Connectivity:
- Wi-Fi: Integrated Wi-Fi 802.11 a/b/g/n/ac
- Bluetooth: Bluetooth 4.2
- GPS: Integrated GPS for location services
- Cellular: Optional support for 4G LTE connectivity (depending on the specific implementation)

8. Power Management:
- Power Efficiency: Designed for low power consumption, making it suitable for battery-operated devices.
- Power Management IC: Integrated power management features to optimize energy usage.

9. Operating System Support:
- Compatible with Android and other Linux-based operating systems.

## Features

- High Performance: The quad-core Cortex-A53 CPU provides a good balance of performance and power efficiency, making it suitable for multitasking and running demanding applications.
- Advanced Graphics: The Mali-T720 GPU enables smooth graphics rendering, making it ideal for gaming and multimedia applications.
- Versatile Connectivity: With integrated Wi-Fi, Bluetooth, and GPS, the MT8167S supports a wide range of connectivity options for modern devices.
- Rich Multimedia Experience: The SoC%27s support for high-resolution displays and advanced video encoding/decoding capabilities enhances the multimedia experience for users.
- Energy Efficiency: Designed with power-saving features, the MT8167S is ideal for devices that require long battery life.

## Applications

The MediaTek MT8167S is suitable for a variety of applications, including:

- Tablets: Ideal for mid-range tablets that require a balance of performance and battery life.
- Smart Home Devices: Can be used in smart displays, home automation hubs, and other connected devices.
- Consumer Electronics: Suitable for smart TVs, set-top boxes, and other multimedia devices.
- IoT Devices: Can be integrated into Internet of Things applications that require efficient processing and connectivity.

## Conclusion

The MediaTek MT8167S is a powerful and versatile SoC that meets the demands of modern consumer electronics and IoT applications. With its combination of a quad-core CPU, advanced GPU, and rich multimedia capabilities, it provides an excellent platform for manufacturers looking to develop feature-rich devices. MediaTek%27s commitment to innovation and efficiency further enhances the appeal of the MT8167S, making it a competitive choice in the rapidly evolving technology landscape. Whether for tablets, smart home devices, or other applications, the MT8167S delivers the performance and features needed to create engaging user experiences.
MT8167S Compare Parts
  • MT8167S vs MT8665NV-LP3-SBS
  • MT8167S vs MT8516AAAA-BZASH
  • MT8167S vs MT8512BAAV/ZA*FF
  • MT8167S vs MT8633YDAG-CTAH
  • MT8167S vs MT8633VCAG-CTAH
  • MT8167S vs MT8591AOAT-BCAH
  • MT8167S vs MT8563LAAT-BCTH
  • MT8167S vs MT8560HBAG-BTSH
  • MT8167S vs MT8553LAAT-HAAT
  • MT8167S vs MT8553LAAT-BCTH
  • MT8167S vs MT8551IBAG-BTSH
  • MT8167S vs MT8551DBAG-BTSH
  • MT8167S vs MT8550LBAG-BMAH
  • MT8167S vs MT8502LBDT-BCTH
  • MT8167S vs MT8223LFMU-BMTL
  • MT8167S vs MT8223LFMU-BMSL
  • MT8167S vs MT8389WK/AHHSH
  • MT8167S vs MT8382V/WAHHAH
  • MT8167S vs MT8377ATA-CMAH
  • MT8167S vs MT8362AA-BZASH
  • MT8167S vs MT8307OPE-BDAL
  • MT8167S vs MT8282AGG/AMSL
  • MT8167S vs MT8202CAG-ADSL
  • MT8167S vs MT8127A-DAHHAH
  • MT8167S vs MT8695ADMV/ZA
  • MT8167S vs MT8695ADKV/ZA
  • MT8167S vs MT8518AAAV/ZB
  • MT8167S vs MT8512BAAV/ZA
  • MT8167S vs MT8306QE-LATL
  • MT8167S vs MT8293AE-AESL
  • MT8167S vs MT8293AE-AEBL
  • MT8167S vs MT8216AJ-BMAH
  • MT8167S vs MT8206AG/BD-L
  • MT8167S vs MT8202AG-BDSL
  • MT8167S vs MT8201AE-BDSL
  • MT8167S vs MT8162AE-AESL
  • MT8167S vs MT8127A-DACSH
  • MT8167S vs MT8105GE/BWSL
  • MT8167S vs MT878BV/NAZA
  • MT8167S vs MT8788V/WAZA
  • Customer Reviews
    4.95 out of 5.00 stars from 114 customer reviews from all over the world
    Johanna Müller
    Germany
    5 stars
    2026-09-20 21:23
    Very good stuff, works fine. Satisfied
    Thiago Ribeiro Júnior
    Brazil
    5 stars
    2026-09-20 21:16
    I am very satisfied with the product.
    Rachel Wilson
    United States
    5 stars
    2026-09-20 19:31
    I love its
    Timothy Brown
    United States
    5 stars
    2026-09-20 19:24
    OK, but for Arduino you need to upload bootloader.
    Walter Romano
    Italy
    5 stars
    2026-09-20 17:53
    Perfect and arrived fast
    Clara Fernández
    Spain
    5 stars
    2026-09-20 17:26
    Like as described, fast dispatch.