☰
MT8167B
MT8167B
Active
Description:  MediaTek MT8167B
Manufacturer:  MediaTek
Datasheet:   MT8167B Datasheet
History Price: $0
In Stock: 9120
MT8167B Specification
Specification
Part No
MT8167B
Category
Specialized ICs
Manufacturer
MediaTek
Series
MT8167
Packaging
Tape & Reel
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Programmable
-
Type
-
Applications
-
Mounting Type
-
Package / Case
-
Supplier Device Package
-
MT8167B Related Parts
MT8121
MT8121
MediaTek
MediaTek MT8121
MT8135
MT8135
MediaTek
MediaTek MT8135
MT8163
MT8163
MediaTek
MediaTek MT8163
MT8175
MT8175
MediaTek
MediaTek MT8175
MT8193
MT8193
MediaTek
MediaTek MT8193
MT8222
MT8222
MediaTek
MediaTek MT8222
MT8292
MT8292
MediaTek
MediaTek MT8292
MT8312
MT8312
MediaTek
MediaTek MT8312
MT8665
MT8665
MediaTek
MediaTek MT8665
MT8735
MT8735
MediaTek
MediaTek MT8735
MT8752
MT8752
MediaTek
MediaTek MT8752
MT8768
MT8768
MediaTek
MediaTek MT8768
MT8167B Description
The MediaTek MT8167B is a powerful and efficient system-on-chip (SoC) designed primarily for use in tablets and other mobile devices. It is part of MediaTek%27s extensive portfolio of chipsets that cater to various segments of the mobile market, including entry-level and mid-range devices. The MT8167B is particularly known for its balance of performance, power efficiency, and multimedia capabilities, making it suitable for a wide range of applications. Below is a detailed overview of the MT8167B, including its specifications, features, and potential applications.

## Overview

The MT8167B is designed to deliver a smooth user experience in multimedia consumption, gaming, and general computing tasks. It integrates a quad-core CPU, a capable GPU, and various connectivity options, making it a versatile choice for manufacturers looking to create affordable yet powerful devices.

## Key Specifications

1. CPU Architecture:
- The MT8167B features a quad-core ARM Cortex-A53 CPU configuration, with each core capable of running at speeds up to 1.5 GHz. This architecture provides a good balance between performance and power efficiency, allowing for smooth multitasking and application performance.

2. GPU:
- The SoC is equipped with a PowerVR GX6250 GPU, which supports OpenGL ES 3.0 and provides enhanced graphics performance for gaming and multimedia applications. This GPU is capable of handling high-definition video playback and rendering complex graphics.

3. Memory Support:
- The MT8167B supports LPDDR3 memory, with configurations typically ranging from 1GB to 4GB. This allows for efficient multitasking and smooth operation of applications.

4. Storage:
- The SoC supports eMMC 5.1 storage technology, which provides faster read and write speeds compared to older storage standards. This enhances the overall performance of the device, especially during application loading and data transfer.

5. Display Support:
- The MT8167B can support displays with resolutions up to 1920 x 1200 pixels (WUXGA), making it suitable for high-definition content consumption. It also supports various display interfaces, including HDMI and MIPI DSI.

6. Connectivity:
- Wi-Fi: The SoC includes integrated Wi-Fi capabilities, typically supporting dual-band (2.4GHz and 5GHz) connectivity for improved wireless performance.
- Bluetooth: The MT8167B supports Bluetooth 4.2, allowing for easy connectivity with a wide range of peripherals and devices.
- Cellular Connectivity: While primarily designed for Wi-Fi devices, the MT8167B can be integrated with cellular modems for LTE connectivity in tablets and other mobile devices.

7. Camera Support:
- The SoC supports multiple camera configurations, including dual-camera setups. It can handle high-resolution sensors, enabling features like autofocus, HDR imaging, and video recording at 1080p.

8. Multimedia Capabilities:
- The MT8167B supports various multimedia codecs for video playback and recording, including H.264 and VP8. It can handle Full HD (1080p) video playback, making it suitable for streaming and media consumption.

9. Power Management:
- The SoC incorporates advanced power management features to optimize battery life, including dynamic voltage and frequency scaling. This ensures that the device can efficiently manage power consumption based on workload.

10. Operating System Support:
- The MT8167B is compatible with various operating systems, including Android, which is commonly used in tablets and other mobile devices.

## Applications

The MediaTek MT8167B is primarily targeted at entry-level to mid-range tablets and other mobile devices. Its combination of performance, connectivity, and multimedia capabilities makes it suitable for a wide range of applications, including:

- Tablets: Ideal for educational, entertainment, and productivity-focused tablets.
- Smart Home Devices: Can be used in smart displays and other connected home devices.
- IoT Devices: Suitable for Internet of Things applications that require efficient processing and connectivity.
- Gaming Devices: Provides a good balance of performance for casual gaming experiences.

## Conclusion

In summary, the MediaTek MT8167B is a versatile and efficient SoC that offers a robust set of features for a variety of mobile applications. With its quad-core CPU, capable GPU, and support for high-definition displays, it provides a solid foundation for manufacturers looking to deliver affordable yet powerful tablets and other devices. Its multimedia capabilities, connectivity options, and power management features make it an attractive choice for a wide range of consumer electronics, ensuring that it meets the demands of modern users.
MT8167B Compare Parts
  • MT8167B vs MT8665NV-LP3-SBS
  • MT8167B vs MT8516AAAA-BZASH
  • MT8167B vs MT8512BAAV/ZA*FF
  • MT8167B vs MT8633YDAG-CTAH
  • MT8167B vs MT8633VCAG-CTAH
  • MT8167B vs MT8591AOAT-BCAH
  • MT8167B vs MT8563LAAT-BCTH
  • MT8167B vs MT8560HBAG-BTSH
  • MT8167B vs MT8553LAAT-HAAT
  • MT8167B vs MT8553LAAT-BCTH
  • MT8167B vs MT8551IBAG-BTSH
  • MT8167B vs MT8551DBAG-BTSH
  • MT8167B vs MT8550LBAG-BMAH
  • MT8167B vs MT8502LBDT-BCTH
  • MT8167B vs MT8223LFMU-BMTL
  • MT8167B vs MT8223LFMU-BMSL
  • MT8167B vs MT8389WK/AHHSH
  • MT8167B vs MT8382V/WAHHAH
  • MT8167B vs MT8377ATA-CMAH
  • MT8167B vs MT8362AA-BZASH
  • MT8167B vs MT8307OPE-BDAL
  • MT8167B vs MT8282AGG/AMSL
  • MT8167B vs MT8202CAG-ADSL
  • MT8167B vs MT8127A-DAHHAH
  • MT8167B vs MT8695ADMV/ZA
  • MT8167B vs MT8695ADKV/ZA
  • MT8167B vs MT8518AAAV/ZB
  • MT8167B vs MT8512BAAV/ZA
  • MT8167B vs MT8306QE-LATL
  • MT8167B vs MT8293AE-AESL
  • MT8167B vs MT8293AE-AEBL
  • MT8167B vs MT8216AJ-BMAH
  • MT8167B vs MT8206AG/BD-L
  • MT8167B vs MT8202AG-BDSL
  • MT8167B vs MT8201AE-BDSL
  • MT8167B vs MT8162AE-AESL
  • MT8167B vs MT8127A-DACSH
  • MT8167B vs MT8105GE/BWSL
  • MT8167B vs MT878BV/NAZA
  • MT8167B vs MT8788V/WAZA
  • Customer Reviews
    4.95 out of 5.00 stars from 103 customer reviews from all over the world
    Johanna Müller
    Germany
    5 stars
    2026-09-20 21:23
    Very good stuff, works fine. Satisfied
    Thiago Ribeiro Júnior
    Brazil
    5 stars
    2026-09-20 21:16
    I am very satisfied with the product.
    Rachel Wilson
    United States
    5 stars
    2026-09-20 19:31
    I love its
    Timothy Brown
    United States
    5 stars
    2026-09-20 19:24
    OK, but for Arduino you need to upload bootloader.
    Walter Romano
    Italy
    5 stars
    2026-09-20 17:53
    Perfect and arrived fast
    Clara Fernández
    Spain
    5 stars
    2026-09-20 17:26
    Like as described, fast dispatch.