☰
MT8167A
MT8167A
Active
Description:  MediaTek MT8167A
Manufacturer:  MediaTek
Datasheet:   MT8167A Datasheet
History Price: $0
In Stock: 48130
MT8167A Specification
Specification
Part No
MT8167A
Category
Specialized ICs
Manufacturer
MediaTek
Series
MT8167
Packaging
Tape & Reel
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Programmable
-
Type
-
Applications
-
Mounting Type
-
Package / Case
-
Supplier Device Package
-
MT8167A Related Parts
MT8121
MT8121
MediaTek
MediaTek MT8121
MT8135
MT8135
MediaTek
MediaTek MT8135
MT8163
MT8163
MediaTek
MediaTek MT8163
MT8175
MT8175
MediaTek
MediaTek MT8175
MT8193
MT8193
MediaTek
MediaTek MT8193
MT8222
MT8222
MediaTek
MediaTek MT8222
MT8292
MT8292
MediaTek
MediaTek MT8292
MT8312
MT8312
MediaTek
MediaTek MT8312
MT8665
MT8665
MediaTek
MediaTek MT8665
MT8735
MT8735
MediaTek
MediaTek MT8735
MT8752
MT8752
MediaTek
MediaTek MT8752
MT8768
MT8768
MediaTek
MediaTek MT8768
MT8167A Description
The MediaTek MT8167A is a system-on-chip (SoC) designed primarily for use in tablets and other mobile devices. It is part of MediaTek%27s MT81xx series, which targets the entry-level to mid-range market segments. Below is a detailed overview of the MT8167A, including its specifications and features.

## Overview

The MT8167A is built on a 28nm process technology, which helps in achieving a balance between performance and power efficiency. It is designed to support a variety of applications, including multimedia, gaming, and general computing tasks, making it suitable for educational tablets, budget-friendly devices, and other consumer electronics.

## Specifications

1. CPU Architecture:
- Cores: The MT8167A features a quad-core ARM Cortex-A53 CPU.
- Clock Speed: The CPU cores can operate at a maximum frequency of up to 1.5 GHz.
- Configuration: The quad-core configuration allows for efficient multitasking and improved performance in applications that can leverage multiple cores.

2. GPU:
- Graphics Processor: The SoC is equipped with a PowerVR GX6250 GPU.
- Graphics Performance: This GPU supports OpenGL ES 3.0 and OpenCL, enabling decent graphics performance for gaming and multimedia applications.

3. Memory Support:
- RAM: The MT8167A supports LPDDR3 memory with a maximum capacity of 4 GB.
- Memory Bandwidth: The memory interface provides sufficient bandwidth for smooth operation in various applications.

4. Display Support:
- Resolution: The SoC can support displays with a resolution of up to 1920 x 1200 pixels (WUXGA).
- Display Interfaces: It supports various display interfaces, including HDMI and MIPI DSI, allowing for versatile connectivity options.

5. Camera Support:
- Image Signal Processor (ISP): The MT8167A includes an integrated ISP that supports up to 13 MP rear cameras and 5 MP front cameras.
- Video Recording: It can handle video recording at resolutions up to 1080p at 30 frames per second.

6. Connectivity:
- Wireless: The SoC supports Wi-Fi 802.11 b/g/n and Bluetooth 4.0, providing essential wireless connectivity options for devices.
- Cellular: While the MT8167A is primarily designed for Wi-Fi-only devices, it can be integrated into systems that require cellular connectivity through additional modules.

7. Power Management:
- Power Efficiency: The 28nm manufacturing process contributes to lower power consumption, which is crucial for extending battery life in portable devices.
- Power Management IC: The SoC is designed to work with various power management solutions to optimize energy usage.

8. Multimedia Features:
- Audio: The MT8167A supports high-definition audio playback and recording, making it suitable for media consumption.
- Video Playback: It can decode various video formats, including H.264 and VP8, ensuring compatibility with most media content.

9. Operating System Support:
- The MT8167A is compatible with Android and other operating systems, making it versatile for different device manufacturers.

## Applications

The MediaTek MT8167A is primarily targeted at:
- Entry-level and mid-range tablets
- Educational devices
- Budget-friendly smartphones
- IoT devices requiring moderate processing power

## Conclusion

In summary, the MediaTek MT8167A is a capable SoC that balances performance and power efficiency, making it suitable for a range of mobile devices. With its quad-core CPU, PowerVR GPU, and support for high-resolution displays and cameras, it provides a solid foundation for manufacturers looking to create affordable yet functional devices for consumers.
MT8167A Compare Parts
  • MT8167A vs MT8665NV-LP3-SBS
  • MT8167A vs MT8516AAAA-BZASH
  • MT8167A vs MT8512BAAV/ZA*FF
  • MT8167A vs MT8633YDAG-CTAH
  • MT8167A vs MT8633VCAG-CTAH
  • MT8167A vs MT8591AOAT-BCAH
  • MT8167A vs MT8563LAAT-BCTH
  • MT8167A vs MT8560HBAG-BTSH
  • MT8167A vs MT8553LAAT-HAAT
  • MT8167A vs MT8553LAAT-BCTH
  • MT8167A vs MT8551IBAG-BTSH
  • MT8167A vs MT8551DBAG-BTSH
  • MT8167A vs MT8550LBAG-BMAH
  • MT8167A vs MT8502LBDT-BCTH
  • MT8167A vs MT8223LFMU-BMTL
  • MT8167A vs MT8223LFMU-BMSL
  • MT8167A vs MT8389WK/AHHSH
  • MT8167A vs MT8382V/WAHHAH
  • MT8167A vs MT8377ATA-CMAH
  • MT8167A vs MT8362AA-BZASH
  • MT8167A vs MT8307OPE-BDAL
  • MT8167A vs MT8282AGG/AMSL
  • MT8167A vs MT8202CAG-ADSL
  • MT8167A vs MT8127A-DAHHAH
  • MT8167A vs MT8695ADMV/ZA
  • MT8167A vs MT8695ADKV/ZA
  • MT8167A vs MT8518AAAV/ZB
  • MT8167A vs MT8512BAAV/ZA
  • MT8167A vs MT8306QE-LATL
  • MT8167A vs MT8293AE-AESL
  • MT8167A vs MT8293AE-AEBL
  • MT8167A vs MT8216AJ-BMAH
  • MT8167A vs MT8206AG/BD-L
  • MT8167A vs MT8202AG-BDSL
  • MT8167A vs MT8201AE-BDSL
  • MT8167A vs MT8162AE-AESL
  • MT8167A vs MT8127A-DACSH
  • MT8167A vs MT8105GE/BWSL
  • MT8167A vs MT878BV/NAZA
  • MT8167A vs MT8788V/WAZA
  • Customer Reviews
    4.95 out of 5.00 stars from 87 customer reviews from all over the world
    Johanna Müller
    Germany
    5 stars
    2026-09-20 21:23
    Very good stuff, works fine. Satisfied
    Thiago Ribeiro Júnior
    Brazil
    5 stars
    2026-09-20 21:16
    I am very satisfied with the product.
    Rachel Wilson
    United States
    5 stars
    2026-09-20 19:31
    I love its
    Timothy Brown
    United States
    5 stars
    2026-09-20 19:24
    OK, but for Arduino you need to upload bootloader.
    Walter Romano
    Italy
    5 stars
    2026-09-20 17:53
    Perfect and arrived fast
    Clara Fernández
    Spain
    5 stars
    2026-09-20 17:26
    Like as described, fast dispatch.