☰
MT8125K
MT8125K
Active
Description:  MediaTek MT8125K
Manufacturer:  MediaTek
Datasheet:   MT8125K Datasheet
History Price: $0
In Stock: 38800
MT8125K Specification
Specification
Part No
MT8125K
Category
Specialized ICs
Manufacturer
MediaTek
Series
MT8125
Packaging
Tape & Reel
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Programmable
-
Type
-
Applications
-
Mounting Type
-
Package / Case
-
Supplier Device Package
-
MT8125K Related Parts
MT8121
MT8121
MediaTek
MediaTek MT8121
MT8135
MT8135
MediaTek
MediaTek MT8135
MT8163
MT8163
MediaTek
MediaTek MT8163
MT8175
MT8175
MediaTek
MediaTek MT8175
MT8193
MT8193
MediaTek
MediaTek MT8193
MT8222
MT8222
MediaTek
MediaTek MT8222
MT8292
MT8292
MediaTek
MediaTek MT8292
MT8312
MT8312
MediaTek
MediaTek MT8312
MT8665
MT8665
MediaTek
MediaTek MT8665
MT8735
MT8735
MediaTek
MediaTek MT8735
MT8752
MT8752
MediaTek
MediaTek MT8752
MT8768
MT8768
MediaTek
MediaTek MT8768
MT8125K Description
The MediaTek MT8125K is a highly integrated system-on-chip (SoC) designed primarily for tablet devices and other portable electronics. This SoC combines powerful processing capabilities with advanced multimedia features, making it suitable for a wide range of applications, including gaming, video playback, and general computing tasks. Below is a detailed overview of the specifications and features of the MT8125K.

## Overview

The MT8125K is built on a 28nm process technology, which allows for improved power efficiency and performance. It features a quad-core ARM Cortex-A7 CPU and a Mali-450 GPU, providing a balanced combination of processing power and graphics performance. This SoC is designed to deliver a smooth user experience in multitasking and multimedia applications.

## Key Specifications

1. CPU Architecture:
- Cores: Quad-core ARM Cortex-A7.
- Clock Speed: Each core can operate at speeds up to 1.5 GHz, providing sufficient processing power for demanding applications.

2. GPU:
- Graphics Processor: Mali-450 MP4, which supports advanced graphics rendering and is capable of handling 3D gaming and high-definition video playback.

3. Memory Support:
- RAM: Supports LPDDR3 memory with a maximum capacity of 2 GB, allowing for efficient multitasking and smooth operation of applications.
- Memory Bandwidth: Up to 12.8 GB/s, ensuring fast data transfer between the CPU, GPU, and memory.

4. Storage Interface:
- eMMC Support: Compatible with eMMC 4.5 storage, allowing for fast read and write speeds, which is essential for application performance and system responsiveness.

5. Display Support:
- Resolution: Supports display resolutions up to 1920 x 1200 pixels, enabling high-quality visuals for applications and media playback.
- Display Interfaces: Includes support for HDMI output, allowing for easy connection to external displays.

6. Multimedia Features:
- Video Playback: Capable of decoding 1080p video at 30 frames per second, making it suitable for high-definition video streaming and playback.
- Camera Support: Integrated support for dual-camera configurations, allowing for enhanced photography and video recording capabilities.

7. Connectivity:
- Wireless: Integrated support for Wi-Fi 802.11 b/g/n and Bluetooth 4.0, enabling seamless connectivity for internet access and peripheral devices.
- GPS: Built-in GPS support for location-based services and navigation applications.

8. Power Management:
- Power Efficiency: Designed with power-saving features to extend battery life in portable devices, including dynamic voltage and frequency scaling (DVFS).
- Thermal Management: The 28nm process technology helps in reducing heat generation, contributing to overall device reliability.

9. Operating System Support:
- OS Compatibility: Supports Android operating systems, making it suitable for a wide range of applications and user interfaces.

## Applications

The MediaTek MT8125K is suitable for various applications, including:
- Tablets: Designed primarily for mid-range tablets, providing a balance of performance and power efficiency.
- Portable Electronics: Ideal for use in other portable devices such as e-readers and handheld gaming consoles.
- Smart Home Devices: Can be utilized in smart home applications, including smart displays and IoT devices.

## Conclusion

The MediaTek MT8125K is a versatile and powerful SoC that offers a range of features suitable for modern portable devices. With its quad-core CPU, Mali-450 GPU, and support for high-definition multimedia, it provides an excellent platform for a variety of applications. Whether for tablets, portable electronics, or smart home devices, the MT8125K delivers the performance and efficiency needed to meet the demands of today’s technology landscape.
MT8125K Compare Parts
  • MT8125K vs MT8665NV-LP3-SBS
  • MT8125K vs MT8516AAAA-BZASH
  • MT8125K vs MT8512BAAV/ZA*FF
  • MT8125K vs MT8633YDAG-CTAH
  • MT8125K vs MT8633VCAG-CTAH
  • MT8125K vs MT8591AOAT-BCAH
  • MT8125K vs MT8563LAAT-BCTH
  • MT8125K vs MT8560HBAG-BTSH
  • MT8125K vs MT8553LAAT-HAAT
  • MT8125K vs MT8553LAAT-BCTH
  • MT8125K vs MT8551IBAG-BTSH
  • MT8125K vs MT8551DBAG-BTSH
  • MT8125K vs MT8550LBAG-BMAH
  • MT8125K vs MT8502LBDT-BCTH
  • MT8125K vs MT8223LFMU-BMTL
  • MT8125K vs MT8223LFMU-BMSL
  • MT8125K vs MT8389WK/AHHSH
  • MT8125K vs MT8382V/WAHHAH
  • MT8125K vs MT8377ATA-CMAH
  • MT8125K vs MT8362AA-BZASH
  • MT8125K vs MT8307OPE-BDAL
  • MT8125K vs MT8282AGG/AMSL
  • MT8125K vs MT8202CAG-ADSL
  • MT8125K vs MT8127A-DAHHAH
  • MT8125K vs MT8695ADMV/ZA
  • MT8125K vs MT8695ADKV/ZA
  • MT8125K vs MT8518AAAV/ZB
  • MT8125K vs MT8512BAAV/ZA
  • MT8125K vs MT8306QE-LATL
  • MT8125K vs MT8293AE-AESL
  • MT8125K vs MT8293AE-AEBL
  • MT8125K vs MT8216AJ-BMAH
  • MT8125K vs MT8206AG/BD-L
  • MT8125K vs MT8202AG-BDSL
  • MT8125K vs MT8201AE-BDSL
  • MT8125K vs MT8162AE-AESL
  • MT8125K vs MT8127A-DACSH
  • MT8125K vs MT8105GE/BWSL
  • MT8125K vs MT878BV/NAZA
  • MT8125K vs MT8788V/WAZA
  • Customer Reviews
    4.95 out of 5.00 stars from 126 customer reviews from all over the world
    Johanna Müller
    Germany
    5 stars
    2026-09-20 21:23
    Very good stuff, works fine. Satisfied
    Thiago Ribeiro Júnior
    Brazil
    5 stars
    2026-09-20 21:16
    I am very satisfied with the product.
    Rachel Wilson
    United States
    5 stars
    2026-09-20 19:31
    I love its
    Timothy Brown
    United States
    5 stars
    2026-09-20 19:24
    OK, but for Arduino you need to upload bootloader.
    Walter Romano
    Italy
    5 stars
    2026-09-20 17:53
    Perfect and arrived fast
    Clara Fernández
    Spain
    5 stars
    2026-09-20 17:26
    Like as described, fast dispatch.