EP3SL70F780I4N
EP3SL70F780I4N
Obsolete
Description:  IC FPGA 488 I/O 780FBGA
Manufacturer:  Intel
History Price: Obsolete
In Stock: 35600
EP3SL70F780I4N Specification
Specification
Part No
EP3SL70F780I4N
Category
Embedded - FPGAs (Field Programmable Gate Array)
Manufacturer
Intel
Series
Stratix III L
Packaging
Tray
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Programmable
Not Verified
Number of LABs/CLBs
2700
Number of Logic Elements/Cells
67500
Total RAM Bits
2699264
Number of I/O
488
Number of Gates
-
Voltage - Supply
0.86V ~ 1.15V
Mounting Type
Surface Mount
Operating Temperature
-40 ℃ ~ 100 ℃ (TJ)
Package / Case
780-BBGA, FCBGA
Supplier Device Package
780-FBGA (29x29)
EP3SL70F780I4N PDF Datasheet
EP3SL70F780I4N Related Parts
EP3C10E144A7N
EP3C10E144A7N
Intel
IC FPGA 94 I/O 144EQFP
EP3C10E144C7
EP3C10E144C7
Intel
IC FPGA 94 I/O 144EQFP
EP3C10E144C7N
EP3C10E144C7N
Intel
IC FPGA 94 I/O 144EQFP
EP3C10E144C8
EP3C10E144C8
Intel
IC FPGA 94 I/O 144EQFP
EP3C10E144C8N
EP3C10E144C8N
Intel
IC FPGA 94 I/O 144EQFP
EP3C10E144I7
EP3C10E144I7
Intel
IC FPGA 94 I/O 144EQFP
EP3C10E144I7N
EP3C10E144I7N
Intel
IC FPGA 94 I/O 144EQFP
EP3C10F256A7N
EP3C10F256A7N
Intel
IC FPGA 182 I/O 256FBGA
EP3C10F256C6
EP3C10F256C6
Intel
IC FPGA 182 I/O 256FBGA
EP3C10F256C6N
EP3C10F256C6N
Intel
IC FPGA 182 I/O 256FBGA
EP3C10F256C7
EP3C10F256C7
Intel
IC FPGA 182 I/O 256FBGA
EP3C10F256C7N
EP3C10F256C7N
Intel
IC FPGA 182 I/O 256FBGA
EP3SL70F780I4N Compare Parts
  • EP3SL70F780I4N vs EP3SL70F780I4LN
  • EP3SL70F780I4N vs EP3SL70F780I4LG
  • EP3SL70F780I4N vs EP3SL70F780I4L
  • EP3SL70F780I4N vs EP3SL70F780I4AA
  • EP3SL70F780I4N vs EP3SL70F780I4
  • EP3SL70F780I4N vs EP3SL70F780I3N
  • EP3SL70F780I4N vs EP3SL70F780I3G
  • EP3SL70F780I4N vs EP3SL70F780I3
  • EP3SL70F780I4N vs EP3SL70F780C4NAB
  • EP3SL70F780I4N vs EP3SL70F780C4N
  • EP3SL70F780I4N vs EP3SL70F780C4LN
  • EP3SL70F780I4N vs EP3SL70F780C4LG
  • EP3SL70F780I4N vs EP3SL70F780C4L
  • EP3SL70F780I4N vs EP3SL70F780C4G
  • EP3SL70F780I4N vs EP3SL70F780C4
  • EP3SL70F780I4N vs EP3SL70F780C3NAC
  • EP3SL70F780I4N vs EP3SL70F780C3N
  • EP3SL70F780I4N vs EP3SL70F780C3G
  • EP3SL70F780I4N vs EP3SL70F780C3
  • EP3SL70F780I4N vs EP3SL70F780C2N
  • EP3SL70F780I4N vs EP3SL70F780C2G
  • EP3SL70F780I4N vs EP3SL70F780C2
  • EP3SL70F780I4N vs EP3SL70F484I4N
  • EP3SL70F780I4N vs EP3SL70F484I4LN
  • EP3SL70F780I4N vs EP3SL70F484I4L
  • EP3SL70F780I4N vs EP3SL70F484I4
  • EP3SL70F780I4N vs EP3SL70F484I3N
  • EP3SL70F780I4N vs EP3SL70F484I3
  • EP3SL70F780I4N vs EP3SL70F484C4N
  • EP3SL70F780I4N vs EP3SL70F484C4LN
  • EP3SL70F780I4N vs EP3SL70F484C4L
  • EP3SL70F780I4N vs EP3SL70F484C4
  • EP3SL70F780I4N vs EP3SL70F484C3N
  • EP3SL70F780I4N vs EP3SL70F484C3
  • EP3SL70F780I4N vs EP3SL70F484C2N
  • EP3SL70F780I4N vs EP3SL70F484C2
  • EP3SL70F780I4N vs EP3SL50F780I4N
  • EP3SL70F780I4N vs EP3SL50F780I4LN
  • EP3SL70F780I4N vs EP3SL50F780I4LG
  • EP3SL70F780I4N vs EP3SL50F780I4L
  • Customer Reviews
    4.95 out of 5.00 stars from 112 customer reviews from all over the world
    Hans Müller
    Germany
    5 stars
    2026-03-27 20:25
    I'm very satisfied. Good product as promised and fast delivery. The seller is trustworthy. I will buy from this shop again.
    Anaïs Lemoine
    France
    5 stars
    2026-03-27 15:44
    10mOhms RDSon @6V VGS instead of 3mOhms as per datasheet, unlikely genuine, but good for the price
    Patricia
    Spain
    5 stars
    2026-03-27 15:14
    Sent very fast, the good quality transistors.
    Vanessa Lima Ferreira
    Brazil
    5 stars
    2026-03-27 08:32
    Worked in X99 Bd4
    Adriana
    Brazil
    5 stars
    2026-03-27 00:51
    Great product. Recommend to everyone.
    Esteban Ruiz
    Spain
    5 stars
    2026-03-26 23:46
    All as usual on top!!!