☰
EP3C10E144C8
EP3C10E144C8
Active
Description:  IC FPGA 94 I/O 144EQFP
Manufacturer:  Intel
History Price: $45.36000
In Stock: 9090
EP3C10E144C8 Specification
Specification
Part No
EP3C10E144C8
Category
Embedded - FPGAs (Field Programmable Gate Array)
Manufacturer
Intel
Series
Cyclone III
Packaging
Tray
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Programmable
Not Verified
Number of LABs/CLBs
645
Number of Logic Elements/Cells
10320
Total RAM Bits
423936
Number of I/O
94
Number of Gates
-
Voltage - Supply
1.15V ~ 1.25V
Mounting Type
Surface Mount
Operating Temperature
0 ℃ ~ 85 ℃ (TJ)
Package / Case
144-LQFP Exposed Pad
Supplier Device Package
144-EQFP (20x20)
EP3C10E144C8 PDF Datasheet
EP3C10E144C8 Related Parts
EP3C10E144A7N
EP3C10E144A7N
Intel
IC FPGA 94 I/O 144EQFP
EP3C10E144C7
EP3C10E144C7
Intel
IC FPGA 94 I/O 144EQFP
EP3C10E144C7N
EP3C10E144C7N
Intel
IC FPGA 94 I/O 144EQFP
EP3C10E144C8N
EP3C10E144C8N
Intel
IC FPGA 94 I/O 144EQFP
EP3C10E144I7
EP3C10E144I7
Intel
IC FPGA 94 I/O 144EQFP
EP3C10E144I7N
EP3C10E144I7N
Intel
IC FPGA 94 I/O 144EQFP
EP3C10F256A7N
EP3C10F256A7N
Intel
IC FPGA 182 I/O 256FBGA
EP3C10F256C6
EP3C10F256C6
Intel
IC FPGA 182 I/O 256FBGA
EP3C10F256C6N
EP3C10F256C6N
Intel
IC FPGA 182 I/O 256FBGA
EP3C10F256C7
EP3C10F256C7
Intel
IC FPGA 182 I/O 256FBGA
EP3C10F256C7N
EP3C10F256C7N
Intel
IC FPGA 182 I/O 256FBGA
EP3C10F256C8
EP3C10F256C8
Intel
IC FPGA 182 I/O 256FBGA
EP3C10E144C8 Description

The Intel (Altera) EP3C10E144C8 belongs to the Cyclone III FPGA family, targeting low-cost, low-power, high-volume programmable logic applications. It is fabricated on a low-power 65 nm process and optimized for cost-sensitive embedded systems requiring moderate logic density and embedded memory.

This device is defined primarily at the family level (Cyclone III EP3C10), with speed grade, temperature range, and package variant defining the exact ordering code.


## Device Identification Breakdown (EP3C10E144C8)

* EP3C10: Cyclone III FPGA, ~10K logic elements class device
* E: Feature/package/variant identifier within ordering code family
* 144: 144-pin package (EQFP / LQFP Exposed Pad)
* C: Commercial temperature range (0°C to +70°C or up to +85°C TJ depending on variant interpretation)
* 8: Speed grade (lowest performance bin within Cyclone III family)


## Core Architecture Specifications

## Logic Resources

* Logic Elements (LEs): 10,320
* Logic Array Blocks (LABs): 645 LABs
* Adaptive LUT-based architecture
* LAB-based clustering of logic elements for placement efficiency

These resources define combinational and sequential logic capacity. Each LAB contains multiple LEs optimized for register + LUT-based implementation.


## Embedded Memory

* Total embedded RAM: 423,936 bits (~424 Kbit)
* Implemented as embedded memory blocks (Cyclone III RAM blocks)
* Configurations supported:

* True dual-port RAM
* Simple dual-port RAM
* ROM mode via initialization
* FIFO structures via IP generation

Memory architecture is block-based, reducing routing congestion compared to distributed LUT RAM approaches.


## I/O Resources

* Total user I/O pins: 94
* Banked I/O architecture with independent voltage domains

Supported I/O standards (bank dependent):

* 3.3V LVTTL / LVCMOS
* 2.5V LVCMOS
* 1.8V LVCMOS
* 1.5V and lower-voltage interfaces depending on bank constraints

Key constraint:

* Each I/O bank must share a compatible VCCIO voltage domain


## Clocking Resources

* Dedicated global clock networks
* Multiple clock routing resources with low skew distribution
* Integrated PLL blocks supporting:

* Frequency synthesis (multiply/divide)
* Phase shifting
* Duty-cycle correction

Clocking architecture is optimized for deterministic skew across LAB regions.


## Electrical Characteristics

## Supply Rails

* Core voltage (VCCINT): 1.15 V – 1.25 V
* I/O voltage (VCCIO): 1.2 V / 1.5 V / 1.8 V / 2.5 V / 3.3 V depending on bank
* Configuration supply derived internally or externally depending on mode


## Power Profile

* Low static power architecture (Cyclone III LP optimization)
* Fabrication: 65 nm low-power CMOS process
* Static power significantly lower than Cyclone II generation
* Dynamic power depends on:

* Switching activity
* Clock frequency
* Routing utilization
* I/O toggle rate


## Performance Characteristics

* Maximum internal frequency: up to approximately 300+ MHz class (critical path dependent)
* Speed grade C8:

* Lowest performance bin in Cyclone III classification
* Conservative timing margins
* Higher propagation delay compared to faster grades

Timing is strongly dependent on:

* Placement density
* Routing congestion
* Logic depth per critical path


## Package and Mechanical Characteristics

* Package: 144-pin EQFP / LQFP with exposed pad
* Fine-pitch surface mount package
* Thermal design:

* Exposed pad improves thermal conduction to PCB
* Assembly considerations:

* Reflow soldering required
* Coplanarity and pad design critical for yield


## Configuration Architecture

* SRAM-based FPGA (volatile configuration)
* Requires external configuration source:

* Passive Serial (PS)
* Active Serial (AS)
* JTAG programming

Configuration flow:

* Bitstream loaded into internal configuration RAM
* Supports in-system programming via JTAG
* Tooling integration via Quartus programming chain


## Digital Logic and DSP Features

* Fast carry chain architecture for arithmetic operations
* Register-rich logic for pipelined datapaths
* Embedded multipliers available (Cyclone III-class DSP capability, limited compared to newer FPGA families)
* Suitable for:

* FSM-heavy control logic
* Medium complexity arithmetic
* Lightweight DSP filtering (FIR/IIR via soft IP)


## Clocking and Timing Architecture

* Global clock networks reduce skew across device
* Regional clock routing supported for partitioned designs
* PLL-based clock conditioning:

* jitter reduction
* frequency scaling
* phase alignment

Timing closure relies heavily on:

* LAB placement optimization
* routing minimization
* register balancing


## Toolchain and Design Flow

* Supported by Intel Quartus II (Cyclone III generation tools)
* Design flow:

* HDL synthesis (Verilog/VHDL)
* Fitter (placement and routing)
* Static timing analysis
* Bitstream generation

IP generation via:

* MegaWizard Plug-In Manager (legacy IP flow)


## Reliability and Operating Conditions

* Operating temperature (commercial): typically 0°C to +70°C
* Some device variants support extended range up to +85°C junction
* Moisture sensitivity level applies due to fine-pitch QFP packaging
* Designed for long lifecycle embedded deployments


## Application Domains

* Industrial control systems
* Embedded interface bridging
* Low-power control logic
* Consumer electronics glue logic
* Sensor interface aggregation
* Simple DSP preprocessing pipelines


## Architectural Constraints

* No hard processor system (soft-core required if CPU needed)
* Limited DSP density compared to later FPGA families
* Moderate embedded memory capacity (~424 Kbit)
* Performance ceiling constrained by C8 speed grade and 65 nm process
* Banked I/O voltage restrictions require careful system-level planning


## Summary

The EP3C10E144C8 is a low-density Cyclone III FPGA optimized for cost-sensitive and low-power embedded logic applications. It provides approximately:

* 10,320 logic elements
* ~424 Kbit embedded RAM
* 94 user I/O pins
* 65 nm low-power SRAM-based architecture
* Moderate performance with C8 speed grade
* 144-pin exposed-pad QFP package

It is best suited for control-oriented and interface-centric FPGA designs rather than high-throughput DSP or high-speed serial applications.
EP3C10E144C8 Compare Parts
  • EP3C10E144C8 vs EP3SL70F780I4N
  • EP3C10E144C8 vs EP3SL70F780I4LN
  • EP3C10E144C8 vs EP3SL70F780I4LG
  • EP3C10E144C8 vs EP3SL70F780I4L
  • EP3C10E144C8 vs EP3SL70F780I4AA
  • EP3C10E144C8 vs EP3SL70F780I4
  • EP3C10E144C8 vs EP3SL70F780I3N
  • EP3C10E144C8 vs EP3SL70F780I3G
  • EP3C10E144C8 vs EP3SL70F780I3
  • EP3C10E144C8 vs EP3SL70F780C4NAB
  • EP3C10E144C8 vs EP3SL70F780C4N
  • EP3C10E144C8 vs EP3SL70F780C4LN
  • EP3C10E144C8 vs EP3SL70F780C4LG
  • EP3C10E144C8 vs EP3SL70F780C4L
  • EP3C10E144C8 vs EP3SL70F780C4G
  • EP3C10E144C8 vs EP3SL70F780C4
  • EP3C10E144C8 vs EP3SL70F780C3NAC
  • EP3C10E144C8 vs EP3SL70F780C3N
  • EP3C10E144C8 vs EP3SL70F780C3G
  • EP3C10E144C8 vs EP3SL70F780C3
  • EP3C10E144C8 vs EP3SL70F780C2N
  • EP3C10E144C8 vs EP3SL70F780C2G
  • EP3C10E144C8 vs EP3SL70F780C2
  • EP3C10E144C8 vs EP3SL70F484I4N
  • EP3C10E144C8 vs EP3SL70F484I4LN
  • EP3C10E144C8 vs EP3SL70F484I4L
  • EP3C10E144C8 vs EP3SL70F484I4
  • EP3C10E144C8 vs EP3SL70F484I3N
  • EP3C10E144C8 vs EP3SL70F484I3
  • EP3C10E144C8 vs EP3SL70F484C4N
  • EP3C10E144C8 vs EP3SL70F484C4LN
  • EP3C10E144C8 vs EP3SL70F484C4L
  • EP3C10E144C8 vs EP3SL70F484C4
  • EP3C10E144C8 vs EP3SL70F484C3N
  • EP3C10E144C8 vs EP3SL70F484C3
  • EP3C10E144C8 vs EP3SL70F484C2N
  • EP3C10E144C8 vs EP3SL70F484C2
  • EP3C10E144C8 vs EP3SL50F780I4N
  • EP3C10E144C8 vs EP3SL50F780I4LN
  • EP3C10E144C8 vs EP3SL50F780I4LG
  • Customer Reviews
    4.95 out of 5.00 stars from 93 customer reviews from all over the world
    Felix Bauer
    Germany
    5 stars
    2026-09-20 03:35
    All as described like Again
    Vanessa De Luca
    Italy
    4 stars
    2026-09-20 03:26
    The goods did not arrive but there was a refund
    Wagner
    Brazil
    5 stars
    2026-09-20 03:19
    Thank you so much
    Sofía Valentina Castro
    Spain
    5 stars
    2026-09-20 03:15
    Seller's service is very good. But these 5 V regulators are not of quality. Output current is low and stability is small.
    Ugo Fontana
    Italy
    5 stars
    2026-09-20 03:10
    All ok. Perfect
    Fernando Javier
    Spain
    5 stars
    2026-09-20 02:52
    All well I recommend seller