☰
EP3C10E144C7
EP3C10E144C7
Active
Description:  IC FPGA 94 I/O 144EQFP
Manufacturer:  Intel
History Price: $54.46000
In Stock: 41100
EP3C10E144C7 Specification
Specification
Part No
EP3C10E144C7
Category
Embedded - FPGAs (Field Programmable Gate Array)
Manufacturer
Intel
Series
Cyclone III
Packaging
Tray
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Programmable
Not Verified
Number of LABs/CLBs
645
Number of Logic Elements/Cells
10320
Total RAM Bits
423936
Number of I/O
94
Number of Gates
-
Voltage - Supply
1.15V ~ 1.25V
Mounting Type
Surface Mount
Operating Temperature
0 ℃ ~ 85 ℃ (TJ)
Package / Case
144-LQFP Exposed Pad
Supplier Device Package
144-EQFP (20x20)
EP3C10E144C7 PDF Datasheet
EP3C10E144C7 Related Parts
EP3C10E144A7N
EP3C10E144A7N
Intel
IC FPGA 94 I/O 144EQFP
EP3C10E144C7N
EP3C10E144C7N
Intel
IC FPGA 94 I/O 144EQFP
EP3C10E144C8
EP3C10E144C8
Intel
IC FPGA 94 I/O 144EQFP
EP3C10E144C8N
EP3C10E144C8N
Intel
IC FPGA 94 I/O 144EQFP
EP3C10E144I7
EP3C10E144I7
Intel
IC FPGA 94 I/O 144EQFP
EP3C10E144I7N
EP3C10E144I7N
Intel
IC FPGA 94 I/O 144EQFP
EP3C10F256A7N
EP3C10F256A7N
Intel
IC FPGA 182 I/O 256FBGA
EP3C10F256C6
EP3C10F256C6
Intel
IC FPGA 182 I/O 256FBGA
EP3C10F256C6N
EP3C10F256C6N
Intel
IC FPGA 182 I/O 256FBGA
EP3C10F256C7
EP3C10F256C7
Intel
IC FPGA 182 I/O 256FBGA
EP3C10F256C7N
EP3C10F256C7N
Intel
IC FPGA 182 I/O 256FBGA
EP3C10F256C8
EP3C10F256C8
Intel
IC FPGA 182 I/O 256FBGA
EP3C10E144C7 Description

The Intel EP3C10E144C7 is a member of the Cyclone III FPGA family, designed for low-to-medium density applications with an emphasis on cost efficiency, low power consumption, and reliable performance. Built on 65 nm high-performance CMOS technology, this device integrates configurable logic elements, embedded memory, dedicated DSP resources, and flexible I/O to support a wide range of digital designs. The Cyclone III family targets applications in embedded control, moderate-speed digital signal processing, interface bridging, and communication systems where predictable timing, low power, and moderate logic density are required.

## Logic Resources

The EP3C10E144C7 contains 10,000 logic elements (LEs). Each LE is composed of a 4-input Look-Up Table (LUT) and a flip-flop, supporting both combinational and sequential logic. The LEs are organized into logic array blocks, providing pipelining, parallelism, and efficient implementation of complex finite-state machines, arithmetic units, and glue logic. This architecture allows designers to implement moderate-complexity control and data processing systems while maintaining deterministic timing and high performance.

## Embedded Memory

This device incorporates 240 Kbits of embedded RAM, organized in M9K memory blocks. Each M9K block provides dual-port operation, allowing concurrent read and write access from separate logic domains. The embedded memory is suitable for FIFO buffers, local data storage, caches, and temporary storage in DSP pipelines. Additional distributed RAM within the logic elements supports low-latency, small-sized memory needs, providing design flexibility for various embedded and signal processing applications.

## DSP Resources

The EP3C10E144C7 includes two dedicated 9-bit multipliers capable of cascading for higher bit-width operations. These multipliers are optimized for arithmetic-intensive tasks, including multiply-accumulate functions, FIR filters, and other real-time signal processing applications. By offloading arithmetic operations to dedicated DSP blocks, the FPGA reduces logic utilization, improves timing predictability, and increases overall system throughput.

## Speed Grade

This device has a -7 speed grade, indicating moderate maximum combinational path delays for typical Cyclone III performance. The speed grade ensures reliable operation for synchronous designs, peripheral interfacing, and memory access while maintaining deterministic timing. It is suitable for embedded control, communication, and moderate-speed signal processing tasks.

## Package Information

The EP3C10E144C7 is offered in a 144-pin Fine-Pitch BGA (FBGA144) package. This package supports a high number of I/O connections within a compact footprint, enabling flexible PCB routing for moderate-density designs. The FBGA package provides mechanical stability, efficient thermal dissipation, and reliable soldering, making it suitable for both industrial and commercial embedded applications.

## I/O Features

The FPGA provides up to 144 user I/O pins, configurable to support multiple signaling standards such as LVCMOS and LVTTL. I/O features include programmable drive strength, slew rate control, and optional pull-up resistors. While differential signaling is limited in this density device, the available I/Os allow flexible interfacing to memory devices, sensors, communication peripherals, and other digital components. These features enable optimization for signal integrity, EMI reduction, and power efficiency.

## Clocking and Timing Resources

The EP3C10E144C7 contains global and regional clock networks along with Phase-Locked Loops (PLLs) for clock multiplication, division, phase shifting, and jitter reduction. The clocking infrastructure supports multi-clock-domain designs, high-speed synchronous pipelines, and precise timing control. PLLs allow internal generation of high-frequency clocks from slower external references and are essential for clock domain crossing and timing alignment.

## Power Characteristics

The device operates with a core voltage of 1.2V and I/O voltages from 1.5V to 3.3V depending on the bank configuration. Cyclone III architecture is optimized for low static and dynamic power consumption. Features such as gated clocks, low-power I/O buffers, and efficient memory architecture reduce system power, making the device suitable for embedded, industrial, and portable applications where energy efficiency is critical.

## Configuration and Programming

The EP3C10E144C7 is SRAM-based and requires external non-volatile memory for configuration at power-up. It supports JTAG, passive serial, and Active Serial configuration modes. Partial reconfiguration is not supported; however, full reprogramming is allowed for iterative design, debugging, or system updates. JTAG also provides boundary-scan testing and in-system programming capability, enabling flexible development and deployment.

## Environmental and Reliability

This device is rated for commercial operation from 0°C to 85°C. The FBGA package provides mechanical reliability, thermal efficiency, and robust solder connections. ESD protection is included on all I/O pins to enhance resilience against electrical stress. The Cyclone III architecture is designed for reliability under supply variations, thermal cycling, and environmental stress, making it suitable for a variety of embedded and industrial applications.

## Applications

The EP3C10E144C7 is suitable for embedded control systems, interface bridging, moderate-speed digital signal processing, and communication protocol implementations. Typical applications include data acquisition, industrial automation, low- to moderate-speed video and audio processing, control logic, and peripheral interfacing. Its combination of logic elements, embedded memory, DSP multipliers, and flexible I/O provides a versatile and reliable solution for medium-complexity digital system designs.

## Key Specifications

* Logic Elements: 10,000
* Embedded Memory: 240 Kbits in M9K blocks
* DSP Resources: 2 dedicated 9-bit multipliers
* Speed Grade: -7
* Package: 144-pin FBGA
* User I/Os: Up to 144, supporting LVCMOS and LVTTL
* Core Voltage: 1.2V
* I/O Voltage: 1.5V–3.3V
* Configuration: SRAM-based, supports JTAG, passive serial, Active Serial
* Temperature Range: 0°C to 85°C (commercial)
* Clocking: Global and regional networks with PLLs for frequency multiplication, division, and phase alignment

The EP3C10E144C7 provides a balanced combination of moderate logic density, embedded memory, DSP capability, flexible I/O, and low-power operation, making it an effective choice for medium-complexity embedded, industrial, and communication applications.
EP3C10E144C7 Compare Parts
  • EP3C10E144C7 vs EP3SL70F780I4N
  • EP3C10E144C7 vs EP3SL70F780I4LN
  • EP3C10E144C7 vs EP3SL70F780I4LG
  • EP3C10E144C7 vs EP3SL70F780I4L
  • EP3C10E144C7 vs EP3SL70F780I4AA
  • EP3C10E144C7 vs EP3SL70F780I4
  • EP3C10E144C7 vs EP3SL70F780I3N
  • EP3C10E144C7 vs EP3SL70F780I3G
  • EP3C10E144C7 vs EP3SL70F780I3
  • EP3C10E144C7 vs EP3SL70F780C4NAB
  • EP3C10E144C7 vs EP3SL70F780C4N
  • EP3C10E144C7 vs EP3SL70F780C4LN
  • EP3C10E144C7 vs EP3SL70F780C4LG
  • EP3C10E144C7 vs EP3SL70F780C4L
  • EP3C10E144C7 vs EP3SL70F780C4G
  • EP3C10E144C7 vs EP3SL70F780C4
  • EP3C10E144C7 vs EP3SL70F780C3NAC
  • EP3C10E144C7 vs EP3SL70F780C3N
  • EP3C10E144C7 vs EP3SL70F780C3G
  • EP3C10E144C7 vs EP3SL70F780C3
  • EP3C10E144C7 vs EP3SL70F780C2N
  • EP3C10E144C7 vs EP3SL70F780C2G
  • EP3C10E144C7 vs EP3SL70F780C2
  • EP3C10E144C7 vs EP3SL70F484I4N
  • EP3C10E144C7 vs EP3SL70F484I4LN
  • EP3C10E144C7 vs EP3SL70F484I4L
  • EP3C10E144C7 vs EP3SL70F484I4
  • EP3C10E144C7 vs EP3SL70F484I3N
  • EP3C10E144C7 vs EP3SL70F484I3
  • EP3C10E144C7 vs EP3SL70F484C4N
  • EP3C10E144C7 vs EP3SL70F484C4LN
  • EP3C10E144C7 vs EP3SL70F484C4L
  • EP3C10E144C7 vs EP3SL70F484C4
  • EP3C10E144C7 vs EP3SL70F484C3N
  • EP3C10E144C7 vs EP3SL70F484C3
  • EP3C10E144C7 vs EP3SL70F484C2N
  • EP3C10E144C7 vs EP3SL70F484C2
  • EP3C10E144C7 vs EP3SL50F780I4N
  • EP3C10E144C7 vs EP3SL50F780I4LN
  • EP3C10E144C7 vs EP3SL50F780I4LG
  • Customer Reviews
    4.95 out of 5.00 stars from 171 customer reviews from all over the world
    Felix Bauer
    Germany
    5 stars
    2026-09-20 03:35
    All as described like Again
    Vanessa De Luca
    Italy
    4 stars
    2026-09-20 03:26
    The goods did not arrive but there was a refund
    Wagner
    Brazil
    5 stars
    2026-09-20 03:19
    Thank you so much
    Sofía Valentina Castro
    Spain
    5 stars
    2026-09-20 03:15
    Seller's service is very good. But these 5 V regulators are not of quality. Output current is low and stability is small.
    Ugo Fontana
    Italy
    5 stars
    2026-09-20 03:10
    All ok. Perfect
    Fernando Javier
    Spain
    5 stars
    2026-09-20 02:52
    All well I recommend seller