☰
EP3C10E144C7N
EP3C10E144C7N
Active
Description:  IC FPGA 94 I/O 144EQFP
Manufacturer:  Intel
History Price: $57.13000
In Stock: 11280
EP3C10E144C7N Specification
Specification
Part No
EP3C10E144C7N
Category
Embedded - FPGAs (Field Programmable Gate Array)
Manufacturer
Intel
Series
Cyclone III
Packaging
Tray
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Programmable
Not Verified
Number of LABs/CLBs
645
Number of Logic Elements/Cells
10320
Total RAM Bits
423936
Number of I/O
94
Number of Gates
-
Voltage - Supply
1.15V ~ 1.25V
Mounting Type
Surface Mount
Operating Temperature
0 ℃ ~ 85 ℃ (TJ)
Package / Case
144-LQFP Exposed Pad
Supplier Device Package
144-EQFP (20x20)
EP3C10E144C7N PDF Datasheet
EP3C10E144C7N Related Parts
EP3C10E144A7N
EP3C10E144A7N
Intel
IC FPGA 94 I/O 144EQFP
EP3C10E144C7
EP3C10E144C7
Intel
IC FPGA 94 I/O 144EQFP
EP3C10E144C8
EP3C10E144C8
Intel
IC FPGA 94 I/O 144EQFP
EP3C10E144C8N
EP3C10E144C8N
Intel
IC FPGA 94 I/O 144EQFP
EP3C10E144I7
EP3C10E144I7
Intel
IC FPGA 94 I/O 144EQFP
EP3C10E144I7N
EP3C10E144I7N
Intel
IC FPGA 94 I/O 144EQFP
EP3C10F256A7N
EP3C10F256A7N
Intel
IC FPGA 182 I/O 256FBGA
EP3C10F256C6
EP3C10F256C6
Intel
IC FPGA 182 I/O 256FBGA
EP3C10F256C6N
EP3C10F256C6N
Intel
IC FPGA 182 I/O 256FBGA
EP3C10F256C7
EP3C10F256C7
Intel
IC FPGA 182 I/O 256FBGA
EP3C10F256C7N
EP3C10F256C7N
Intel
IC FPGA 182 I/O 256FBGA
EP3C10F256C8
EP3C10F256C8
Intel
IC FPGA 182 I/O 256FBGA
EP3C10E144C7N Description

The Intel EP3C10E144C7N is a member of the Cyclone III family of FPGAs, designed for low-to-medium density applications with an emphasis on cost efficiency, low power consumption, and high-speed performance. Fabricated using 65 nm high-performance CMOS technology, this device integrates logic elements, embedded memory, and configurable I/O to support a wide range of digital designs. It targets applications in embedded control, digital signal processing, interface bridging, and communication systems that require predictable timing and low power.

## Logic Resources

The EP3C10E144C7N contains 10,000 logic elements (LEs). Each LE consists of a 4-input Look-Up Table (LUT) and a flip-flop, allowing the implementation of combinational and sequential logic. The logic array architecture supports pipelining, parallel processing, and complex finite-state machines. The device offers flexible logic utilization to accommodate moderate-complexity designs while maintaining deterministic timing and high-performance operation.

## Embedded Memory

This device features 240 Kbits of embedded RAM, divided into multiple M9K memory blocks. Each M9K block is dual-port, enabling concurrent read and write operations, which is critical for high-throughput applications such as FIFOs, buffers, and local data storage for DSP operations. The combination of distributed and embedded memory supports both small, low-latency storage and larger block-based memory for system-level buffering.

## DSP Resources

The EP3C10E144C7N includes two dedicated 9-bit multipliers, which can be cascaded to perform higher bit-width arithmetic operations. These DSP resources allow efficient implementation of multiply-accumulate functions, FIR filtering, digital signal processing, and arithmetic-heavy computation tasks. The multipliers reduce logic utilization and improve performance for applications requiring real-time data processing.

## Speed Grade

The device has a -7 speed grade, indicating a maximum typical logic delay suitable for moderate-frequency applications. This speed grade ensures that critical paths can be met with predictable timing, supporting synchronous pipelines and reliable interfacing with peripherals or memory devices. The timing characteristics allow for high-speed operation without the need for aggressive timing closure optimization.

## Package Information

The EP3C10E144C7N is available in a 144-pin Fine-Pitch Ball Grid Array (FBGA) package. The FBGA package supports a large number of I/O connections within a compact footprint, providing high routing density for complex PCB designs. The package also ensures efficient thermal management and mechanical stability, suitable for both industrial and commercial embedded applications.

## I/O Features

The device provides up to 144 I/O pins, configurable to support a variety of signaling standards including LVCMOS, LVTTL, and differential signaling. The I/Os support programmable drive strength, slew rate control, and optional pull-up resistors, enabling optimization for signal integrity, low EMI, and power efficiency. These flexible I/O options allow interfacing with memory devices, sensors, communication peripherals, and other digital systems.

## Clocking and Timing Resources

The EP3C10E144C7N contains multiple global clock networks and PLLs (Phase-Locked Loops) that enable clock multiplication, division, phase shifting, and jitter reduction. The clocking resources allow for multi-clock-domain designs, high-speed synchronous pipelines, and deterministic timing performance. PLLs are particularly useful for clock domain crossing and generating high-frequency internal clocks from slower external references.

## Power Characteristics

The device operates with core voltage at 1.2V and I/O voltages ranging from 1.5V to 3.3V, depending on the bank configuration. Cyclone III architecture is optimized for low static and dynamic power, including features such as gated clocks, low-power I/O buffers, and efficient memory architecture. These features reduce power consumption in both active and idle states, which is critical for embedded and portable applications.

## Configuration and Programming

The EP3C10E144C7N is SRAM-based and supports multiple configuration options including passive serial, JTAG, and Active Serial modes. Configuration is volatile, requiring external non-volatile memory to reload the FPGA configuration at power-up. Partial reconfiguration is not supported, but the device can be fully reprogrammed multiple times for iterative design and debugging. JTAG also allows boundary-scan testing and in-system programming.

## Environmental and Reliability

This device is rated for commercial operation (0°C to 85°C). The FBGA package provides reliable solder connections, mechanical robustness, and adequate thermal dissipation. The Cyclone III architecture is designed for low susceptibility to environmental stress, with robust ESD protection and tolerance to power supply variations. These characteristics make it suitable for embedded and industrial applications requiring long-term reliability.

## Applications

The EP3C10E144C7N is suitable for embedded systems, industrial automation, digital signal processing, communication interface bridging, control logic, and moderate-density logic applications. Its combination of embedded memory, dedicated multipliers, flexible I/O, and predictable timing make it suitable for tasks such as data acquisition, protocol implementation, video and audio processing, and low-power portable designs.

## Key Specifications

* Logic Elements: 10,000
* Embedded Memory: 240 Kbits M9K blocks
* DSP Resources: 2 dedicated 9-bit multipliers
* Speed Grade: -7
* Package: 144-pin FBGA
* User I/Os: Up to 144, supporting LVCMOS, LVTTL, differential signaling
* Core Voltage: 1.2V
* I/O Voltage: 1.5V–3.3V
* Configuration: SRAM-based, supports JTAG, passive serial, active serial
* Temperature Range: 0°C to 85°C (commercial)
* Clocking: Global clock networks with PLLs for clock multiplication, division, and phase alignment

The EP3C10E144C7N provides an optimal balance of logic density, memory, DSP resources, and low-power operation, making it a versatile solution for embedded, industrial, and moderate-performance digital system designs.
EP3C10E144C7N Compare Parts
  • EP3C10E144C7N vs EP3SL70F780I4N
  • EP3C10E144C7N vs EP3SL70F780I4LN
  • EP3C10E144C7N vs EP3SL70F780I4LG
  • EP3C10E144C7N vs EP3SL70F780I4L
  • EP3C10E144C7N vs EP3SL70F780I4AA
  • EP3C10E144C7N vs EP3SL70F780I4
  • EP3C10E144C7N vs EP3SL70F780I3N
  • EP3C10E144C7N vs EP3SL70F780I3G
  • EP3C10E144C7N vs EP3SL70F780I3
  • EP3C10E144C7N vs EP3SL70F780C4NAB
  • EP3C10E144C7N vs EP3SL70F780C4N
  • EP3C10E144C7N vs EP3SL70F780C4LN
  • EP3C10E144C7N vs EP3SL70F780C4LG
  • EP3C10E144C7N vs EP3SL70F780C4L
  • EP3C10E144C7N vs EP3SL70F780C4G
  • EP3C10E144C7N vs EP3SL70F780C4
  • EP3C10E144C7N vs EP3SL70F780C3NAC
  • EP3C10E144C7N vs EP3SL70F780C3N
  • EP3C10E144C7N vs EP3SL70F780C3G
  • EP3C10E144C7N vs EP3SL70F780C3
  • EP3C10E144C7N vs EP3SL70F780C2N
  • EP3C10E144C7N vs EP3SL70F780C2G
  • EP3C10E144C7N vs EP3SL70F780C2
  • EP3C10E144C7N vs EP3SL70F484I4N
  • EP3C10E144C7N vs EP3SL70F484I4LN
  • EP3C10E144C7N vs EP3SL70F484I4L
  • EP3C10E144C7N vs EP3SL70F484I4
  • EP3C10E144C7N vs EP3SL70F484I3N
  • EP3C10E144C7N vs EP3SL70F484I3
  • EP3C10E144C7N vs EP3SL70F484C4N
  • EP3C10E144C7N vs EP3SL70F484C4LN
  • EP3C10E144C7N vs EP3SL70F484C4L
  • EP3C10E144C7N vs EP3SL70F484C4
  • EP3C10E144C7N vs EP3SL70F484C3N
  • EP3C10E144C7N vs EP3SL70F484C3
  • EP3C10E144C7N vs EP3SL70F484C2N
  • EP3C10E144C7N vs EP3SL70F484C2
  • EP3C10E144C7N vs EP3SL50F780I4N
  • EP3C10E144C7N vs EP3SL50F780I4LN
  • EP3C10E144C7N vs EP3SL50F780I4LG
  • Customer Reviews
    4.95 out of 5.00 stars from 182 customer reviews from all over the world
    Felix Bauer
    Germany
    5 stars
    2026-09-20 03:35
    All as described like Again
    Vanessa De Luca
    Italy
    4 stars
    2026-09-20 03:26
    The goods did not arrive but there was a refund
    Wagner
    Brazil
    5 stars
    2026-09-20 03:19
    Thank you so much
    Sofía Valentina Castro
    Spain
    5 stars
    2026-09-20 03:15
    Seller's service is very good. But these 5 V regulators are not of quality. Output current is low and stability is small.
    Ugo Fontana
    Italy
    5 stars
    2026-09-20 03:10
    All ok. Perfect
    Fernando Javier
    Spain
    5 stars
    2026-09-20 02:52
    All well I recommend seller