☰
EP3C10F256C6N
EP3C10F256C6N
Active
Description:  IC FPGA 182 I/O 256FBGA
Manufacturer:  Intel
History Price: $87.12000
In Stock: 45440
EP3C10F256C6N Specification
Specification
Part No
EP3C10F256C6N
Category
Embedded - FPGAs (Field Programmable Gate Array)
Manufacturer
Intel
Series
Cyclone III
Packaging
Tray
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Programmable
Not Verified
Number of LABs/CLBs
645
Number of Logic Elements/Cells
10320
Total RAM Bits
423936
Number of I/O
182
Number of Gates
-
Voltage - Supply
1.15V ~ 1.25V
Mounting Type
Surface Mount
Operating Temperature
0 ℃ ~ 85 ℃ (TJ)
Package / Case
256-LBGA
Supplier Device Package
256-FBGA (17x17)
EP3C10F256C6N PDF Datasheet
EP3C10F256C6N Related Parts
EP3C10E144A7N
EP3C10E144A7N
Intel
IC FPGA 94 I/O 144EQFP
EP3C10E144C7
EP3C10E144C7
Intel
IC FPGA 94 I/O 144EQFP
EP3C10E144C7N
EP3C10E144C7N
Intel
IC FPGA 94 I/O 144EQFP
EP3C10E144C8
EP3C10E144C8
Intel
IC FPGA 94 I/O 144EQFP
EP3C10E144C8N
EP3C10E144C8N
Intel
IC FPGA 94 I/O 144EQFP
EP3C10E144I7
EP3C10E144I7
Intel
IC FPGA 94 I/O 144EQFP
EP3C10E144I7N
EP3C10E144I7N
Intel
IC FPGA 94 I/O 144EQFP
EP3C10F256A7N
EP3C10F256A7N
Intel
IC FPGA 182 I/O 256FBGA
EP3C10F256C6
EP3C10F256C6
Intel
IC FPGA 182 I/O 256FBGA
EP3C10F256C7
EP3C10F256C7
Intel
IC FPGA 182 I/O 256FBGA
EP3C10F256C7N
EP3C10F256C7N
Intel
IC FPGA 182 I/O 256FBGA
EP3C10F256C8
EP3C10F256C8
Intel
IC FPGA 182 I/O 256FBGA
EP3C10F256C6N Description

The Intel EP3C10F256C6N is part of the Cyclone III FPGA family, optimized for low-cost, low-power, and moderate-density applications. Built using a 65 nm high-performance CMOS process, the device integrates configurable logic elements, embedded memory blocks, dedicated DSP multipliers, and flexible I/O resources. The Cyclone III architecture emphasizes energy efficiency, predictable timing, and ease of integration for industrial, embedded, and consumer electronic applications.

## Logic Resources

The EP3C10F256C6N contains 10,320 logic elements (LEs), each composed of a 4-input Look-Up Table (LUT) and a flip-flop. Logic elements are organized into logic array blocks (LABs) for optimal routing and performance. This architecture supports pipelined designs, parallel processing, and complex finite-state machines. It allows implementation of control logic, interface adaptation, arithmetic processing, and glue logic efficiently while maintaining deterministic timing across synchronous systems.

## Embedded Memory

The FPGA incorporates 240 Kbits of embedded memory organized into M9K blocks. Each memory block supports dual-port operation, enabling simultaneous read and write from independent logic domains. Embedded memory is suitable for FIFO buffers, local data storage, lookup tables, and temporary data storage for DSP pipelines. Distributed RAM within the logic elements supports low-latency, small-capacity memory for localized storage needs. This combination allows designers to efficiently balance speed, capacity, and logic utilization.

## DSP and Arithmetic Resources

The device features two dedicated 9-bit multipliers, which can be cascaded to implement wider-bit operations. These multipliers support multiply-accumulate operations, FIR filters, and moderate-speed digital signal processing tasks. Using dedicated DSP resources minimizes logic element consumption for arithmetic operations, increases throughput, and maintains deterministic timing for DSP-intensive designs.

## Speed Grade

The EP3C10F256C6N is rated with a -6 speed grade, indicating moderate maximum combinational path delays. This speed grade ensures reliable operation for embedded control, interface bridging, and moderate-speed digital signal processing. It provides sufficient timing margin for synchronous designs with multiple clock domains, memory interfacing, and communication protocols.

## Package Information

The FPGA is offered in a 256-pin Fine-Pitch BGA (FBGA256) package. The FBGA package provides high I/O density in a compact footprint while ensuring mechanical stability, thermal efficiency, and reliable soldering. This package type is suitable for industrial, embedded, and commercial applications requiring high-performance and compact integration.

## I/O Features

The device provides up to 256 user-configurable I/O pins supporting voltage standards such as LVCMOS and LVTTL. I/Os offer programmable drive strength, slew rate control, and optional pull-up/pull-down resistors. The I/O structure supports direct interfacing with memory devices, sensors, peripheral components, and moderate-speed communication lines. Flexible I/O configuration enables optimization for signal integrity, electromagnetic compatibility, and power consumption.

## Clocking and Timing Resources

The EP3C10F256C6N includes global and regional clock networks along with integrated PLLs for clock multiplication, division, phase shifting, and jitter reduction. This clocking architecture supports multiple clock domains, high-speed pipelines, and precise timing alignment for synchronous systems. It facilitates reliable operation for control, communication, and signal processing applications that require accurate clock distribution.

## Power Characteristics

The device operates at a 1.2V core voltage with I/O voltages configurable from 1.5V to 3.3V depending on bank configuration. The Cyclone III architecture emphasizes low static and dynamic power through gated clocks, low-power I/O buffers, and efficient memory operation. The FPGA is suitable for thermally constrained, embedded, and industrial systems where energy efficiency and power management are critical.

## Configuration and Programming

The EP3C10F256C6N is an SRAM-based FPGA requiring external non-volatile memory for configuration at power-up. It supports multiple configuration modes, including JTAG, passive serial, and active serial. Full device reprogramming is supported for iterative design, debugging, and firmware updates. JTAG also enables boundary-scan testing and in-system programming.

## Environmental and Reliability

The device is rated for commercial temperature operation from 0°C to 85°C. The FBGA package provides mechanical reliability, thermal efficiency, and robust soldering. Built-in ESD protection, coupled with the architecture’s tolerance to voltage and thermal variations, ensures reliable operation in industrial and commercial embedded systems.

## Applications

The EP3C10F256C6N is suited for embedded control, interface bridging, moderate-speed digital signal processing, glue logic, and low-to-medium density logic implementations. Typical applications include industrial automation, data acquisition, communication protocol handling, embedded motor control, and peripheral interface logic. Its combination of logic elements, embedded memory, DSP resources, and flexible I/Os allows the design of compact, low-power, and reliable systems.

## Key Specifications

* Logic Elements: 10,320
* Embedded Memory: 240 Kbits in M9K blocks
* DSP Resources: 2 dedicated 9-bit multipliers
* Speed Grade: -6
* Package: 256-pin FBGA
* User I/Os: Up to 256, supporting LVCMOS and LVTTL
* Core Voltage: 1.2V
* I/O Voltage: 1.5V–3.3V
* Configuration: SRAM-based, supports JTAG, passive serial, and active serial
* Temperature Range: 0°C to 85°C (commercial)
* Clocking: Global and regional networks with PLLs for frequency multiplication, division, and phase alignment

The EP3C10F256C6N provides a versatile, low-power, and cost-effective solution for moderate-complexity industrial, embedded, and consumer electronic applications, combining reliable logic, embedded memory, DSP resources, and flexible I/Os in a compact package.
EP3C10F256C6N Compare Parts
  • EP3C10F256C6N vs EP3SL70F780I4N
  • EP3C10F256C6N vs EP3SL70F780I4LN
  • EP3C10F256C6N vs EP3SL70F780I4LG
  • EP3C10F256C6N vs EP3SL70F780I4L
  • EP3C10F256C6N vs EP3SL70F780I4AA
  • EP3C10F256C6N vs EP3SL70F780I4
  • EP3C10F256C6N vs EP3SL70F780I3N
  • EP3C10F256C6N vs EP3SL70F780I3G
  • EP3C10F256C6N vs EP3SL70F780I3
  • EP3C10F256C6N vs EP3SL70F780C4NAB
  • EP3C10F256C6N vs EP3SL70F780C4N
  • EP3C10F256C6N vs EP3SL70F780C4LN
  • EP3C10F256C6N vs EP3SL70F780C4LG
  • EP3C10F256C6N vs EP3SL70F780C4L
  • EP3C10F256C6N vs EP3SL70F780C4G
  • EP3C10F256C6N vs EP3SL70F780C4
  • EP3C10F256C6N vs EP3SL70F780C3NAC
  • EP3C10F256C6N vs EP3SL70F780C3N
  • EP3C10F256C6N vs EP3SL70F780C3G
  • EP3C10F256C6N vs EP3SL70F780C3
  • EP3C10F256C6N vs EP3SL70F780C2N
  • EP3C10F256C6N vs EP3SL70F780C2G
  • EP3C10F256C6N vs EP3SL70F780C2
  • EP3C10F256C6N vs EP3SL70F484I4N
  • EP3C10F256C6N vs EP3SL70F484I4LN
  • EP3C10F256C6N vs EP3SL70F484I4L
  • EP3C10F256C6N vs EP3SL70F484I4
  • EP3C10F256C6N vs EP3SL70F484I3N
  • EP3C10F256C6N vs EP3SL70F484I3
  • EP3C10F256C6N vs EP3SL70F484C4N
  • EP3C10F256C6N vs EP3SL70F484C4LN
  • EP3C10F256C6N vs EP3SL70F484C4L
  • EP3C10F256C6N vs EP3SL70F484C4
  • EP3C10F256C6N vs EP3SL70F484C3N
  • EP3C10F256C6N vs EP3SL70F484C3
  • EP3C10F256C6N vs EP3SL70F484C2N
  • EP3C10F256C6N vs EP3SL70F484C2
  • EP3C10F256C6N vs EP3SL50F780I4N
  • EP3C10F256C6N vs EP3SL50F780I4LN
  • EP3C10F256C6N vs EP3SL50F780I4LG
  • Customer Reviews
    4.95 out of 5.00 stars from 159 customer reviews from all over the world
    Felix Bauer
    Germany
    5 stars
    2026-09-20 03:35
    All as described like Again
    Vanessa De Luca
    Italy
    4 stars
    2026-09-20 03:26
    The goods did not arrive but there was a refund
    Wagner
    Brazil
    5 stars
    2026-09-20 03:19
    Thank you so much
    Sofía Valentina Castro
    Spain
    5 stars
    2026-09-20 03:15
    Seller's service is very good. But these 5 V regulators are not of quality. Output current is low and stability is small.
    Ugo Fontana
    Italy
    5 stars
    2026-09-20 03:10
    All ok. Perfect
    Fernando Javier
    Spain
    5 stars
    2026-09-20 02:52
    All well I recommend seller