☰
EP3C10F256C6
EP3C10F256C6
Active
Description:  IC FPGA 182 I/O 256FBGA
Manufacturer:  Intel
History Price: $84.85411
In Stock: 29065
EP3C10F256C6 Specification
Specification
Part No
EP3C10F256C6
Category
Embedded - FPGAs (Field Programmable Gate Array)
Manufacturer
Intel
Series
Cyclone III
Packaging
Tray
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Programmable
Not Verified
Number of LABs/CLBs
645
Number of Logic Elements/Cells
10320
Total RAM Bits
423936
Number of I/O
182
Number of Gates
-
Voltage - Supply
1.15V ~ 1.25V
Mounting Type
Surface Mount
Operating Temperature
0 ℃ ~ 85 ℃ (TJ)
Package / Case
256-LBGA
Supplier Device Package
256-FBGA (17x17)
EP3C10F256C6 PDF Datasheet
EP3C10F256C6 Related Parts
EP3C10E144A7N
EP3C10E144A7N
Intel
IC FPGA 94 I/O 144EQFP
EP3C10E144C7
EP3C10E144C7
Intel
IC FPGA 94 I/O 144EQFP
EP3C10E144C7N
EP3C10E144C7N
Intel
IC FPGA 94 I/O 144EQFP
EP3C10E144C8
EP3C10E144C8
Intel
IC FPGA 94 I/O 144EQFP
EP3C10E144C8N
EP3C10E144C8N
Intel
IC FPGA 94 I/O 144EQFP
EP3C10E144I7
EP3C10E144I7
Intel
IC FPGA 94 I/O 144EQFP
EP3C10E144I7N
EP3C10E144I7N
Intel
IC FPGA 94 I/O 144EQFP
EP3C10F256A7N
EP3C10F256A7N
Intel
IC FPGA 182 I/O 256FBGA
EP3C10F256C6N
EP3C10F256C6N
Intel
IC FPGA 182 I/O 256FBGA
EP3C10F256C7
EP3C10F256C7
Intel
IC FPGA 182 I/O 256FBGA
EP3C10F256C7N
EP3C10F256C7N
Intel
IC FPGA 182 I/O 256FBGA
EP3C10F256C8
EP3C10F256C8
Intel
IC FPGA 182 I/O 256FBGA
EP3C10F256C6 Description

The Intel EP3C10F256C6 is a Cyclone III FPGA, targeted at low-to-medium density applications requiring a balance of cost efficiency, low power consumption, and reliable performance. Built using 65 nm high-performance CMOS technology, the device integrates configurable logic elements, embedded memory, dedicated DSP resources, and flexible I/Os. Cyclone III devices provide a cost-optimized solution for embedded control, interface bridging, and moderate-speed digital signal processing applications, with predictable timing and system reliability.

## Logic Resources

The EP3C10F256C6 contains 10,000 logic elements (LEs). Each logic element consists of a 4-input Look-Up Table (LUT) and a flip-flop, allowing efficient implementation of combinational and sequential logic. Logic elements are organized into logic array blocks for optimized routing and performance. This architecture supports pipelining, parallel processing, and complex finite-state machines. Designers can implement glue logic, arithmetic units, and moderate-complexity digital systems while maintaining predictable timing.

## Embedded Memory

The FPGA incorporates 240 Kbits of embedded memory in M9K blocks. Each block supports true dual-port operation, allowing simultaneous read and write access from independent logic domains. The memory is suitable for FIFO buffers, local data storage, caches, and temporary storage for signal processing pipelines. Distributed RAM within the logic elements provides low-latency, small-capacity memory for localized storage needs. The embedded memory architecture enables designers to balance storage capacity and speed efficiently.

## DSP Resources

The EP3C10F256C6 includes two dedicated 9-bit multipliers. These multipliers can be cascaded to implement wider bit-width arithmetic operations efficiently. The DSP blocks facilitate multiply-accumulate operations, FIR filters, and other digital signal processing tasks. Utilizing dedicated multipliers reduces logic element usage for arithmetic-intensive operations and increases system throughput while maintaining deterministic timing.

## Speed Grade

The device features a -6 speed grade, suitable for moderate-speed applications. The -6 grade ensures reliable operation across synchronous designs, peripheral interfaces, and memory access. Timing characteristics support embedded control, interface bridging, and moderate-speed digital signal processing without compromising determinism.

## Package Information

The EP3C10F256C6 is available in a 256-pin Fine-Pitch BGA (FBGA256) package. This package supports a high number of I/Os within a compact footprint, providing flexibility for PCB routing and system integration. The FBGA package also ensures mechanical stability, thermal efficiency, and reliable soldering for industrial and commercial embedded applications.

## I/O Features

The device offers up to 256 user-configurable I/O pins. Supported I/O standards include LVCMOS and LVTTL with programmable drive strength, slew rate control, and optional pull-up resistors. Differential signaling options are limited in this density, but the available I/Os allow interface to memory devices, sensors, and peripheral components. Flexible I/O configuration enables optimization for signal integrity, EMI performance, and power efficiency.

## Clocking and Timing Resources

The EP3C10F256C6 provides global and regional clock networks along with PLLs (Phase-Locked Loops) for clock multiplication, division, phase shifting, and jitter reduction. The clocking resources allow synchronous designs across multiple clock domains, high-speed pipelines, and precise timing alignment. PLLs facilitate the generation of high-frequency internal clocks from slower external references and support clock domain crossing.

## Power Characteristics

The FPGA operates at a core voltage of 1.2V with I/O voltage support from 1.5V to 3.3V depending on bank configuration. Cyclone III architecture is optimized for low static and dynamic power. Gated clocks, low-power I/O buffers, and efficient memory operation reduce power consumption, making the device suitable for embedded and industrial applications where energy efficiency and thermal management are critical.

## Configuration and Programming

The EP3C10F256C6 is SRAM-based and requires external non-volatile memory for configuration at power-up. It supports multiple configuration modes, including JTAG, passive serial, and active serial. Partial reconfiguration is not supported, but full reprogramming is possible, enabling iterative design, debugging, and updates. The JTAG interface also provides boundary-scan testing and in-system programming capabilities.

## Environmental and Reliability

The device is rated for commercial temperature operation (0°C to 85°C). The FBGA package provides mechanical reliability, thermal efficiency, and robust solder connections. ESD protection on I/Os enhances resilience to electrical stress, and the architecture ensures low susceptibility to supply variations, thermal cycling, and environmental factors, making it suitable for embedded, industrial, and commercial applications.

## Applications

The EP3C10F256C6 is suitable for embedded control, moderate-speed digital signal processing, interface bridging, and low-to-medium density logic designs. Typical use cases include data acquisition, industrial automation, control logic, communication protocol implementation, and low-speed peripheral interfacing. Its combination of logic elements, embedded memory, DSP multipliers, and flexible I/O provides a versatile and reliable solution for compact, low-power, and moderate-complexity systems.

## Key Specifications

* Logic Elements: 10,000
* Embedded Memory: 240 Kbits in M9K blocks
* DSP Resources: 2 dedicated 9-bit multipliers
* Speed Grade: -6
* Package: 256-pin FBGA
* User I/Os: Up to 256, supporting LVCMOS and LVTTL
* Core Voltage: 1.2V
* I/O Voltage: 1.5V–3.3V
* Configuration: SRAM-based, supports JTAG, passive serial, active serial
* Temperature Range: 0°C to 85°C (commercial)
* Clocking: Global and regional networks with PLLs for multiplication, division, and phase alignment

The EP3C10F256C6 offers a balanced combination of logic density, embedded memory, DSP capability, flexible I/O, and low-power operation, making it a strong solution for medium-complexity embedded, industrial, and communication applications.
EP3C10F256C6 Compare Parts
  • EP3C10F256C6 vs EP3SL70F780I4N
  • EP3C10F256C6 vs EP3SL70F780I4LN
  • EP3C10F256C6 vs EP3SL70F780I4LG
  • EP3C10F256C6 vs EP3SL70F780I4L
  • EP3C10F256C6 vs EP3SL70F780I4AA
  • EP3C10F256C6 vs EP3SL70F780I4
  • EP3C10F256C6 vs EP3SL70F780I3N
  • EP3C10F256C6 vs EP3SL70F780I3G
  • EP3C10F256C6 vs EP3SL70F780I3
  • EP3C10F256C6 vs EP3SL70F780C4NAB
  • EP3C10F256C6 vs EP3SL70F780C4N
  • EP3C10F256C6 vs EP3SL70F780C4LN
  • EP3C10F256C6 vs EP3SL70F780C4LG
  • EP3C10F256C6 vs EP3SL70F780C4L
  • EP3C10F256C6 vs EP3SL70F780C4G
  • EP3C10F256C6 vs EP3SL70F780C4
  • EP3C10F256C6 vs EP3SL70F780C3NAC
  • EP3C10F256C6 vs EP3SL70F780C3N
  • EP3C10F256C6 vs EP3SL70F780C3G
  • EP3C10F256C6 vs EP3SL70F780C3
  • EP3C10F256C6 vs EP3SL70F780C2N
  • EP3C10F256C6 vs EP3SL70F780C2G
  • EP3C10F256C6 vs EP3SL70F780C2
  • EP3C10F256C6 vs EP3SL70F484I4N
  • EP3C10F256C6 vs EP3SL70F484I4LN
  • EP3C10F256C6 vs EP3SL70F484I4L
  • EP3C10F256C6 vs EP3SL70F484I4
  • EP3C10F256C6 vs EP3SL70F484I3N
  • EP3C10F256C6 vs EP3SL70F484I3
  • EP3C10F256C6 vs EP3SL70F484C4N
  • EP3C10F256C6 vs EP3SL70F484C4LN
  • EP3C10F256C6 vs EP3SL70F484C4L
  • EP3C10F256C6 vs EP3SL70F484C4
  • EP3C10F256C6 vs EP3SL70F484C3N
  • EP3C10F256C6 vs EP3SL70F484C3
  • EP3C10F256C6 vs EP3SL70F484C2N
  • EP3C10F256C6 vs EP3SL70F484C2
  • EP3C10F256C6 vs EP3SL50F780I4N
  • EP3C10F256C6 vs EP3SL50F780I4LN
  • EP3C10F256C6 vs EP3SL50F780I4LG
  • Customer Reviews
    4.95 out of 5.00 stars from 148 customer reviews from all over the world
    Felix Bauer
    Germany
    5 stars
    2026-09-20 03:35
    All as described like Again
    Vanessa De Luca
    Italy
    4 stars
    2026-09-20 03:26
    The goods did not arrive but there was a refund
    Wagner
    Brazil
    5 stars
    2026-09-20 03:19
    Thank you so much
    Sofía Valentina Castro
    Spain
    5 stars
    2026-09-20 03:15
    Seller's service is very good. But these 5 V regulators are not of quality. Output current is low and stability is small.
    Ugo Fontana
    Italy
    5 stars
    2026-09-20 03:10
    All ok. Perfect
    Fernando Javier
    Spain
    5 stars
    2026-09-20 02:52
    All well I recommend seller