☰
EP3C10E144A7N
EP3C10E144A7N
Active
Description:  IC FPGA 94 I/O 144EQFP
Manufacturer:  Intel
History Price: $93.24000
In Stock: 1520
EP3C10E144A7N Specification
Specification
Part No
EP3C10E144A7N
Category
Embedded - FPGAs (Field Programmable Gate Array)
Manufacturer
Intel
Series
Cyclone III
Packaging
Tray
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Programmable
Not Verified
Number of LABs/CLBs
645
Number of Logic Elements/Cells
10320
Total RAM Bits
423936
Number of I/O
94
Number of Gates
-
Voltage - Supply
1.15V ~ 1.25V
Mounting Type
Surface Mount
Operating Temperature
-40 ℃ ~ 125 ℃ (TJ)
Package / Case
144-LQFP Exposed Pad
Supplier Device Package
144-EQFP (20x20)
EP3C10E144A7N PDF Datasheet
EP3C10E144A7N Related Parts
EP3C10E144C7
EP3C10E144C7
Intel
IC FPGA 94 I/O 144EQFP
EP3C10E144C7N
EP3C10E144C7N
Intel
IC FPGA 94 I/O 144EQFP
EP3C10E144C8
EP3C10E144C8
Intel
IC FPGA 94 I/O 144EQFP
EP3C10E144C8N
EP3C10E144C8N
Intel
IC FPGA 94 I/O 144EQFP
EP3C10E144I7
EP3C10E144I7
Intel
IC FPGA 94 I/O 144EQFP
EP3C10E144I7N
EP3C10E144I7N
Intel
IC FPGA 94 I/O 144EQFP
EP3C10F256A7N
EP3C10F256A7N
Intel
IC FPGA 182 I/O 256FBGA
EP3C10F256C6
EP3C10F256C6
Intel
IC FPGA 182 I/O 256FBGA
EP3C10F256C6N
EP3C10F256C6N
Intel
IC FPGA 182 I/O 256FBGA
EP3C10F256C7
EP3C10F256C7
Intel
IC FPGA 182 I/O 256FBGA
EP3C10F256C7N
EP3C10F256C7N
Intel
IC FPGA 182 I/O 256FBGA
EP3C10F256C8
EP3C10F256C8
Intel
IC FPGA 182 I/O 256FBGA
EP3C10E144A7N Description

The Intel (Altera) EP3C10E144A7N is a member of the Cyclone III FPGA family, fabricated on a 65 nm low-power CMOS process. It is a low-cost, low-power SRAM-based FPGA optimized for general-purpose embedded logic, interface bridging, and moderate digital signal processing tasks.

Device decoding:

* EP3C10: Cyclone III device with ~10,320 logic elements class
* E144: 144-pin EQFP package variant
* A7: speed grade -7 (mid-to-slow performance bin, optimized for low power and cost)
* N: lead-free RoHS compliant package

This device is designed for cost-sensitive embedded applications where power efficiency and moderate logic density are prioritized over high performance.

## Process Technology and Electrical Characteristics

Key silicon and electrical parameters:

* Process technology: 65 nm low-power CMOS
* Core voltage (VCCINT): approximately 1.15 V to 1.25 V typical range
* I/O voltage (VCCIO): per bank configurable

* Supports 1.2 V / 1.5 V / 1.8 V / 2.5 V / 3.3 V standards depending on bank configuration
* Operating temperature (commercial grade):

* 0°C to +85°C junction
* SRAM-based configuration (volatile FPGA fabric)

Power characteristics:

* Low static leakage due to 65 nm low-power process optimization
* Dynamic power proportional to switching frequency and logic activity
* No high-end power gating or dynamic voltage scaling features

## Logic Resources and FPGA Fabric

Cyclone III uses Adaptive Logic Modules (ALMs), improving logic efficiency compared to earlier LUT-based architectures.

Key logic resources:

* Logic elements (LE): ~10,320
* Logic array blocks (LABs): ~645 class
* ALM structure:

* Two 4-input LUT functions per ALM (flexible combinational logic packing)
* Embedded flip-flop per logic element
* Fast carry chains for arithmetic operations

Architecture characteristics:

* Hierarchical interconnect architecture (local, regional, global routing)
* Deterministic timing model optimized for synthesis-based design flows
* Efficient for control logic, state machines, and moderate datapath designs

## Embedded Memory Resources

Embedded memory is implemented using M9K block RAM structures.

Memory specifications:

* Total embedded RAM: ~423,936 bits (~52 KB class)
* Memory block size: 9 Kbits (M9K blocks)
* Memory configurations:

* Single-port RAM
* Simple dual-port RAM
* True dual-port RAM
* Byte enable support for fine-grained memory operations

Distributed memory:

* LUT-based distributed RAM for small FIFOs and control storage

Memory usage characteristics:

* Suitable for buffering, small packet queues, and control-plane data storage
* Not intended for large external memory replacement or frame buffering

## DSP and Arithmetic Resources

DSP capability in Cyclone III is modest and aimed at embedded signal processing workloads.

DSP resources:

* Embedded 18×18 multipliers: approximately 22–23 units (device-class dependent mapping)
* Supported operations:

* Multiply
* Multiply-accumulate (MAC)
* FIR filtering (low to moderate complexity)
* Basic arithmetic pipelines

Architecture notes:

* DSP blocks integrated within general FPGA fabric
* Suitable for low-to-medium throughput signal processing
* Not optimized for high-performance FFT or large matrix computation workloads

## Clocking Architecture (PLLs)

Clock management is implemented using PLLs.

Clock resources:

* PLL count: 2 PLLs in EP3C10 class devices
* Functions:

* Frequency multiplication and division
* Phase shifting
* Duty-cycle correction
* Clock jitter filtering

Clock distribution:

* Global clock networks with low skew
* Regional routing for subsystem clock isolation

Performance:

* Typical system clock capability up to ~150 MHz class depending on design closure
* PLL performance dependent on input clock stability and board-level design

## I/O Architecture and Supported Standards

The EP3C10E144A7N provides flexible multi-voltage I/O banks suitable for mixed-signal embedded systems.

Key I/O specifications:

* Total user I/O: up to ~104 pins (dependent on routing and configuration)
* Package: 144-pin EQFP (E144 variant)
* I/O banks: multiple independent voltage domains

Supported I/O standards:

* LVTTL (3.3 V)
* LVCMOS (1.2 V to 3.3 V)
* SSTL (DDR memory interfaces)
* HSTL
* LVDS / mini-LVDS / RSDS
* PCI-compatible signaling (legacy systems)

Advanced I/O features:

* Programmable drive strength per pin
* Slew rate control (fast/slow edge shaping)
* Input/output registers supporting DDR interfaces
* Source-synchronous interface support for external memory and data interfaces

## Configuration Architecture

The FPGA uses SRAM-based configuration:

* Volatile configuration (lost at power-off)
* External configuration device required (typically serial flash or EPC device in Cyclone III systems)
* Configuration modes:

* Active serial (AS)
* Passive serial (PS)
* JTAG (IEEE 1149.1 boundary scan and programming)

Bitstream controls:

* Logic function definition
* Routing configuration
* I/O electrical behavior and standards

Security:

* No native hardware bitstream encryption in Cyclone III base devices

## Package and Mechanical Characteristics

* Package type: 144-pin EQFP (E144 variant)
* Lead style: fine-pitch gull-wing leads
* Mounting: surface-mount technology (SMT)
* Package size: compact low-cost FPGA footprint

PCB implications:

* Easier routing and assembly compared to BGA packages
* Suitable for 4-layer or 6-layer PCB designs depending on routing complexity
* No high-speed SERDES routing constraints, simplifying layout

## Performance Characteristics

Typical performance envelope for EP3C10E144A7N (-7 speed grade):

* Maximum core logic frequency:

* ~120–150 MHz class (design-dependent)
* DSP throughput:

* Limited by small number of multipliers and routing constraints
* Memory access:

* M9K synchronous operation at system clock frequency
* LVDS performance:

* Hundreds of Mbps per channel class
* DDR interface capability:

* SDR/DDR/DDR2-class external memory interfaces (moderate speed)

Performance depends heavily on:

* Placement and routing optimization
* Clock tree design
* Pipeline depth and register balancing

## Power and Thermal Characteristics

Power profile:

* Core voltage: ~1.2 V
* Low static power due to 65 nm low-power process
* Dynamic power scales with switching frequency and utilization
* No advanced power gating, but efficient CMOS scaling reduces consumption

Thermal characteristics:

* Commercial temperature range: 0°C to +85°C
* Requires standard FPGA power integrity design:

* Proper decoupling capacitor network
* Stable multi-rail power sequencing
* Moderate thermal dissipation under high utilization conditions

## Typical Application Domains

The EP3C10E144A7N is used in embedded and industrial systems such as:

* Industrial control and automation logic
* Protocol bridging (UART, SPI, parallel bus interfacing)
* Embedded signal processing (low-to-moderate complexity DSP)
* Memory interface controllers (DDR/SDRAM control logic)
* FPGA-based glue logic replacement for discrete IC designs
* Sensor data acquisition and processing systems
* Consumer embedded electronics control systems

It is not suitable for:

* High-speed multi-gigabit SERDES systems
* Large-scale DSP or AI acceleration workloads
* High-density SoC-level FPGA integration

## Device Positioning within Cyclone III Family

Within Cyclone III, EP3C10E144A7N is positioned as:

* Entry-level to low-mid logic density (~10K LE class)
* Cost-optimized FPGA for embedded system integration
* Balanced I/O-to-logic ratio suitable for system-level interfacing
* Moderate DSP and memory capability for control and signal processing
* Designed as a replacement for CPLD and discrete logic in low-cost embedded systems
EP3C10E144A7N Compare Parts
  • EP3C10E144A7N vs EP3SL70F780I4N
  • EP3C10E144A7N vs EP3SL70F780I4LN
  • EP3C10E144A7N vs EP3SL70F780I4LG
  • EP3C10E144A7N vs EP3SL70F780I4L
  • EP3C10E144A7N vs EP3SL70F780I4AA
  • EP3C10E144A7N vs EP3SL70F780I4
  • EP3C10E144A7N vs EP3SL70F780I3N
  • EP3C10E144A7N vs EP3SL70F780I3G
  • EP3C10E144A7N vs EP3SL70F780I3
  • EP3C10E144A7N vs EP3SL70F780C4NAB
  • EP3C10E144A7N vs EP3SL70F780C4N
  • EP3C10E144A7N vs EP3SL70F780C4LN
  • EP3C10E144A7N vs EP3SL70F780C4LG
  • EP3C10E144A7N vs EP3SL70F780C4L
  • EP3C10E144A7N vs EP3SL70F780C4G
  • EP3C10E144A7N vs EP3SL70F780C4
  • EP3C10E144A7N vs EP3SL70F780C3NAC
  • EP3C10E144A7N vs EP3SL70F780C3N
  • EP3C10E144A7N vs EP3SL70F780C3G
  • EP3C10E144A7N vs EP3SL70F780C3
  • EP3C10E144A7N vs EP3SL70F780C2N
  • EP3C10E144A7N vs EP3SL70F780C2G
  • EP3C10E144A7N vs EP3SL70F780C2
  • EP3C10E144A7N vs EP3SL70F484I4N
  • EP3C10E144A7N vs EP3SL70F484I4LN
  • EP3C10E144A7N vs EP3SL70F484I4L
  • EP3C10E144A7N vs EP3SL70F484I4
  • EP3C10E144A7N vs EP3SL70F484I3N
  • EP3C10E144A7N vs EP3SL70F484I3
  • EP3C10E144A7N vs EP3SL70F484C4N
  • EP3C10E144A7N vs EP3SL70F484C4LN
  • EP3C10E144A7N vs EP3SL70F484C4L
  • EP3C10E144A7N vs EP3SL70F484C4
  • EP3C10E144A7N vs EP3SL70F484C3N
  • EP3C10E144A7N vs EP3SL70F484C3
  • EP3C10E144A7N vs EP3SL70F484C2N
  • EP3C10E144A7N vs EP3SL70F484C2
  • EP3C10E144A7N vs EP3SL50F780I4N
  • EP3C10E144A7N vs EP3SL50F780I4LN
  • EP3C10E144A7N vs EP3SL50F780I4LG
  • Customer Reviews
    4.95 out of 5.00 stars from 160 customer reviews from all over the world
    Felix Bauer
    Germany
    5 stars
    2026-09-20 03:35
    All as described like Again
    Vanessa De Luca
    Italy
    4 stars
    2026-09-20 03:26
    The goods did not arrive but there was a refund
    Wagner
    Brazil
    5 stars
    2026-09-20 03:19
    Thank you so much
    Sofía Valentina Castro
    Spain
    5 stars
    2026-09-20 03:15
    Seller's service is very good. But these 5 V regulators are not of quality. Output current is low and stability is small.
    Ugo Fontana
    Italy
    5 stars
    2026-09-20 03:10
    All ok. Perfect
    Fernando Javier
    Spain
    5 stars
    2026-09-20 02:52
    All well I recommend seller