☰
EP3C10E144I7
EP3C10E144I7
Active
Description:  IC FPGA 94 I/O 144EQFP
Manufacturer:  Intel
History Price: $68.04000
In Stock: 25920
EP3C10E144I7 Specification
Specification
Part No
EP3C10E144I7
Category
Embedded - FPGAs (Field Programmable Gate Array)
Manufacturer
Intel
Series
Cyclone III
Packaging
Tray
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Programmable
Not Verified
Number of LABs/CLBs
645
Number of Logic Elements/Cells
10320
Total RAM Bits
423936
Number of I/O
94
Number of Gates
-
Voltage - Supply
1.15V ~ 1.25V
Mounting Type
Surface Mount
Operating Temperature
-40 ℃ ~ 100 ℃ (TJ)
Package / Case
144-LQFP Exposed Pad
Supplier Device Package
144-EQFP (20x20)
EP3C10E144I7 PDF Datasheet
EP3C10E144I7 Related Parts
EP3C10E144A7N
EP3C10E144A7N
Intel
IC FPGA 94 I/O 144EQFP
EP3C10E144C7
EP3C10E144C7
Intel
IC FPGA 94 I/O 144EQFP
EP3C10E144C7N
EP3C10E144C7N
Intel
IC FPGA 94 I/O 144EQFP
EP3C10E144C8
EP3C10E144C8
Intel
IC FPGA 94 I/O 144EQFP
EP3C10E144C8N
EP3C10E144C8N
Intel
IC FPGA 94 I/O 144EQFP
EP3C10E144I7N
EP3C10E144I7N
Intel
IC FPGA 94 I/O 144EQFP
EP3C10F256A7N
EP3C10F256A7N
Intel
IC FPGA 182 I/O 256FBGA
EP3C10F256C6
EP3C10F256C6
Intel
IC FPGA 182 I/O 256FBGA
EP3C10F256C6N
EP3C10F256C6N
Intel
IC FPGA 182 I/O 256FBGA
EP3C10F256C7
EP3C10F256C7
Intel
IC FPGA 182 I/O 256FBGA
EP3C10F256C7N
EP3C10F256C7N
Intel
IC FPGA 182 I/O 256FBGA
EP3C10F256C8
EP3C10F256C8
Intel
IC FPGA 182 I/O 256FBGA
EP3C10E144I7 Description

The Intel EP3C10E144I7 is a member of the Cyclone III FPGA family, designed to provide high-performance, low-power programmable logic for a wide range of cost-sensitive applications. It is optimized for moderate-density logic integration with high-speed transceivers and flexible I/O support, targeting embedded processing, digital signal processing, and general-purpose logic functions. The device combines non-volatile configuration memory, efficient logic elements, and rich I/O capabilities in a compact footprint suitable for industrial and commercial applications.

## Logic Resources and Architecture

* Logic elements: The EP3C10E144I7 contains 10,320 logic elements (LEs) organized for high-efficiency combinatorial and sequential logic implementation.
* Adaptive logic modules: Each LE includes a 4-input look-up table (LUT) and a flip-flop, supporting arithmetic, logic, and register functions.
* Embedded memory: The device contains 144 Kbits of embedded memory, organized as M9K blocks, which can be used as dual-port or single-port RAM, FIFOs, or ROM configurations.
* Dedicated arithmetic resources: Supports fast carry chains and dedicated adders, multipliers, and DSP functions for efficient implementation of arithmetic-intensive algorithms.
* Hierarchical design support: The Cyclone III architecture enables efficient partitioning for modular designs and hierarchical synthesis.

## I/O and Connectivity

* I/O pins: The EP3C10E144I7 supports up to 144 user I/O pins with flexible standards, including LVCMOS, LVTTL, and SSTL for memory interfacing.
* Differential I/O: Supports LVDS and HSTL differential standards for high-speed data communication.
* Programmable I/O: Each I/O can be individually configured for input, output, or bidirectional operation, including programmable drive strength and slew rate.
* Global signals: Dedicated global clock networks and dedicated routing resources minimize skew and support synchronous design requirements.
* On-chip PLLs: Contains up to 4 phase-locked loops (PLLs) to generate multiple clock domains and perform clock conditioning.

## Timing and Performance

* Speed grade: The '-7' designation indicates a maximum logic path delay corresponding to a typical operating frequency up to approximately 300 MHz for simple combinatorial paths, with overall system frequency depending on design complexity.
* Propagation delay: High-speed logic paths are optimized for minimal delay, while embedded memory blocks provide single-cycle access to support high-throughput applications.
* Clocking: Dedicated global and regional clock networks ensure low-skew distribution across the device.
* Setup and hold times: Designed to meet stringent setup and hold requirements for registered logic and memory interfacing.

## Power and Electrical Characteristics

* Supply voltage: Core voltage of 1.2V and I/O voltage ranging from 1.2V to 3.3V depending on standard selection.
* Power efficiency: Cyclone III devices are optimized for low dynamic power consumption with efficient logic blocks and reduced leakage currents.
* Thermal characteristics: Designed for commercial and industrial temperature ranges, ensuring reliable operation under extended environmental conditions.
* Static and dynamic power: The device incorporates power-saving features including low-power I/O and programmable logic power management.

## Programming and Configuration

* Configuration memory: Uses SRAM-based configuration cells for high-speed programming, allowing rapid device reconfiguration.
* Configuration methods: Supports passive serial (PS), active serial (AS), JTAG, and AS over USB for flexible programming.
* Non-volatile configuration storage: Can be paired with external flash memory to retain designs across power cycles.
* In-system programmability: Facilitates firmware updates and iterative design modifications without device removal.

## Package and Mechanical Information

* Package type: The EP3C10E144I7 is available in a 144-pin FineLine BGA or QFP package for compact board layout.
* Pin pitch: BGA version supports 1.0 mm ball pitch, enabling high-density PCB design.
* Mounting: Compatible with standard SMT processes including reflow soldering, ensuring reliable mechanical performance.
* Thermal management: Device is designed for passive cooling in typical PCB environments; thermal pads and careful layout recommended for higher-power designs.

## Applications

* Embedded processing: Supports microprocessor interfacing and custom logic integration for control and signal processing tasks.
* Communication systems: Differential I/O support and PLLs make it suitable for serial and parallel data communication interfaces.
* Signal processing: Embedded RAM and DSP-friendly logic enable high-speed arithmetic and buffering operations.
* System glue logic: Can replace discrete logic for address decoding, multiplexing, and bus interfacing, reducing board complexity.
* Rapid prototyping: FPGA reconfigurability supports design validation, iterative development, and testing of new algorithms.

## Key Specifications

* Device family: Cyclone III
* Logic elements: 10,320
* Embedded memory: 144 Kbits (M9K blocks)
* Maximum user I/O: 144 pins
* Output configurations: Single-ended and differential standards
* PLLs: Up to 4 for flexible clock management
* Core voltage: 1.2V; I/O voltage: 1.2V–3.3V
* Speed grade: -7, optimized for moderate-speed applications
* Package: 144-pin FBGAs or QFP
* Temperature range: Commercial and industrial

The Intel EP3C10E144I7 delivers a balanced combination of moderate-density logic, flexible I/O support, embedded memory, and low-power operation. Its architecture facilitates efficient implementation of complex digital designs, supporting both combinatorial and sequential logic, high-speed signal processing, and embedded control applications. This device is particularly well-suited for cost-sensitive designs where performance, flexibility, and low power consumption are critical.
EP3C10E144I7 Compare Parts
  • EP3C10E144I7 vs EP3SL70F780I4N
  • EP3C10E144I7 vs EP3SL70F780I4LN
  • EP3C10E144I7 vs EP3SL70F780I4LG
  • EP3C10E144I7 vs EP3SL70F780I4L
  • EP3C10E144I7 vs EP3SL70F780I4AA
  • EP3C10E144I7 vs EP3SL70F780I4
  • EP3C10E144I7 vs EP3SL70F780I3N
  • EP3C10E144I7 vs EP3SL70F780I3G
  • EP3C10E144I7 vs EP3SL70F780I3
  • EP3C10E144I7 vs EP3SL70F780C4NAB
  • EP3C10E144I7 vs EP3SL70F780C4N
  • EP3C10E144I7 vs EP3SL70F780C4LN
  • EP3C10E144I7 vs EP3SL70F780C4LG
  • EP3C10E144I7 vs EP3SL70F780C4L
  • EP3C10E144I7 vs EP3SL70F780C4G
  • EP3C10E144I7 vs EP3SL70F780C4
  • EP3C10E144I7 vs EP3SL70F780C3NAC
  • EP3C10E144I7 vs EP3SL70F780C3N
  • EP3C10E144I7 vs EP3SL70F780C3G
  • EP3C10E144I7 vs EP3SL70F780C3
  • EP3C10E144I7 vs EP3SL70F780C2N
  • EP3C10E144I7 vs EP3SL70F780C2G
  • EP3C10E144I7 vs EP3SL70F780C2
  • EP3C10E144I7 vs EP3SL70F484I4N
  • EP3C10E144I7 vs EP3SL70F484I4LN
  • EP3C10E144I7 vs EP3SL70F484I4L
  • EP3C10E144I7 vs EP3SL70F484I4
  • EP3C10E144I7 vs EP3SL70F484I3N
  • EP3C10E144I7 vs EP3SL70F484I3
  • EP3C10E144I7 vs EP3SL70F484C4N
  • EP3C10E144I7 vs EP3SL70F484C4LN
  • EP3C10E144I7 vs EP3SL70F484C4L
  • EP3C10E144I7 vs EP3SL70F484C4
  • EP3C10E144I7 vs EP3SL70F484C3N
  • EP3C10E144I7 vs EP3SL70F484C3
  • EP3C10E144I7 vs EP3SL70F484C2N
  • EP3C10E144I7 vs EP3SL70F484C2
  • EP3C10E144I7 vs EP3SL50F780I4N
  • EP3C10E144I7 vs EP3SL50F780I4LN
  • EP3C10E144I7 vs EP3SL50F780I4LG
  • Customer Reviews
    4.95 out of 5.00 stars from 115 customer reviews from all over the world
    Felix Bauer
    Germany
    5 stars
    2026-09-20 03:35
    All as described like Again
    Vanessa De Luca
    Italy
    4 stars
    2026-09-20 03:26
    The goods did not arrive but there was a refund
    Wagner
    Brazil
    5 stars
    2026-09-20 03:19
    Thank you so much
    Sofía Valentina Castro
    Spain
    5 stars
    2026-09-20 03:15
    Seller's service is very good. But these 5 V regulators are not of quality. Output current is low and stability is small.
    Ugo Fontana
    Italy
    5 stars
    2026-09-20 03:10
    All ok. Perfect
    Fernando Javier
    Spain
    5 stars
    2026-09-20 02:52
    All well I recommend seller