☰
EP3C10F256C7N
EP3C10F256C7N
Active
Description:  IC FPGA 182 I/O 256FBGA
Manufacturer:  Intel
History Price: $69.53000
In Stock: 5200
EP3C10F256C7N Specification
Specification
Part No
EP3C10F256C7N
Category
Embedded - FPGAs (Field Programmable Gate Array)
Manufacturer
Intel
Series
Cyclone III
Packaging
Tray
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Programmable
Not Verified
Number of LABs/CLBs
645
Number of Logic Elements/Cells
10320
Total RAM Bits
423936
Number of I/O
182
Number of Gates
-
Voltage - Supply
1.15V ~ 1.25V
Mounting Type
Surface Mount
Operating Temperature
0 ℃ ~ 85 ℃ (TJ)
Package / Case
256-LBGA
Supplier Device Package
256-FBGA (17x17)
EP3C10F256C7N PDF Datasheet
EP3C10F256C7N Related Parts
EP3C10E144A7N
EP3C10E144A7N
Intel
IC FPGA 94 I/O 144EQFP
EP3C10E144C7
EP3C10E144C7
Intel
IC FPGA 94 I/O 144EQFP
EP3C10E144C7N
EP3C10E144C7N
Intel
IC FPGA 94 I/O 144EQFP
EP3C10E144C8
EP3C10E144C8
Intel
IC FPGA 94 I/O 144EQFP
EP3C10E144C8N
EP3C10E144C8N
Intel
IC FPGA 94 I/O 144EQFP
EP3C10E144I7
EP3C10E144I7
Intel
IC FPGA 94 I/O 144EQFP
EP3C10E144I7N
EP3C10E144I7N
Intel
IC FPGA 94 I/O 144EQFP
EP3C10F256A7N
EP3C10F256A7N
Intel
IC FPGA 182 I/O 256FBGA
EP3C10F256C6
EP3C10F256C6
Intel
IC FPGA 182 I/O 256FBGA
EP3C10F256C6N
EP3C10F256C6N
Intel
IC FPGA 182 I/O 256FBGA
EP3C10F256C7
EP3C10F256C7
Intel
IC FPGA 182 I/O 256FBGA
EP3C10F256C8
EP3C10F256C8
Intel
IC FPGA 182 I/O 256FBGA
EP3C10F256C7N Description

The Intel (Altera) EP3C10F256C7N is a member of the Cyclone III FPGA family, positioned as a low-power, cost-optimized SRAM-based FPGA fabricated on a 65 nm process. It targets embedded control, interface bridging, and moderate logic applications where deterministic timing and low static power are primary design constraints.

The ordering code can be interpreted as:

* EP3C10: Cyclone III FPGA with approximately 10K logic element density class
* F256: 256-ball FBGA package
* C7: Commercial temperature grade with speed grade 7 (faster than C8 bin)
* N: Lead-free, RoHS-compliant packaging option


## Architecture Overview

The device is based on the Cyclone III logic architecture, which emphasizes:

* Low static power consumption
* Balanced LUT + register logic implementation
* Moderate embedded memory integration
* Banked I/O structure with flexible voltage domains

It is SRAM-based, requiring external configuration storage.


## Logic Resources

## Logic Elements (LEs)

* 10,320 Logic Elements

Each LE typically includes:

* 4-input LUT
* Programmable register
* Carry chain support
* Arithmetic mode optimization

## Logic Array Blocks (LABs)

* 645 LABs

LAB structure enables:

* Efficient clustering of 10–16 LEs per block (architecture-dependent grouping)
* Fast local interconnect for reduced routing delay
* Improved placement efficiency for medium-density designs


## Embedded Memory Resources

## Total Embedded RAM

* 423,936 bits (~424 Kbits)

## Memory Architecture

* Embedded RAM blocks (Cyclone III M-RAM architecture class)
* Configurable modes:

* Single-port RAM
* True dual-port RAM
* Simple dual-port RAM
* ROM via initialization
* FIFO structures via IP

## Characteristics

* Byte-enable support
* Independent read/write clocking per block
* Mixed-width memory configurations supported

This memory system is optimized for deterministic latency rather than ultra-high bandwidth.


## DSP and Arithmetic Resources

Cyclone III devices, including EP3C10, do not include large dedicated DSP block arrays like later Stratix families. Instead:

* Arithmetic implemented via:

* LE-based logic
* Dedicated carry chains for adders/subtractors
* Multiplication supported via:

* Distributed logic or soft IP multipliers

Performance is sufficient for:

* Medium-speed FIR filters
* Control-oriented DSP
* Fixed-point arithmetic pipelines


## I/O System

## Total User I/O Pins

* Approximately 156 I/O pins available on F256 package (device-dependent configuration and pin muxing constraints apply)

## I/O Bank Architecture

* Multiple I/O banks with independent VCCIO supplies

## Supported Voltage Standards

Depending on bank configuration:

* 3.3V LVTTL / LVCMOS
* 2.5V LVCMOS
* 1.8V LVCMOS
* 1.5V signaling (limited conditions)

## Key Electrical Features

* Programmable drive strength
* Schmitt-trigger inputs (selective)
* Bus-hold functionality
* Slew-rate control
* On-chip termination support (limited compared to high-end families)


## Clocking Architecture

## Global Clock Networks

* Multiple dedicated global clock lines
* Low skew distribution across device fabric

## PLL Resources

* Integrated PLL blocks providing:

* Frequency multiplication/division
* Phase shifting
* Duty cycle correction
* Clock conditioning

## Clock Capabilities

* Support for multiple clock domains
* PLL reconfiguration support (device and design dependent)


## Performance Characteristics

## Speed Grade C7

* Mid-to-high performance bin within Cyclone III family
* Lower propagation delay than C8 grade
* Improved timing closure margins for moderately complex designs

## Operating Frequency

* Internal logic paths typically support ~300 MHz class operation (design-dependent)

Actual performance depends on:

* Routing congestion
* Logic depth
* Placement optimization
* Clock tree utilization


## Power Characteristics

## Process Technology

* 65 nm low-power CMOS process

## Power Profile

* Low static leakage optimized architecture
* Dynamic power depends strongly on:

* Toggle frequency
* I/O switching activity
* Clock tree loading
* RAM usage

## Design Optimization Features

* Clock gating support
* Low-power routing architecture
* Efficient LAB clustering reduces switching overhead


## Configuration Architecture

## FPGA Type

* SRAM-based volatile configuration device

## Configuration Methods

* Passive Serial (PS)
* Active Serial (AS)
* JTAG (IEEE 1149.1 compliant)

## Configuration Features

* Bitstream stored in external memory
* On power-up configuration required
* Supports in-system reprogramming
* Optional encryption features available at family level (design dependent)


## Package Information

## Package Type

* 256-ball FineLine BGA (FBGA)

## Characteristics

* High-density ball grid array
* Improved signal integrity vs QFP packages
* Suitable for compact PCB designs

## Mechanical Considerations

* Requires controlled PCB assembly process
* Reflow soldering profile compliance required
* Underfill may be used in high-reliability systems


## Electrical Specifications

## Core Voltage

* VCCINT: 1.15V – 1.25V nominal

## I/O Voltage

* Bank-dependent:

* 1.2V / 1.5V / 1.8V / 2.5V / 3.3V supported ranges

## Power-Up Sequencing

* Core and I/O rails must follow defined sequencing rules
* Configuration voltage stability critical during boot


## Toolchain Support

## Primary Software

* Intel Quartus II (Cyclone III supported legacy toolchain)

## Design Flow

* HDL synthesis (Verilog/VHDL)
* Fitter (placement and routing)
* Static timing analysis (STA)
* Bitstream generation and programming

## IP Ecosystem

* MegaWizard Plug-In Manager IP generation
* Standard soft IP cores:

* PLLs
* RAM/FIFO
* UART/SPI/I2C controllers
* Nios II soft processor support


## Timing and Signal Integrity

## Timing Structure

* LAB-based local routing for reduced delay
* Global clock distribution network
* Dedicated carry chains for arithmetic acceleration

## Constraints

* Timing closure sensitive to:

* Routing congestion
* Fan-out loading
* Clock domain crossing design quality


## Reliability and Operating Conditions

## Temperature Range

* Commercial grade: typically 0°C to +70°C junction

## Device Reliability Features

* SRAM configuration refresh dependency
* ECC not natively present in logic fabric (RAM ECC optional via design)
* Industrial deployment possible with proper thermal design


## Typical Applications

* Industrial control systems
* Embedded interface bridging (protocol conversion)
* Sensor aggregation systems
* Low-power logic glue applications
* Motor control and moderate-speed control loops
* Consumer electronics embedded control logic


## Architectural Limitations

* No hard processor subsystem (CPU must be soft-core)
* No dedicated high-speed transceivers
* Limited DSP block resources compared to newer FPGA generations
* Moderate embedded memory capacity (~424 Kbit)
* Performance constrained by mid-range Cyclone III architecture


## Summary

The EP3C10F256C7N is a mid-performance Cyclone III FPGA optimized for low-power embedded logic applications. It integrates:

* 10,320 logic elements
* ~424 Kbit embedded RAM
* Flexible I/O banking system
* 256-ball FBGA package
* Speed grade C7 performance bin
* 65 nm low-power SRAM-based architecture

It is best suited for deterministic embedded control, medium-complexity digital logic, and interface integration tasks where power efficiency and cost are more critical than high DSP density or high-speed serial connectivity.
EP3C10F256C7N Compare Parts
  • EP3C10F256C7N vs EP3SL70F780I4N
  • EP3C10F256C7N vs EP3SL70F780I4LN
  • EP3C10F256C7N vs EP3SL70F780I4LG
  • EP3C10F256C7N vs EP3SL70F780I4L
  • EP3C10F256C7N vs EP3SL70F780I4AA
  • EP3C10F256C7N vs EP3SL70F780I4
  • EP3C10F256C7N vs EP3SL70F780I3N
  • EP3C10F256C7N vs EP3SL70F780I3G
  • EP3C10F256C7N vs EP3SL70F780I3
  • EP3C10F256C7N vs EP3SL70F780C4NAB
  • EP3C10F256C7N vs EP3SL70F780C4N
  • EP3C10F256C7N vs EP3SL70F780C4LN
  • EP3C10F256C7N vs EP3SL70F780C4LG
  • EP3C10F256C7N vs EP3SL70F780C4L
  • EP3C10F256C7N vs EP3SL70F780C4G
  • EP3C10F256C7N vs EP3SL70F780C4
  • EP3C10F256C7N vs EP3SL70F780C3NAC
  • EP3C10F256C7N vs EP3SL70F780C3N
  • EP3C10F256C7N vs EP3SL70F780C3G
  • EP3C10F256C7N vs EP3SL70F780C3
  • EP3C10F256C7N vs EP3SL70F780C2N
  • EP3C10F256C7N vs EP3SL70F780C2G
  • EP3C10F256C7N vs EP3SL70F780C2
  • EP3C10F256C7N vs EP3SL70F484I4N
  • EP3C10F256C7N vs EP3SL70F484I4LN
  • EP3C10F256C7N vs EP3SL70F484I4L
  • EP3C10F256C7N vs EP3SL70F484I4
  • EP3C10F256C7N vs EP3SL70F484I3N
  • EP3C10F256C7N vs EP3SL70F484I3
  • EP3C10F256C7N vs EP3SL70F484C4N
  • EP3C10F256C7N vs EP3SL70F484C4LN
  • EP3C10F256C7N vs EP3SL70F484C4L
  • EP3C10F256C7N vs EP3SL70F484C4
  • EP3C10F256C7N vs EP3SL70F484C3N
  • EP3C10F256C7N vs EP3SL70F484C3
  • EP3C10F256C7N vs EP3SL70F484C2N
  • EP3C10F256C7N vs EP3SL70F484C2
  • EP3C10F256C7N vs EP3SL50F780I4N
  • EP3C10F256C7N vs EP3SL50F780I4LN
  • EP3C10F256C7N vs EP3SL50F780I4LG
  • Customer Reviews
    4.95 out of 5.00 stars from 181 customer reviews from all over the world
    Felix Bauer
    Germany
    5 stars
    2026-09-20 03:35
    All as described like Again
    Vanessa De Luca
    Italy
    4 stars
    2026-09-20 03:26
    The goods did not arrive but there was a refund
    Wagner
    Brazil
    5 stars
    2026-09-20 03:19
    Thank you so much
    Sofía Valentina Castro
    Spain
    5 stars
    2026-09-20 03:15
    Seller's service is very good. But these 5 V regulators are not of quality. Output current is low and stability is small.
    Ugo Fontana
    Italy
    5 stars
    2026-09-20 03:10
    All ok. Perfect
    Fernando Javier
    Spain
    5 stars
    2026-09-20 02:52
    All well I recommend seller