Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Embedded - FPGAs (Field Programmable Gate Array)
/ Intel EP3SE50F780C2
EP3SE50F780C2
Obsolete
Embedded - FPGAs (Field Programmable Gate Array)
Description:
IC FPGA 488 I/O 780FBGA
Manufacturer:
Intel
Datasheet:
EP3SE50F780C2 Datasheet
History Price: Obsolete
In Stock: 24320
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
EP3SE50F780C2 Specification
Specification
Part No
EP3SE50F780C2
Category
Embedded - FPGAs (Field Programmable Gate Array)
Manufacturer
Intel
Series
Stratix III E
Packaging
Tray
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Programmable
Not Verified
Number of LABs/CLBs
1900
Number of Logic Elements/Cells
47500
Total RAM Bits
5760000
Number of I/O
488
Number of Gates
-
Voltage - Supply
0.86V ~ 1.15V
Mounting Type
Surface Mount
Operating Temperature
0 ℃ ~ 85 ℃ (TJ)
Package / Case
780-BBGA, FCBGA
Supplier Device Package
780-FBGA (29x29)
EP3SE50F780C2 PDF Datasheet
EP3SE50F780C2 Datasheet
Click and Download: EP3SE50F780C2 Datasheet
EP3SE50F780C2 Related Parts
EP3C10E144A7N
Intel
IC FPGA 94 I/O 144EQFP
EP3C10E144C7
Intel
IC FPGA 94 I/O 144EQFP
EP3C10E144C7N
Intel
IC FPGA 94 I/O 144EQFP
EP3C10E144C8
Intel
IC FPGA 94 I/O 144EQFP
EP3C10E144C8N
Intel
IC FPGA 94 I/O 144EQFP
EP3C10E144I7
Intel
IC FPGA 94 I/O 144EQFP
EP3C10E144I7N
Intel
IC FPGA 94 I/O 144EQFP
EP3C10F256A7N
Intel
IC FPGA 182 I/O 256FBGA
EP3C10F256C6
Intel
IC FPGA 182 I/O 256FBGA
EP3C10F256C6N
Intel
IC FPGA 182 I/O 256FBGA
EP3C10F256C7
Intel
IC FPGA 182 I/O 256FBGA
EP3C10F256C7N
Intel
IC FPGA 182 I/O 256FBGA
EP3SE50F780C2 Compare Parts
EP3SE50F780C2 vs EP3SL70F780I4N
EP3SE50F780C2 vs EP3SL70F780I4LN
EP3SE50F780C2 vs EP3SL70F780I4LG
EP3SE50F780C2 vs EP3SL70F780I4L
EP3SE50F780C2 vs EP3SL70F780I4AA
EP3SE50F780C2 vs EP3SL70F780I4
EP3SE50F780C2 vs EP3SL70F780I3N
EP3SE50F780C2 vs EP3SL70F780I3G
EP3SE50F780C2 vs EP3SL70F780I3
EP3SE50F780C2 vs EP3SL70F780C4NAB
EP3SE50F780C2 vs EP3SL70F780C4N
EP3SE50F780C2 vs EP3SL70F780C4LN
EP3SE50F780C2 vs EP3SL70F780C4LG
EP3SE50F780C2 vs EP3SL70F780C4L
EP3SE50F780C2 vs EP3SL70F780C4G
EP3SE50F780C2 vs EP3SL70F780C4
EP3SE50F780C2 vs EP3SL70F780C3NAC
EP3SE50F780C2 vs EP3SL70F780C3N
EP3SE50F780C2 vs EP3SL70F780C3G
EP3SE50F780C2 vs EP3SL70F780C3
EP3SE50F780C2 vs EP3SL70F780C2N
EP3SE50F780C2 vs EP3SL70F780C2G
EP3SE50F780C2 vs EP3SL70F780C2
EP3SE50F780C2 vs EP3SL70F484I4N
EP3SE50F780C2 vs EP3SL70F484I4LN
EP3SE50F780C2 vs EP3SL70F484I4L
EP3SE50F780C2 vs EP3SL70F484I4
EP3SE50F780C2 vs EP3SL70F484I3N
EP3SE50F780C2 vs EP3SL70F484I3
EP3SE50F780C2 vs EP3SL70F484C4N
EP3SE50F780C2 vs EP3SL70F484C4LN
EP3SE50F780C2 vs EP3SL70F484C4L
EP3SE50F780C2 vs EP3SL70F484C4
EP3SE50F780C2 vs EP3SL70F484C3N
EP3SE50F780C2 vs EP3SL70F484C3
EP3SE50F780C2 vs EP3SL70F484C2N
EP3SE50F780C2 vs EP3SL70F484C2
EP3SE50F780C2 vs EP3SL50F780I4N
EP3SE50F780C2 vs EP3SL50F780I4LN
EP3SE50F780C2 vs EP3SL50F780I4LG
Customer Reviews
4.95 out of 5.00 stars from 145 customer reviews from all over the world
Felix Bauer
Germany
2026-09-20 03:35
All as described like Again
Vanessa De Luca
Italy
2026-09-20 03:26
The goods did not arrive but there was a refund
Wagner
Brazil
2026-09-20 03:19
Thank you so much
Sofía Valentina Castro
Spain
2026-09-20 03:15
Seller's service is very good. But these 5 V regulators are not of quality. Output current is low and stability is small.
Ugo Fontana
Italy
2026-09-20 03:10
All ok. Perfect
Fernando Javier
Spain
2026-09-20 02:52
All well I recommend seller