BM1R00148F-E2
BM1R00148F-E2
Active
Description:  HIGH EFFICIENCY AND LOW STANDBY
Manufacturer:  Rohm Semiconductor
History Price: $2.23000
In Stock: 3700
BM1R00148F-E2 Specification
Specification
Part No
BM1R00148F-E2
Category
PMIC - AC DC Converters, Offline Switchers
Manufacturer
Rohm Semiconductor
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Output Isolation
Isolated
Internal Switch(s)
No
Voltage - Breakdown
120V
Topology
Flyback, Secondary Side SR
Voltage - Start Up
2.3 V
Voltage - Supply (Vcc/Vdd)
2.7V ~ 32V
Duty Cycle
-
Frequency - Switching
-
Power (Watts)
-
Fault Protection
Over Voltage
Control Features
-
Operating Temperature
-40 ℃ ~ 105 ℃
Package / Case
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOP
Mounting Type
Surface Mount
BM1R00148F-E2 Related Parts
BM1050AF-GE2
BM1050AF-GE2
Rohm Semiconductor
IC OFFLINE SWITCH FLYBACK 24SOP
BM1051F-GE2
BM1051F-GE2
Rohm Semiconductor
IC OFFLINE SWITCH FLYBACK 24SOP
BM1C001F-GE2
BM1C001F-GE2
Rohm Semiconductor
IC OFFLINE SWITCH FLYBACK 18SOP
BM1P061FJ-E2
BM1P061FJ-E2
Rohm Semiconductor
IC OFFLINE SWITCH FLYBACK 8SOPJ
BM1P062FJ-E2
BM1P062FJ-E2
Rohm Semiconductor
IC OFFLINE SWITCH FLYBACK 8SOPJ
BM1P065FJ-E2
BM1P065FJ-E2
Rohm Semiconductor
IC OFFLINE SWITCH 8SOP
BM1P066FJ-E2
BM1P066FJ-E2
Rohm Semiconductor
IC OFFLINE SWITCH FLYBACK 8SOP
BM1P067FJ-E2
BM1P067FJ-E2
Rohm Semiconductor
IC OFFLINE SWITCH 8SOP
BM1P068FJ-E2
BM1P068FJ-E2
Rohm Semiconductor
IC OFFLINE SWITCH FLYBACK 8SOPJ
BM1P101FJ-E2
BM1P101FJ-E2
Rohm Semiconductor
IC OFFLINE SWITCH FLYBACK 8SOPJ
BM1P102FJ-E2
BM1P102FJ-E2
Rohm Semiconductor
IC OFFLINE SWITCH 8SOIC
BM1P105FJ-E2
BM1P105FJ-E2
Rohm Semiconductor
PWM CONTROL IC
BM1R00148F-E2 Compare Parts
  • BM1R00148F-E2 vs BM1R00149F-E2
  • BM1R00148F-E2 vs BM1R00147F-E2
  • BM1R00148F-E2 vs BM1R00146F-E2
  • BM1R00148F-E2 vs BM1Q104FJ-E2
  • BM1R00148F-E2 vs BM1Q021FJ-E2
  • BM1R00148F-E2 vs BM1Q011FJ-E2
  • BM1R00148F-E2 vs BM1Q002FJ-E2
  • BM1R00148F-E2 vs BM1Q001FJ-E2
  • BM1R00148F-E2 vs BM1P10CFJ-E2
  • BM1R00148F-E2 vs BM1P107FJ-E2
  • BM1R00148F-E2 vs BM1P105FJ-E2
  • BM1R00148F-E2 vs BM1P102FJ-E2
  • BM1R00148F-E2 vs BM1P101FJ-E2
  • BM1R00148F-E2 vs BM1P068FJ-E2
  • BM1R00148F-E2 vs BM1P067FJ-E2
  • BM1R00148F-E2 vs BM1P066FJ-E2
  • BM1R00148F-E2 vs BM1P065FJ-E2
  • BM1R00148F-E2 vs BM1P062FJ-E2
  • BM1R00148F-E2 vs BM1P061FJ-E2
  • BM1R00148F-E2 vs BM1C001F-GE2
  • BM1R00148F-E2 vs BM1051F-GE2
  • BM1R00148F-E2 vs BM1050AF-GE2
  • Customer Reviews
    4.95 out of 5.00 stars from 93 customer reviews from all over the world
    Renata Cristina Oliveira
    Brazil
    5 stars
    2026-03-28 07:08
    Arrived fast and as described in the ad. Thank you!
    Martín Pacheco
    Spain
    5 stars
    2026-03-28 01:13
    All perfect thank you
    Hans Müller
    Germany
    5 stars
    2026-03-27 20:25
    I'm very satisfied. Good product as promised and fast delivery. The seller is trustworthy. I will buy from this shop again.
    Anaïs Lemoine
    France
    5 stars
    2026-03-27 15:44
    10mOhms RDSon @6V VGS instead of 3mOhms as per datasheet, unlikely genuine, but good for the price
    Patricia
    Spain
    5 stars
    2026-03-27 15:14
    Sent very fast, the good quality transistors.
    Vanessa Lima Ferreira
    Brazil
    5 stars
    2026-03-27 08:32
    Worked in X99 Bd4