☰
BM1P065FJ-E2
BM1P065FJ-E2
Active
Description:  IC OFFLINE SWITCH 8SOP
Manufacturer:  Rohm Semiconductor
History Price: $1.23000
In Stock: 44880
BM1P065FJ-E2 Specification
Specification
Part No
BM1P065FJ-E2
Category
PMIC - AC DC Converters, Offline Switchers
Manufacturer
Rohm Semiconductor
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Output Isolation
Either
Internal Switch(s)
No
Voltage - Breakdown
-
Topology
Flyback
Voltage - Start Up
13.5 V
Voltage - Supply (Vcc/Vdd)
8.9V ~ 26V
Duty Cycle
75%
Frequency - Switching
65kHz
Power (Watts)
-
Fault Protection
Current Limiting, Over Load, Over Temperature, Over Voltage
Control Features
Frequency Control, Soft Start
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Package / Case
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOP-J
Mounting Type
Surface Mount
BM1P065FJ-E2 Related Parts
BM1050AF-GE2
BM1050AF-GE2
Rohm Semiconductor
IC OFFLINE SWITCH FLYBACK 24SOP
BM1051F-GE2
BM1051F-GE2
Rohm Semiconductor
IC OFFLINE SWITCH FLYBACK 24SOP
BM1C001F-GE2
BM1C001F-GE2
Rohm Semiconductor
IC OFFLINE SWITCH FLYBACK 18SOP
BM1P061FJ-E2
BM1P061FJ-E2
Rohm Semiconductor
IC OFFLINE SWITCH FLYBACK 8SOPJ
BM1P062FJ-E2
BM1P062FJ-E2
Rohm Semiconductor
IC OFFLINE SWITCH FLYBACK 8SOPJ
BM1P066FJ-E2
BM1P066FJ-E2
Rohm Semiconductor
IC OFFLINE SWITCH FLYBACK 8SOP
BM1P067FJ-E2
BM1P067FJ-E2
Rohm Semiconductor
IC OFFLINE SWITCH 8SOP
BM1P068FJ-E2
BM1P068FJ-E2
Rohm Semiconductor
IC OFFLINE SWITCH FLYBACK 8SOPJ
BM1P101FJ-E2
BM1P101FJ-E2
Rohm Semiconductor
IC OFFLINE SWITCH FLYBACK 8SOPJ
BM1P102FJ-E2
BM1P102FJ-E2
Rohm Semiconductor
IC OFFLINE SWITCH 8SOIC
BM1P105FJ-E2
BM1P105FJ-E2
Rohm Semiconductor
PWM CONTROL IC
BM1P107FJ-E2
BM1P107FJ-E2
Rohm Semiconductor
IC OFFLINE SWITCH FLYBACK 8SOPJ
BM1P065FJ-E2 Compare Parts
  • BM1P065FJ-E2 vs BM1R00149F-E2
  • BM1P065FJ-E2 vs BM1R00148F-E2
  • BM1P065FJ-E2 vs BM1R00147F-E2
  • BM1P065FJ-E2 vs BM1R00146F-E2
  • BM1P065FJ-E2 vs BM1Q104FJ-E2
  • BM1P065FJ-E2 vs BM1Q021FJ-E2
  • BM1P065FJ-E2 vs BM1Q011FJ-E2
  • BM1P065FJ-E2 vs BM1Q002FJ-E2
  • BM1P065FJ-E2 vs BM1Q001FJ-E2
  • BM1P065FJ-E2 vs BM1P10CFJ-E2
  • BM1P065FJ-E2 vs BM1P107FJ-E2
  • BM1P065FJ-E2 vs BM1P105FJ-E2
  • BM1P065FJ-E2 vs BM1P102FJ-E2
  • BM1P065FJ-E2 vs BM1P101FJ-E2
  • BM1P065FJ-E2 vs BM1P068FJ-E2
  • BM1P065FJ-E2 vs BM1P067FJ-E2
  • BM1P065FJ-E2 vs BM1P066FJ-E2
  • BM1P065FJ-E2 vs BM1P062FJ-E2
  • BM1P065FJ-E2 vs BM1P061FJ-E2
  • BM1P065FJ-E2 vs BM1C001F-GE2
  • BM1P065FJ-E2 vs BM1051F-GE2
  • BM1P065FJ-E2 vs BM1050AF-GE2
  • Customer Reviews
    4.95 out of 5.00 stars from 152 customer reviews from all over the world
    Hugo Morel
    France
    5 stars
    2026-09-20 04:45
    Well received the object
    Renata Souza Neto
    Brazil
    5 stars
    2026-09-20 04:04
    Arrived super fast, I haven't installed yet
    Elena Jimena
    Spain
    5 stars
    2026-09-20 03:53
    Quality product, fast shipping. Everything ok
    Felix Bauer
    Germany
    5 stars
    2026-09-20 03:35
    All as described like Again
    Vanessa De Luca
    Italy
    4 stars
    2026-09-20 03:26
    The goods did not arrive but there was a refund
    Wagner
    Brazil
    5 stars
    2026-09-20 03:19
    Thank you so much