BM1R00148F-E2
BM1R00148F-E2
Active
Description:  HIGH EFFICIENCY AND LOW STANDBY
Manufacturer:  Rohm Semiconductor
History Price: $2.23000
In Stock: 3700
BM1R00148F-E2 vs BM1R00149F-E2
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Output Isolation
Isolated
Isolated
Internal Switch(s)
No
No
Voltage - Breakdown
120V
-
Topology
Flyback, Secondary Side SR
Flyback
Voltage - Start Up
2.3 V
28 V
Voltage - Supply (Vcc/Vdd)
2.7V ~ 32V
2.7V ~ 32V
Duty Cycle
-
-
Frequency - Switching
-
-
Power (Watts)
-
-
Fault Protection
Over Voltage
Over Voltage, Short Circuit
Control Features
-
-
Operating Temperature
-40 ℃ ~ 105 ℃
-40 ℃ ~ 105 ℃
Package / Case
8-SOIC (0.154", 3.90mm Width)
8-SOIC (0.173", 4.40mm Width)
Supplier Device Package
8-SOP
8-SOP
Mounting Type
Surface Mount
Surface Mount